Microchip Technology, Inc. 2Mb 2.7-3.6V Parallel Flash en549539

Description
The SST39VF200A is a 128K x16 CMOS Multi-Purpose Flash (MPF) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The SST39VF200A writes (Program or Erase) with a 2.7-3.6V power supply. This device conforms to JEDEC standard pinouts for x16 memories. Additional Features Organized as 128K x16 Low Power Consumption: Active Current: 9 mA (typical) Standby Current: 3 µA (typical) Sector-Erase Capability:Uniform 2 KWord sectors Block-Erase Capability:Uniform 32 KWord blocks Fast Erase and Word-Program: Sector-Erase Time:18 ms (typical), Block-Erase Time:18 ms (typical), Chip-Erase Time:70 ms (typical, Word-Program Time:14 µs (typical) Packages Available:48-lead TSOP (12mm x 20mm), 48-ball TFBGA (6mm x 8mm), 48-ball WFBGA (4mm x 6mm) All non-Pb (lead-free) devices are RoHS compliant
Datasheet
Description
The SST39VF200A is a 128K x16 CMOS Multi-Purpose Flash (MPF) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The SST39VF200A writes (Program or Erase) with a 2.7-3.6V power supply. This device conforms to JEDEC standard pinouts for x16 memories. Additional Features Organized as 128K x16 Low Power Consumption: Active Current: 9 mA (typical) Standby Current: 3 µA (typical) Sector-Erase Capability:Uniform 2 KWord sectors Block-Erase Capability:Uniform 32 KWord blocks Fast Erase and Word-Program: Sector-Erase Time:18 ms (typical), Block-Erase Time:18 ms (typical), Chip-Erase Time:70 ms (typical, Word-Program Time:14 µs (typical) Packages Available:48-lead TSOP (12mm x 20mm), 48-ball TFBGA (6mm x 8mm), 48-ball WFBGA (4mm x 6mm) All non-Pb (lead-free) devices are RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Mb 2.7-3.6V Parallel Flash - en549539 - Microchip Technology, Inc.
Chandler, AZ, United States
2Mb 2.7-3.6V Parallel Flash
en549539
2Mb 2.7-3.6V Parallel Flash en549539
The SST39VF200A is a 128K x16 CMOS Multi-Purpose Flash (MPF) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The SST39VF200A writes (Program or Erase) with a 2.7-3.6V power supply. This device conforms to JEDEC standard pinouts for x16 memories. Additional Features Organized as 128K x16 Low Power Consumption: Active Current: 9 mA (typical) Standby Current: 3 µA (typical) Sector-Erase Capability:Uniform 2 KWord sectors Block-Erase Capability:Uniform 32 KWord blocks Fast Erase and Word-Program: Sector-Erase Time:18 ms (typical), Block-Erase Time:18 ms (typical), Chip-Erase Time:70 ms (typical, Word-Program Time:14 µs (typical) Packages Available:48-lead TSOP (12mm x 20mm), 48-ball TFBGA (6mm x 8mm), 48-ball WFBGA (4mm x 6mm) All non-Pb (lead-free) devices are RoHS compliant

The SST39VF200A is a 128K x16 CMOS Multi-Purpose Flash (MPF) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The SST39VF200A writes (Program or Erase) with a 2.7-3.6V power supply. This device conforms to JEDEC standard pinouts for x16 memories.

Additional Features

  • Organized as 128K x16
  • Low Power Consumption: Active Current: 9 mA (typical) Standby Current: 3 µA (typical)
  • Sector-Erase Capability:Uniform 2 KWord sectors
  • Block-Erase Capability:Uniform 32 KWord blocks
  • Fast Erase and Word-Program: Sector-Erase Time:18 ms (typical), Block-Erase Time:18 ms (typical), Chip-Erase Time:70 ms (typical, Word-Program Time:14 µs (typical)
  • Packages Available:48-lead TSOP (12mm x 20mm), 48-ball TFBGA (6mm x 8mm), 48-ball WFBGA (4mm x 6mm)
  • All non-Pb (lead-free) devices are RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number en549539
Product Name 2Mb 2.7-3.6V Parallel Flash
Memory Category Flash
Data Rate 0 MHz
Access Time 70 ns
Endurance 100000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG/EM - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details