Microchip Technology, Inc. 2Mb 3-3.6V Parallel Flash en549488

Description
The SST39LF200A is a 128K x16 CMOS Multi-Purpose Flash (MPF) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The SST39LF200A writes (Program or Erase) with a 3.0-3.6V power supply. This device conforms to JEDEC standard pinouts for x16 memories. Additional Features Organized as 128K x16 Low Power Consumption– Active Current: 9 mA (typical), Standby Current: 3 µA (typical) Sector-Erase Capability – Uniform 2 KWord sectors Block-Erase Capability – Uniform 32 KWord blocks Fast Erase and Word-Program – Sector-Erase Time: 18 ms (typical), Block-Erase Time: 18 ms (typical), Chip-Erase Time: 70 ms (typical), Word-Program Time: 14 µs (typical) Packages Available – 48-lead TSOP (12mm x 20mm) , 48-ball TFBGA (6mm x 8mm), 48-ball WFBGA (4mm x 6mm) All non-Pb (lead-free) devices are RoHS compliant
Datasheet
Description
The SST39LF200A is a 128K x16 CMOS Multi-Purpose Flash (MPF) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The SST39LF200A writes (Program or Erase) with a 3.0-3.6V power supply. This device conforms to JEDEC standard pinouts for x16 memories. Additional Features Organized as 128K x16 Low Power Consumption– Active Current: 9 mA (typical), Standby Current: 3 µA (typical) Sector-Erase Capability – Uniform 2 KWord sectors Block-Erase Capability – Uniform 32 KWord blocks Fast Erase and Word-Program – Sector-Erase Time: 18 ms (typical), Block-Erase Time: 18 ms (typical), Chip-Erase Time: 70 ms (typical), Word-Program Time: 14 µs (typical) Packages Available – 48-lead TSOP (12mm x 20mm) , 48-ball TFBGA (6mm x 8mm), 48-ball WFBGA (4mm x 6mm) All non-Pb (lead-free) devices are RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Mb 3-3.6V Parallel Flash - en549488 - Microchip Technology, Inc.
Chandler, AZ, United States
2Mb 3-3.6V Parallel Flash
en549488
2Mb 3-3.6V Parallel Flash en549488
The SST39LF200A is a 128K x16 CMOS Multi-Purpose Flash (MPF) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The SST39LF200A writes (Program or Erase) with a 3.0-3.6V power supply. This device conforms to JEDEC standard pinouts for x16 memories. Additional Features Organized as 128K x16 Low Power Consumption– Active Current: 9 mA (typical), Standby Current: 3 µA (typical) Sector-Erase Capability – Uniform 2 KWord sectors Block-Erase Capability – Uniform 32 KWord blocks Fast Erase and Word-Program – Sector-Erase Time: 18 ms (typical), Block-Erase Time: 18 ms (typical), Chip-Erase Time: 70 ms (typical), Word-Program Time: 14 µs (typical) Packages Available – 48-lead TSOP (12mm x 20mm) , 48-ball TFBGA (6mm x 8mm), 48-ball WFBGA (4mm x 6mm) All non-Pb (lead-free) devices are RoHS compliant

The SST39LF200A is a 128K x16 CMOS Multi-Purpose Flash (MPF) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The SST39LF200A writes (Program or Erase) with a 3.0-3.6V power supply. This device conforms to JEDEC standard pinouts for x16 memories.

Additional Features

  • Organized as 128K x16
  • Low Power Consumption– Active Current: 9 mA (typical), Standby Current: 3 µA (typical)
  • Sector-Erase Capability – Uniform 2 KWord sectors
  • Block-Erase Capability – Uniform 32 KWord blocks
  • Fast Erase and Word-Program – Sector-Erase Time: 18 ms (typical), Block-Erase Time: 18 ms (typical), Chip-Erase Time: 70 ms (typical), Word-Program Time: 14 µs (typical)
  • Packages Available – 48-lead TSOP (12mm x 20mm) , 48-ball TFBGA (6mm x 8mm), 48-ball WFBGA (4mm x 6mm)
  • All non-Pb (lead-free) devices are RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number en549488
Product Name 2Mb 3-3.6V Parallel Flash
Memory Category Flash
Access Time 55 ns
Endurance 100000 Write/Erase Cycles
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory IC and Storage Component - 774-93L425DMQB40 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 70 ns
Cycle Time 55 ns
View Details
4 suppliers