Microchip Technology, Inc. PIC18F27J53 en548695

Description
This low power and high performance 8-bit MCU with Integrated full-Speed USB 2.0, high memory density and peripheral flexibility comes in a small package for cost sensitive application in the PIC18 J-series. New features include Deep sleep mode for low power application, High memory density for more complex application, RTCC module for real time applications and CTMU module for easy capacitive touch user interface. The PIC18F27J53 family is ideal for applications requiring cost-effective, low-power USB solutions with more code space and robust peripheral set in a small package Additional Features Featuring nanoWatt XLP Technology ideal for battery applications Typical nanoWatt XLP specifications include: 9 nA Deep Sleep mode (Watch Webinar) 200nA Sleep mode (RAM retention) 700nA Real Time Clock & Calendar operation in Sleep modes 330nA Watch Dog Timer operation in Sleep modes Integrated full speed USB 2.0 Deep Sleep mode ideal for battery applications Peripheral Pin Select for mapping digital peripherals to various I/O for design flexibility Hardware RTCC provides clock, calendar & alarm functions Charge Time Measurement Unit (CTMU) supports capacitive touch screens 3 Enhanced Capture / Compare / PWM modules 2 MSSP serial ports for SPI or I2C™ communication 2 Enhanced USART modules 8-bit Parallel port Three analog comparators 10 ch, 12-bit ADC Self programming Flash supports 10k erase/write cycles & 20 years retention Operating voltage 2.0 - 3.6V, 5.5V tolerant digital inputs
Datasheet
Description
This low power and high performance 8-bit MCU with Integrated full-Speed USB 2.0, high memory density and peripheral flexibility comes in a small package for cost sensitive application in the PIC18 J-series. New features include Deep sleep mode for low power application, High memory density for more complex application, RTCC module for real time applications and CTMU module for easy capacitive touch user interface. The PIC18F27J53 family is ideal for applications requiring cost-effective, low-power USB solutions with more code space and robust peripheral set in a small package Additional Features Featuring nanoWatt XLP Technology ideal for battery applications Typical nanoWatt XLP specifications include: 9 nA Deep Sleep mode (Watch Webinar) 200nA Sleep mode (RAM retention) 700nA Real Time Clock & Calendar operation in Sleep modes 330nA Watch Dog Timer operation in Sleep modes Integrated full speed USB 2.0 Deep Sleep mode ideal for battery applications Peripheral Pin Select for mapping digital peripherals to various I/O for design flexibility Hardware RTCC provides clock, calendar & alarm functions Charge Time Measurement Unit (CTMU) supports capacitive touch screens 3 Enhanced Capture / Compare / PWM modules 2 MSSP serial ports for SPI or I2C™ communication 2 Enhanced USART modules 8-bit Parallel port Three analog comparators 10 ch, 12-bit ADC Self programming Flash supports 10k erase/write cycles & 20 years retention Operating voltage 2.0 - 3.6V, 5.5V tolerant digital inputs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC18F27J53 - en548695 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC18F27J53
en548695
PIC18F27J53 en548695
This low power and high performance 8-bit MCU with Integrated full-Speed USB 2.0, high memory density and peripheral flexibility comes in a small package for cost sensitive application in the PIC18 J-series. New features include Deep sleep mode for low power application, High memory density for more complex application, RTCC module for real time applications and CTMU module for easy capacitive touch user interface. The PIC18F27J53 family is ideal for applications requiring cost-effective, low-power USB solutions with more code space and robust peripheral set in a small package Additional Features Featuring nanoWatt XLP Technology ideal for battery applications Typical nanoWatt XLP specifications include: 9 nA Deep Sleep mode (Watch Webinar) 200nA Sleep mode (RAM retention) 700nA Real Time Clock & Calendar operation in Sleep modes 330nA Watch Dog Timer operation in Sleep modes Integrated full speed USB 2.0 Deep Sleep mode ideal for battery applications Peripheral Pin Select for mapping digital peripherals to various I/O for design flexibility Hardware RTCC provides clock, calendar & alarm functions Charge Time Measurement Unit (CTMU) supports capacitive touch screens 3 Enhanced Capture / Compare / PWM modules 2 MSSP serial ports for SPI or I2C™ communication 2 Enhanced USART modules 8-bit Parallel port Three analog comparators 10 ch, 12-bit ADC Self programming Flash supports 10k erase/write cycles & 20 years retention Operating voltage 2.0 - 3.6V, 5.5V tolerant digital inputs

This low power and high performance 8-bit MCU with Integrated full-Speed USB 2.0, high memory density and peripheral flexibility comes in a small package for cost sensitive application in the PIC18 J-series. New features include Deep sleep mode for low power application, High memory density for more complex application, RTCC module for real time applications and CTMU module for easy capacitive touch user interface. The PIC18F27J53 family is ideal for applications requiring cost-effective, low-power USB solutions with more code space and robust peripheral set in a small package

Additional Features

    Featuring nanoWatt XLP Technology ideal for battery applications Typical nanoWatt XLP specifications include:
    • 9 nA Deep Sleep mode (Watch Webinar)
    • 200nA Sleep mode (RAM retention)
    • 700nA Real Time Clock & Calendar operation in Sleep modes
    • 330nA Watch Dog Timer operation in Sleep modes
    • Integrated full speed USB 2.0
    • Deep Sleep mode ideal for battery applications
    • Peripheral Pin Select for mapping digital peripherals to various I/O for design flexibility
    • Hardware RTCC provides clock, calendar & alarm functions
    • Charge Time Measurement Unit (CTMU) supports capacitive touch screens
    • 3 Enhanced Capture / Compare / PWM modules
    • 2 MSSP serial ports for SPI or I2C™ communication
    • 2 Enhanced USART modules
    • 8-bit Parallel port
    • Three analog comparators
    • 10 ch, 12-bit ADC
    • Self programming Flash supports 10k erase/write cycles & 20 years retention
    • Operating voltage 2.0 - 3.6V, 5.5V tolerant digital inputs
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en548695
Product Name PIC18F27J53
Bits Other; 12-bit
Number 10
RAM 3.8 KB
ROM 128 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

 - 28377399AXUMA1 - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ADUC847BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Embedded - Embedded - Microcontrollers - COP8SAB720N9B - 050422-COP8SAB720N9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers