Microchip Technology, Inc. 500kHz 425mA Isw Synchronous PFM/PWM Boost Regulator en548193

Description
The MCP1624/3 are compact, high-efficiency, fixed frequency, synchronous step-up DC-DC converters. Both provide an easy-to-use power supply solution for applications powered by either one/two/three-cell alkaline, NiCd, NiMH, one-cell Li-Ion or Li-Polymer batteries. The MCP1624/3 can be paired with any PIC® microcontroller bringing flexible intelligence to any single cell or low voltage application. Additional Features Up to 96% Typical Efficiency 425 mA Typical Peak Input Current Limit: IOUT > 50 mA @ 1.2V VIN, 3.3V VOUT IOUT > 175 mA @ 2.4V VIN, 3.3V VOUT IOUT > 175 mA @ 3.3V VIN, 5.0V VOUT Low Start-up Voltage: 0.65V Operating Input Voltage: 0.35V to 5.5V Adjustable Output Voltage Range: 2.0V to 5.5V Maximum Input Voltage < VOUT < 5.5V Automatic PFM/PWM Operation PWM Operation at 500 kHz Low Device Quiescent Current: 19 µA – typical PFM Mode Shutdown Current (All States): < 1 µA Internal Synchronous Rectifier Internal Compensation Inrush Current Limiting and Internal Soft-Start True Load Disconnect Shutdown Low Noise, Anti-Ringing Control Over-temperature Protection Small Form Factor SOT23-6 Packaging
Datasheet
Description
The MCP1624/3 are compact, high-efficiency, fixed frequency, synchronous step-up DC-DC converters. Both provide an easy-to-use power supply solution for applications powered by either one/two/three-cell alkaline, NiCd, NiMH, one-cell Li-Ion or Li-Polymer batteries. The MCP1624/3 can be paired with any PIC® microcontroller bringing flexible intelligence to any single cell or low voltage application. Additional Features Up to 96% Typical Efficiency 425 mA Typical Peak Input Current Limit: IOUT > 50 mA @ 1.2V VIN, 3.3V VOUT IOUT > 175 mA @ 2.4V VIN, 3.3V VOUT IOUT > 175 mA @ 3.3V VIN, 5.0V VOUT Low Start-up Voltage: 0.65V Operating Input Voltage: 0.35V to 5.5V Adjustable Output Voltage Range: 2.0V to 5.5V Maximum Input Voltage < VOUT < 5.5V Automatic PFM/PWM Operation PWM Operation at 500 kHz Low Device Quiescent Current: 19 µA – typical PFM Mode Shutdown Current (All States): < 1 µA Internal Synchronous Rectifier Internal Compensation Inrush Current Limiting and Internal Soft-Start True Load Disconnect Shutdown Low Noise, Anti-Ringing Control Over-temperature Protection Small Form Factor SOT23-6 Packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500kHz 425mA Isw Synchronous PFM/PWM Boost Regulator - en548193 - Microchip Technology, Inc.
Chandler, AZ, United States
500kHz 425mA Isw Synchronous PFM/PWM Boost Regulator
en548193
500kHz 425mA Isw Synchronous PFM/PWM Boost Regulator en548193
The MCP1624/3 are compact, high-efficiency, fixed frequency, synchronous step-up DC-DC converters. Both provide an easy-to-use power supply solution for applications powered by either one/two/three-cell alkaline, NiCd, NiMH, one-cell Li-Ion or Li-Polymer batteries. The MCP1624/3 can be paired with any PIC® microcontroller bringing flexible intelligence to any single cell or low voltage application. Additional Features Up to 96% Typical Efficiency 425 mA Typical Peak Input Current Limit: IOUT > 50 mA @ 1.2V VIN, 3.3V VOUT IOUT > 175 mA @ 2.4V VIN, 3.3V VOUT IOUT > 175 mA @ 3.3V VIN, 5.0V VOUT Low Start-up Voltage: 0.65V Operating Input Voltage: 0.35V to 5.5V Adjustable Output Voltage Range: 2.0V to 5.5V Maximum Input Voltage < VOUT < 5.5V Automatic PFM/PWM Operation PWM Operation at 500 kHz Low Device Quiescent Current: 19 µA – typical PFM Mode Shutdown Current (All States): < 1 µA Internal Synchronous Rectifier Internal Compensation Inrush Current Limiting and Internal Soft-Start True Load Disconnect Shutdown Low Noise, Anti-Ringing Control Over-temperature Protection Small Form Factor SOT23-6 Packaging

The MCP1624/3 are compact, high-efficiency, fixed frequency, synchronous step-up DC-DC converters. Both provide an easy-to-use power supply solution for applications powered by either one/two/three-cell alkaline, NiCd, NiMH, one-cell Li-Ion or Li-Polymer batteries. The MCP1624/3 can be paired with any PIC® microcontroller bringing flexible intelligence to any single cell or low voltage application.

Additional Features

    • Up to 96% Typical Efficiency
    • 425 mA Typical Peak Input Current Limit:
      • IOUT > 50 mA @ 1.2V VIN, 3.3V VOUT
      • IOUT > 175 mA @ 2.4V VIN, 3.3V VOUT
      • IOUT > 175 mA @ 3.3V VIN, 5.0V VOUT
    • Low Start-up Voltage: 0.65V
    • Operating Input Voltage: 0.35V to 5.5V
    • Adjustable Output Voltage Range: 2.0V to 5.5V
    • Maximum Input Voltage < VOUT < 5.5V
    • Automatic PFM/PWM Operation
    • PWM Operation at 500 kHz
    • Low Device Quiescent Current: 19 µA – typical PFM Mode
    • Shutdown Current (All States): < 1 µA
    • Internal Synchronous Rectifier
    • Internal Compensation
    • Inrush Current Limiting and Internal Soft-Start
    • True Load Disconnect Shutdown
    • Low Noise, Anti-Ringing Control
    • Over-temperature Protection
    • Small Form Factor SOT23-6 Packaging
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number en548193
Product Name 500kHz 425mA Isw Synchronous PFM/PWM Boost Regulator
Package Type SOT23; Other; ['DFN', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

High Current LED Flash Driver Charge Pump IC - AAT3172 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Output Voltage 4.9 volts
Input Voltage 2.7 to 5.5 volts
View Details
LM25066IA System Power Management and Protection IC with PMBus - LM25066IAPSQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Features Digital Temp Monitor,Intel PMBus Compliant,PMBus,Supports Telemetry Data Storage
Input Voltage 2.9 to 17 volts
View Details
Gates and Inverters - 74LVC04APW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Input Voltage 1.2 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details