Microchip Technology, Inc. PIC18F85K22 en547579

Description
Featuring nanoWatt XLP Technology, this 8-bit microcontroller is well suited for power-constrained and battery-powered applications. The Charge Time Measurement Unit (CTMU) simplifies the design of capacitive touch applications and can enable other applications requiring precise time and/or temperature measurement. Robust features such as wide operating voltage and temperature ranges and high endurance flash program and data EEPROM make this an excellent microcontroller for rugged automotive and industrial applications. Additional peripherals, such as a 12-bit A/D converter, 3 comparators H/W RTCC, 8 total CCP/ECCP channels, 8 total timers and 69 general purpose I/O, give this cost-effective microcontroller seemingly limitless possibilities in a variety of applications where high performance with low cost is required. Additional Features Low Power Features nanoWatt XLP technology for low sleep, RTCC, LCD and WDT currents Low-Power BOR Ultra Low-Power Wake-Up Fast Wake-Up Low Input Leakage Currents CPU Up to 16 MIPS Performance Operating Speed up to 64 MHz Operating Voltage Range: 1.8 to 5.5V 8 X 8 Single-Cycle Hardware Multiplier Three Internal Oscillators: 31 kHz, 500 kHz, 16 MHz Peripherals LCD Driver Up to 48 Segments and 192 Pixels Drives LCD Panel in Sleep Mode Programmable LCD Timing Module Charge Time Measurement Unit for mTouch Sensing A/D Converter 12-bit Resolution 24 Channels Eight CCP/ECCP Modules Eight 8/16-bit Timer/Counter Modules Three Analog Comparators Hardware Real-Time Clock and Calendar (RTCC) Two Master Synchronous Serial Port Modules
Datasheet
Description
Featuring nanoWatt XLP Technology, this 8-bit microcontroller is well suited for power-constrained and battery-powered applications. The Charge Time Measurement Unit (CTMU) simplifies the design of capacitive touch applications and can enable other applications requiring precise time and/or temperature measurement. Robust features such as wide operating voltage and temperature ranges and high endurance flash program and data EEPROM make this an excellent microcontroller for rugged automotive and industrial applications. Additional peripherals, such as a 12-bit A/D converter, 3 comparators H/W RTCC, 8 total CCP/ECCP channels, 8 total timers and 69 general purpose I/O, give this cost-effective microcontroller seemingly limitless possibilities in a variety of applications where high performance with low cost is required. Additional Features Low Power Features nanoWatt XLP technology for low sleep, RTCC, LCD and WDT currents Low-Power BOR Ultra Low-Power Wake-Up Fast Wake-Up Low Input Leakage Currents CPU Up to 16 MIPS Performance Operating Speed up to 64 MHz Operating Voltage Range: 1.8 to 5.5V 8 X 8 Single-Cycle Hardware Multiplier Three Internal Oscillators: 31 kHz, 500 kHz, 16 MHz Peripherals LCD Driver Up to 48 Segments and 192 Pixels Drives LCD Panel in Sleep Mode Programmable LCD Timing Module Charge Time Measurement Unit for mTouch Sensing A/D Converter 12-bit Resolution 24 Channels Eight CCP/ECCP Modules Eight 8/16-bit Timer/Counter Modules Three Analog Comparators Hardware Real-Time Clock and Calendar (RTCC) Two Master Synchronous Serial Port Modules
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC18F85K22 - en547579 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC18F85K22
en547579
PIC18F85K22 en547579
Featuring nanoWatt XLP Technology, this 8-bit microcontroller is well suited for power-constrained and battery-powered applications. The Charge Time Measurement Unit (CTMU) simplifies the design of capacitive touch applications and can enable other applications requiring precise time and/or temperature measurement. Robust features such as wide operating voltage and temperature ranges and high endurance flash program and data EEPROM make this an excellent microcontroller for rugged automotive and industrial applications. Additional peripherals, such as a 12-bit A/D converter, 3 comparators H/W RTCC, 8 total CCP/ECCP channels, 8 total timers and 69 general purpose I/O, give this cost-effective microcontroller seemingly limitless possibilities in a variety of applications where high performance with low cost is required. Additional Features Low Power Features nanoWatt XLP technology for low sleep, RTCC, LCD and WDT currents Low-Power BOR Ultra Low-Power Wake-Up Fast Wake-Up Low Input Leakage Currents CPU Up to 16 MIPS Performance Operating Speed up to 64 MHz Operating Voltage Range: 1.8 to 5.5V 8 X 8 Single-Cycle Hardware Multiplier Three Internal Oscillators: 31 kHz, 500 kHz, 16 MHz Peripherals LCD Driver Up to 48 Segments and 192 Pixels Drives LCD Panel in Sleep Mode Programmable LCD Timing Module Charge Time Measurement Unit for mTouch Sensing A/D Converter 12-bit Resolution 24 Channels Eight CCP/ECCP Modules Eight 8/16-bit Timer/Counter Modules Three Analog Comparators Hardware Real-Time Clock and Calendar (RTCC) Two Master Synchronous Serial Port Modules

Featuring nanoWatt XLP Technology, this 8-bit microcontroller is well suited for power-constrained and battery-powered applications. The Charge Time Measurement Unit (CTMU) simplifies the design of capacitive touch applications and can enable other applications requiring precise time and/or temperature measurement. Robust features such as wide operating voltage and temperature ranges and high endurance flash program and data EEPROM make this an excellent microcontroller for rugged automotive and industrial applications. Additional peripherals, such as a 12-bit A/D converter, 3 comparators H/W RTCC, 8 total CCP/ECCP channels, 8 total timers and 69 general purpose I/O, give this cost-effective microcontroller seemingly limitless possibilities in a variety of applications where high performance with low cost is required.

Additional Features

    Low Power Features
    • nanoWatt XLP technology for low sleep, RTCC, LCD and WDT currents
    • Low-Power BOR
    • Ultra Low-Power Wake-Up
    • Fast Wake-Up
    • Low Input Leakage Currents
    CPU
    • Up to 16 MIPS Performance
    • Operating Speed up to 64 MHz
    • Operating Voltage Range: 1.8 to 5.5V
    • 8 X 8 Single-Cycle Hardware Multiplier
    • Three Internal Oscillators: 31 kHz, 500 kHz, 16 MHz
    Peripherals
    • LCD Driver
    • Up to 48 Segments and 192 Pixels
    • Drives LCD Panel in Sleep Mode
    • Programmable LCD Timing Module
    • Charge Time Measurement Unit for mTouch Sensing
    • A/D Converter
    • 12-bit Resolution
    • 24 Channels
    • Eight CCP/ECCP Modules
    • Eight 8/16-bit Timer/Counter Modules
    • Three Analog Comparators
    • Hardware Real-Time Clock and Calendar (RTCC)
    • Two Master Synchronous Serial Port Modules
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en547579
Product Name PIC18F85K22
Bits Other; 12-bit
Number 24
RAM 2.05 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7GA8303-45H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Embedded - Microcontrollers - ADUC848BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details