Microchip Technology, Inc. 28V LDO en543230

Description
The MCP1804 is a family of CMOS low dropout (LDO) voltage regulators that can deliver up to 150 mA of current while consuming only 50 µA of quiescent current (typical, 1.8V = VOUT = 5.0V). The input operating range is specified from 2.0V to 28.0V. The MCP1804 is capable of delivering 100 mA with only 1300 mV (typical) of input to output voltage differential (VOUT = 3.3V). The output voltage tolerance of the MCP1804 at +25°C is a maximum of ±2%. Line regulation is ±0.15% typical at +25°C. The LDO input and output is stable with 0.1 µF of input and output capacitance. Ceramic, tantalum or aluminum electrolytic capacitors can all be used for input and output. Overcurrent limit with current foldback to 40 mA (typical) provides short-circuit protection. A shutdown (SHDN) function allows the output to be enabled or disabled. When disabled, the MCP1804 draws only 0.01 µA of current (typical). Additional Features Input Operating Voltage Range: 2.0V to 28.0V 150 mA Output Current 50 µA Typical Quiescent Current 0.01 µA Typical Shutdown Current Standard Output Voltage Options(1.8V, 2.5V, 3.0V, 3.3V, 5.0V, 10.0V, 12.0V) Output voltages from 1.8V to 18.0V in 0.1Vincrements are available upon request Output Voltage Accuracy: ±2% Stable with Ceramic output capacitors down to 0.1 µF Low Drop Out Voltage, 260 mV typical @ 20 mA, VR = 3.3V Current Limit Protection With Current Foldback High PSRR: 50 dB typical @ 1 kHz Output Voltage Accuracy: ±2% Package Options: SOT-23-5, SOT-89-3, SOT-89-5, and SOT-223-3
Datasheet
Description
The MCP1804 is a family of CMOS low dropout (LDO) voltage regulators that can deliver up to 150 mA of current while consuming only 50 µA of quiescent current (typical, 1.8V = VOUT = 5.0V). The input operating range is specified from 2.0V to 28.0V. The MCP1804 is capable of delivering 100 mA with only 1300 mV (typical) of input to output voltage differential (VOUT = 3.3V). The output voltage tolerance of the MCP1804 at +25°C is a maximum of ±2%. Line regulation is ±0.15% typical at +25°C. The LDO input and output is stable with 0.1 µF of input and output capacitance. Ceramic, tantalum or aluminum electrolytic capacitors can all be used for input and output. Overcurrent limit with current foldback to 40 mA (typical) provides short-circuit protection. A shutdown (SHDN) function allows the output to be enabled or disabled. When disabled, the MCP1804 draws only 0.01 µA of current (typical). Additional Features Input Operating Voltage Range: 2.0V to 28.0V 150 mA Output Current 50 µA Typical Quiescent Current 0.01 µA Typical Shutdown Current Standard Output Voltage Options(1.8V, 2.5V, 3.0V, 3.3V, 5.0V, 10.0V, 12.0V) Output voltages from 1.8V to 18.0V in 0.1Vincrements are available upon request Output Voltage Accuracy: ±2% Stable with Ceramic output capacitors down to 0.1 µF Low Drop Out Voltage, 260 mV typical @ 20 mA, VR = 3.3V Current Limit Protection With Current Foldback High PSRR: 50 dB typical @ 1 kHz Output Voltage Accuracy: ±2% Package Options: SOT-23-5, SOT-89-3, SOT-89-5, and SOT-223-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
28V LDO - en543230 - Microchip Technology, Inc.
Chandler, AZ, United States
28V LDO
en543230
28V LDO en543230
The MCP1804 is a family of CMOS low dropout (LDO) voltage regulators that can deliver up to 150 mA of current while consuming only 50 µA of quiescent current (typical, 1.8V = VOUT = 5.0V). The input operating range is specified from 2.0V to 28.0V. The MCP1804 is capable of delivering 100 mA with only 1300 mV (typical) of input to output voltage differential (VOUT = 3.3V). The output voltage tolerance of the MCP1804 at +25°C is a maximum of ±2%. Line regulation is ±0.15% typical at +25°C. The LDO input and output is stable with 0.1 µF of input and output capacitance. Ceramic, tantalum or aluminum electrolytic capacitors can all be used for input and output. Overcurrent limit with current foldback to 40 mA (typical) provides short-circuit protection. A shutdown (SHDN) function allows the output to be enabled or disabled. When disabled, the MCP1804 draws only 0.01 µA of current (typical). Additional Features Input Operating Voltage Range: 2.0V to 28.0V 150 mA Output Current 50 µA Typical Quiescent Current 0.01 µA Typical Shutdown Current Standard Output Voltage Options(1.8V, 2.5V, 3.0V, 3.3V, 5.0V, 10.0V, 12.0V) Output voltages from 1.8V to 18.0V in 0.1Vincrements are available upon request Output Voltage Accuracy: ±2% Stable with Ceramic output capacitors down to 0.1 µF Low Drop Out Voltage, 260 mV typical @ 20 mA, VR = 3.3V Current Limit Protection With Current Foldback High PSRR: 50 dB typical @ 1 kHz Output Voltage Accuracy: ±2% Package Options: SOT-23-5, SOT-89-3, SOT-89-5, and SOT-223-3

The MCP1804 is a family of CMOS low dropout (LDO) voltage regulators that can deliver up to 150 mA of current while consuming only 50 µA of quiescent current (typical, 1.8V = VOUT = 5.0V). The input operating range is specified from 2.0V to 28.0V.

The MCP1804 is capable of delivering 100 mA with only 1300 mV (typical) of input to output voltage differential (VOUT = 3.3V). The output voltage tolerance of the MCP1804 at +25°C is a maximum of ±2%. Line regulation is ±0.15% typical at +25°C.

The LDO input and output is stable with 0.1 µF of input and output capacitance. Ceramic, tantalum or aluminum electrolytic capacitors can all be used for input and output. Overcurrent limit with current foldback to 40 mA (typical) provides short-circuit protection. A shutdown (SHDN) function allows the output to be enabled or disabled. When disabled, the MCP1804 draws only 0.01 µA of current (typical).

Additional Features

    • Input Operating Voltage Range: 2.0V to 28.0V
    • 150 mA Output Current
    • 50 µA Typical Quiescent Current
    • 0.01 µA Typical Shutdown Current
    • Standard Output Voltage Options(1.8V, 2.5V, 3.0V, 3.3V, 5.0V, 10.0V, 12.0V)
    • Output voltages from 1.8V to 18.0V in 0.1Vincrements are available upon request
    • Output Voltage Accuracy: ±2%
    • Stable with Ceramic output capacitors down to 0.1 µF
    • Low Drop Out Voltage, 260 mV typical @ 20 mA, VR = 3.3V
    • Current Limit Protection With Current Foldback
    • High PSRR: 50 dB typical @ 1 kHz
    • Output Voltage Accuracy: ±2%
    • Package Options: SOT-23-5, SOT-89-3, SOT-89-5, and SOT-223-3
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number en543230
Product Name 28V LDO
Package Type SOT23; SOT89; Other; ['SOT-89', 'SOT-223', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3166 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details
CSD87353Q5D 30V Synchronous Buck NexFET? Power Block - CSD87353Q5D - Texas Instruments
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE4284DV - TLE4284DV - Infineon Technologies AG
Specs
Package Type Other; PG-TO252-3
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details