Microchip Technology, Inc. Memory Module Temperature Sensor w/ EEPROM en541083

Description
Microchip Technology Inc.’s MCP98243 digital temperature sensor converts temperature from -40°C and +125°C to a digital word. This sensor meets JEDEC Specification JC42.4 Mobile Platform Memory Module Thermal Sensor Component. It provides an accuracy of ±0.5°C/±1°C (typical/maximum) from +75°C to +95°C. In addition, this device has an internal 256 Byte EEPROM which can be used to store memory module and vendor information. Additional Features Meets JEDEC Specification JC42.4 Temperature Sensor + 2 Kbit Serial EEPROM EEPROM for Serial Presence Detect (SPD) Optimized for Voltage Range: 3.0V to 3.6V Shutdown/Standby Current: 3 µA (max.) 2-wire I2C™/SMBus Interface meets 25ms to 35ms SMbus timeout Available Packages: DFN-8, TDFN-8, UDFN-8, TSSOP-8 AEC-Q100 Qualified Grade 1 Serial EEPROM Features Operating Current: Write 1.1 mA (typical) for 3.5 ms (typical) Read 100 µA (typical) Permanent and Reversible Software Write Protect Software Write Protection for the lower 1 Kbit Organized as 1 block of 256 x 8-bit (2 Kbit) Temperature Sensor Features Class B — Temperature-to-Digit al Converter Sensor Accuracy: ±0.5°C/±1°C (typ./max.) +75°C to +95°C ±1°C/±2°C (typ./max.) +40°C to +125°C ±2°C/±3°C (typ./max.) -20°C to +125°C Operating Current: 200 µA (typical)
Datasheet
Description
Microchip Technology Inc.’s MCP98243 digital temperature sensor converts temperature from -40°C and +125°C to a digital word. This sensor meets JEDEC Specification JC42.4 Mobile Platform Memory Module Thermal Sensor Component. It provides an accuracy of ±0.5°C/±1°C (typical/maximum) from +75°C to +95°C. In addition, this device has an internal 256 Byte EEPROM which can be used to store memory module and vendor information. Additional Features Meets JEDEC Specification JC42.4 Temperature Sensor + 2 Kbit Serial EEPROM EEPROM for Serial Presence Detect (SPD) Optimized for Voltage Range: 3.0V to 3.6V Shutdown/Standby Current: 3 µA (max.) 2-wire I2C™/SMBus Interface meets 25ms to 35ms SMbus timeout Available Packages: DFN-8, TDFN-8, UDFN-8, TSSOP-8 AEC-Q100 Qualified Grade 1 Serial EEPROM Features Operating Current: Write 1.1 mA (typical) for 3.5 ms (typical) Read 100 µA (typical) Permanent and Reversible Software Write Protect Software Write Protection for the lower 1 Kbit Organized as 1 block of 256 x 8-bit (2 Kbit) Temperature Sensor Features Class B — Temperature-to-Digit al Converter Sensor Accuracy: ±0.5°C/±1°C (typ./max.) +75°C to +95°C ±1°C/±2°C (typ./max.) +40°C to +125°C ±2°C/±3°C (typ./max.) -20°C to +125°C Operating Current: 200 µA (typical)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Module Temperature Sensor w/ EEPROM - en541083 - Microchip Technology, Inc.
Chandler, AZ, United States
Memory Module Temperature Sensor w/ EEPROM
en541083
Memory Module Temperature Sensor w/ EEPROM en541083
Microchip Technology Inc.’s MCP98243 digital temperature sensor converts temperature from -40°C and +125°C to a digital word. This sensor meets JEDEC Specification JC42.4 Mobile Platform Memory Module Thermal Sensor Component. It provides an accuracy of ±0.5°C/±1°C (typical/maximum) from +75°C to +95°C. In addition, this device has an internal 256 Byte EEPROM which can be used to store memory module and vendor information. Additional Features Meets JEDEC Specification JC42.4 Temperature Sensor + 2 Kbit Serial EEPROM EEPROM for Serial Presence Detect (SPD) Optimized for Voltage Range: 3.0V to 3.6V Shutdown/Standby Current: 3 µA (max.) 2-wire I2C™/SMBus Interface meets 25ms to 35ms SMbus timeout Available Packages: DFN-8, TDFN-8, UDFN-8, TSSOP-8 AEC-Q100 Qualified Grade 1 Serial EEPROM Features Operating Current: Write 1.1 mA (typical) for 3.5 ms (typical) Read 100 µA (typical) Permanent and Reversible Software Write Protect Software Write Protection for the lower 1 Kbit Organized as 1 block of 256 x 8-bit (2 Kbit) Temperature Sensor Features Class B — Temperature-to-Digit al Converter Sensor Accuracy: ±0.5°C/±1°C (typ./max.) +75°C to +95°C ±1°C/±2°C (typ./max.) +40°C to +125°C ±2°C/±3°C (typ./max.) -20°C to +125°C Operating Current: 200 µA (typical)

Microchip Technology Inc.’s MCP98243 digital temperature sensor converts temperature from -40°C and +125°C to a digital word. This sensor meets JEDEC Specification JC42.4 Mobile Platform Memory Module Thermal Sensor Component. It provides an accuracy of ±0.5°C/±1°C (typical/maximum) from +75°C to +95°C. In addition, this device has an internal 256 Byte EEPROM which can be used to store memory module and vendor information.

Additional Features

    • Meets JEDEC Specification JC42.4
    • Temperature Sensor + 2 Kbit Serial EEPROM
    • EEPROM for Serial Presence Detect (SPD)
    • Optimized for Voltage Range: 3.0V to 3.6V
    • Shutdown/Standby Current: 3 µA (max.)
    • 2-wire I2C™/SMBus Interface
      • meets 25ms to 35ms SMbus timeout
    • Available Packages:
      • DFN-8, TDFN-8, UDFN-8, TSSOP-8
    • AEC-Q100 Qualified Grade 1
    • Serial EEPROM Features
      • Operating Current:
        • Write 1.1 mA (typical) for 3.5 ms (typical)
        • Read 100 µA (typical)
      • Permanent and Reversible Software Write Protect
      • Software Write Protection for the lower 1 Kbit
      • Organized as 1 block of 256 x 8-bit (2 Kbit)
      • Temperature Sensor Features
        • Class B — Temperature-to-Digital Converter
        • Sensor Accuracy:
          • ±0.5°C/±1°C (typ./max.) +75°C to +95°C
          • ±1°C/±2°C (typ./max.) +40°C to +125°C
          • ±2°C/±3°C (typ./max.) -20°C to +125°C
      • Operating Current: 200 µA (typical)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number en541083
Product Name Memory Module Temperature Sensor w/ EEPROM
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details