Microchip Technology, Inc. 1.5-1.95V 256Kb SPI Serial SRAM en539040

Description
The Microchip Technology Inc. 23X256 are 256 Kbit Serial SRAM devices. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is controlled through a Chip Select (CS) input. Communication to the device can be paused via the hold pin (HOLD). While the device is paused, transitions on its inputs will be ignored, with the exception of Chip Select, allowing the host to service higher priority interrupts. The 23X256 is available in standard packages including 8-lead PDIP and SOIC, and advanced packaging including 8-lead TSSOP. Additional Features Max. Clock 20 MHz Low-Power CMOS Technology:- Read Current: 3 mA at 1 MHz- Standby Current: 4 µA Max. at 3.6V 32,768 x 8-bit Organization 32-Byte Page HOLD pin Flexible Operating modes:- Byte read and write- Page mode (32 Byte Page)- Sequential mode Sequential Read/Write
Datasheet
Description
The Microchip Technology Inc. 23X256 are 256 Kbit Serial SRAM devices. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is controlled through a Chip Select (CS) input. Communication to the device can be paused via the hold pin (HOLD). While the device is paused, transitions on its inputs will be ignored, with the exception of Chip Select, allowing the host to service higher priority interrupts. The 23X256 is available in standard packages including 8-lead PDIP and SOIC, and advanced packaging including 8-lead TSSOP. Additional Features Max. Clock 20 MHz Low-Power CMOS Technology:- Read Current: 3 mA at 1 MHz- Standby Current: 4 µA Max. at 3.6V 32,768 x 8-bit Organization 32-Byte Page HOLD pin Flexible Operating modes:- Byte read and write- Page mode (32 Byte Page)- Sequential mode Sequential Read/Write
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5-1.95V 256Kb SPI Serial SRAM - en539040 - Microchip Technology, Inc.
Chandler, AZ, United States
1.5-1.95V 256Kb SPI Serial SRAM
en539040
1.5-1.95V 256Kb SPI Serial SRAM en539040
The Microchip Technology Inc. 23X256 are 256 Kbit Serial SRAM devices. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is controlled through a Chip Select (CS) input. Communication to the device can be paused via the hold pin (HOLD). While the device is paused, transitions on its inputs will be ignored, with the exception of Chip Select, allowing the host to service higher priority interrupts. The 23X256 is available in standard packages including 8-lead PDIP and SOIC, and advanced packaging including 8-lead TSSOP. Additional Features Max. Clock 20 MHz Low-Power CMOS Technology:- Read Current: 3 mA at 1 MHz- Standby Current: 4 µA Max. at 3.6V 32,768 x 8-bit Organization 32-Byte Page HOLD pin Flexible Operating modes:- Byte read and write- Page mode (32 Byte Page)- Sequential mode Sequential Read/Write

The Microchip Technology Inc. 23X256 are 256 Kbit Serial SRAM devices. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is controlled through a Chip Select (CS) input. Communication to the device can be paused via the hold pin (HOLD). While the device is paused, transitions on its inputs will be ignored, with the exception of Chip Select, allowing the host to service higher priority interrupts. The 23X256 is available in standard packages including 8-lead PDIP and SOIC, and advanced packaging including 8-lead TSSOP.

Additional Features

  • Max. Clock 20 MHz
  • Low-Power CMOS Technology:- Read Current: 3 mA at 1 MHz- Standby Current: 4 µA Max. at 3.6V
  • 32,768 x 8-bit Organization
  • 32-Byte Page
  • HOLD pin
  • Flexible Operating modes:- Byte read and write- Page mode (32 Byte Page)- Sequential mode
  • Sequential Read/Write
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number en539040
Product Name 1.5-1.95V 256Kb SPI Serial SRAM
Memory Category SRAM Chip
Data Rate 16 MHz
Data Retention 200 years
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14B104N-BA20XCT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 4000 kbits
View Details
3 suppliers
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - 71124S20YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details