Microchip Technology, Inc. 2.7-3.6V 256Kb SPI Serial SRAM en539039

Description
The Microchip Technology Inc. 23X256 are 256 Kbit Serial SRAM devices. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is controlled through a Chip Select (CS) input. Communication to the device can be paused via the hold pin (HOLD). While the device is paused, transitions on its inputs will be ignored, with the exception of Chip Select, allowing the host to service higher priority interrupts. The 23X256 is available in standard packages including 8-lead PDIP and SOIC, and advanced packaging including 8-lead TSSOP. Additional Features Max. Clock 20 MHz Low-Power CMOS Technology: - Read Current: 3 mA at 1 MHz - Standby Current: 4 µA Max. at 3.6V 32,768 x 8-bit Organization 32-Byte Page HOLD pin Flexible Operating modes: - Byte read and write - Page mode (32 Byte Page) - Sequential mode Sequential Read/Write
Datasheet
Description
The Microchip Technology Inc. 23X256 are 256 Kbit Serial SRAM devices. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is controlled through a Chip Select (CS) input. Communication to the device can be paused via the hold pin (HOLD). While the device is paused, transitions on its inputs will be ignored, with the exception of Chip Select, allowing the host to service higher priority interrupts. The 23X256 is available in standard packages including 8-lead PDIP and SOIC, and advanced packaging including 8-lead TSSOP. Additional Features Max. Clock 20 MHz Low-Power CMOS Technology: - Read Current: 3 mA at 1 MHz - Standby Current: 4 µA Max. at 3.6V 32,768 x 8-bit Organization 32-Byte Page HOLD pin Flexible Operating modes: - Byte read and write - Page mode (32 Byte Page) - Sequential mode Sequential Read/Write
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.7-3.6V 256Kb SPI Serial SRAM - en539039 - Microchip Technology, Inc.
Chandler, AZ, United States
2.7-3.6V 256Kb SPI Serial SRAM
en539039
2.7-3.6V 256Kb SPI Serial SRAM en539039
The Microchip Technology Inc. 23X256 are 256 Kbit Serial SRAM devices. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is controlled through a Chip Select (CS) input. Communication to the device can be paused via the hold pin (HOLD). While the device is paused, transitions on its inputs will be ignored, with the exception of Chip Select, allowing the host to service higher priority interrupts. The 23X256 is available in standard packages including 8-lead PDIP and SOIC, and advanced packaging including 8-lead TSSOP. Additional Features Max. Clock 20 MHz Low-Power CMOS Technology: - Read Current: 3 mA at 1 MHz - Standby Current: 4 µA Max. at 3.6V 32,768 x 8-bit Organization 32-Byte Page HOLD pin Flexible Operating modes: - Byte read and write - Page mode (32 Byte Page) - Sequential mode Sequential Read/Write

The Microchip Technology Inc. 23X256 are 256 Kbit Serial SRAM devices. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is controlled through a Chip Select (CS) input. Communication to the device can be paused via the hold pin (HOLD). While the device is paused, transitions on its inputs will be ignored, with the exception of Chip Select, allowing the host to service higher priority interrupts. The 23X256 is available in standard packages including 8-lead PDIP and SOIC, and advanced packaging including 8-lead TSSOP.

Additional Features

  • Max. Clock 20 MHz
  • Low-Power CMOS Technology: - Read Current: 3 mA at 1 MHz - Standby Current: 4 µA Max. at 3.6V
  • 32,768 x 8-bit Organization
  • 32-Byte Page
  • HOLD pin
  • Flexible Operating modes: - Byte read and write - Page mode (32 Byte Page) - Sequential mode
  • Sequential Read/Write
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number en539039
Product Name 2.7-3.6V 256Kb SPI Serial SRAM
Memory Category SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71016S15YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details