Microchip Technology, Inc. High-Speed PWM Controller w/Peak Current Mode en539001

Description
The MCP1631, MCP1631V offer both current or voltage mode respectively as well as the high voltage versions MCP1631HV, MCP1631VHV for high-speed microcontroller based pulse width modulation ideal for programmable switch mode battery charging for multiple chemistries such as Li-Ion, NiMH, NiCd & Pb-Acid and other intelligent power system needs. Additional Features Current Mode for non-V and Voltage Mode for V version Integrated Over Voltage Comparator Integrated Low Side MOSFET Driver Integrated Batt. Cur. and Batt. Volt. Amplifiers Internal over temperature protection Undervoltage Lockout
Datasheet
Description
The MCP1631, MCP1631V offer both current or voltage mode respectively as well as the high voltage versions MCP1631HV, MCP1631VHV for high-speed microcontroller based pulse width modulation ideal for programmable switch mode battery charging for multiple chemistries such as Li-Ion, NiMH, NiCd & Pb-Acid and other intelligent power system needs. Additional Features Current Mode for non-V and Voltage Mode for V version Integrated Over Voltage Comparator Integrated Low Side MOSFET Driver Integrated Batt. Cur. and Batt. Volt. Amplifiers Internal over temperature protection Undervoltage Lockout
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed PWM Controller w/Peak Current Mode - en539001 - Microchip Technology, Inc.
Chandler, AZ, United States
High-Speed PWM Controller w/Peak Current Mode
en539001
High-Speed PWM Controller w/Peak Current Mode en539001
The MCP1631, MCP1631V offer both current or voltage mode respectively as well as the high voltage versions MCP1631HV, MCP1631VHV for high-speed microcontroller based pulse width modulation ideal for programmable switch mode battery charging for multiple chemistries such as Li-Ion, NiMH, NiCd & Pb-Acid and other intelligent power system needs. Additional Features Current Mode for non-V and Voltage Mode for V version Integrated Over Voltage Comparator Integrated Low Side MOSFET Driver Integrated Batt. Cur. and Batt. Volt. Amplifiers Internal over temperature protection Undervoltage Lockout

The MCP1631, MCP1631V offer both current or voltage mode respectively as well as the high voltage versions MCP1631HV, MCP1631VHV for high-speed microcontroller based pulse width modulation ideal for programmable switch mode battery charging for multiple chemistries such as Li-Ion, NiMH, NiCd & Pb-Acid and other intelligent power system needs.

Additional Features

    • Current Mode for non-V and Voltage Mode for V version
    • Integrated Over Voltage Comparator
    • Integrated Low Side MOSFET Driver
    • Integrated Batt. Cur. and Batt. Volt. Amplifiers
    • Internal over temperature protection
    • Undervoltage Lockout
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number en539001
Product Name High-Speed PWM Controller w/Peak Current Mode
Package Type SSOP; Other; ['SSOP', 'TSSOP']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications - AAT3134 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
Buck Boost Step-Down DC-DC Converter IC - 85-BQ25611DRTWT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Gates and Inverters - 74HC3GU04DP,125 - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Input Voltage 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details