Microchip Technology, Inc. High-Speed PWM Controller w/Voltage Mode en538630

Description
The MCP1631, MCP1631V offer both current or voltage mode respectively as well as the high voltage versions MCP1631HV, MCP1631VHV for high-speed microcontroller based pulse width modulation ideal for programmable switch mode battery charging for multiple chemistries such as Li-Ion, NiMH, NiCd & Pb-Acid and other intelligent power system needs. Additional Features Current Mode for non-V and Voltage Mode for V version Integrated Over Voltage Comparator Integrated Low Side MOSFET Driver Integrated Batt. Cur. and Batt. Volt. Amplifiers Internal over temperature protection Undervoltage Lockout
Datasheet
Description
The MCP1631, MCP1631V offer both current or voltage mode respectively as well as the high voltage versions MCP1631HV, MCP1631VHV for high-speed microcontroller based pulse width modulation ideal for programmable switch mode battery charging for multiple chemistries such as Li-Ion, NiMH, NiCd & Pb-Acid and other intelligent power system needs. Additional Features Current Mode for non-V and Voltage Mode for V version Integrated Over Voltage Comparator Integrated Low Side MOSFET Driver Integrated Batt. Cur. and Batt. Volt. Amplifiers Internal over temperature protection Undervoltage Lockout
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed PWM Controller w/Voltage Mode - en538630 - Microchip Technology, Inc.
Chandler, AZ, United States
High-Speed PWM Controller w/Voltage Mode
en538630
High-Speed PWM Controller w/Voltage Mode en538630
The MCP1631, MCP1631V offer both current or voltage mode respectively as well as the high voltage versions MCP1631HV, MCP1631VHV for high-speed microcontroller based pulse width modulation ideal for programmable switch mode battery charging for multiple chemistries such as Li-Ion, NiMH, NiCd & Pb-Acid and other intelligent power system needs. Additional Features Current Mode for non-V and Voltage Mode for V version Integrated Over Voltage Comparator Integrated Low Side MOSFET Driver Integrated Batt. Cur. and Batt. Volt. Amplifiers Internal over temperature protection Undervoltage Lockout

The MCP1631, MCP1631V offer both current or voltage mode respectively as well as the high voltage versions MCP1631HV, MCP1631VHV for high-speed microcontroller based pulse width modulation ideal for programmable switch mode battery charging for multiple chemistries such as Li-Ion, NiMH, NiCd & Pb-Acid and other intelligent power system needs.

Additional Features

    • Current Mode for non-V and Voltage Mode for V version
    • Integrated Over Voltage Comparator
    • Integrated Low Side MOSFET Driver
    • Integrated Batt. Cur. and Batt. Volt. Amplifiers
    • Internal over temperature protection
    • Undervoltage Lockout
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number en538630
Product Name High-Speed PWM Controller w/Voltage Mode
Package Type SSOP; Other; ['QFN', 'SSOP', 'TSSOP']
Unlock Full Specs
to access all available technical data

Similar Products

High Current, High Efficiency Charge Pump with Auto-Timer - AAT3171 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details
UC1846-SP Current-Mode PWM Controller - 5962-8680603VEA - Texas Instruments
Specs
Package Type Other; CDIP,CFP,LCCC
Features Error Amplifier,Soft Start,Synchronization Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA5511N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
IC PWR DRIVER N-CHAN 1:8 DSO-20 - 376-TLE7236G - Utmel Electronic Limited
Specs
Package Type SOIC; Other; 20-SOIC (0.295, 7.50mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details