Microchip Technology, Inc. 2Kb 1.8V SPI Serial EEPROM with Pre-Programmed EUI-48™ MAC ID en538613

Description
The Microchip Technology Inc. 25AA02E48 is a 2 Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM). The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is controlled through a Chip Select (CS) input. Communication to the device can be paused via the hold pin (HOLD). While the device is paused, transitions on its inputs will be ignored, with the exception of Chip Select, allowing the host to service higher priority interrupts. The 25AA02E48 is available in the standard 8-lead SOIC and 6-lead SOT-23 packages. Additional Features Pre-programmed Globally Unique, 48-bit NodeAddress Compatible with EUI-48™ and EUI-64™ 10 MHz max. Clock Frequency Low-Power CMOS Technology:- Max. Write Current: 5 mA at 5.5V- Read Current: 5 mA at 5.5V, 10 MHz- Standby Current: 1 µA at 2.5V 256 x 8-bit Organization Write Page mode (up to 16 bytes) Sequential Read Self-Timed Erase and Write Cycles (5 ms max.) Block Write Protection:- Protect none, 1/4, 1/2 or all of array Built-in Write Protection:- Power-on/off data protection circuitry- Write enable latch- Write-protect pin High Reliability:- Endurance: 1,000,000 Erase/Write cycles- Data retention: >200 years- ESD protection: >4000V Temperature Ranges Supported:- Industrial(I): -40C to +85C
Datasheet
Description
The Microchip Technology Inc. 25AA02E48 is a 2 Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM). The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is controlled through a Chip Select (CS) input. Communication to the device can be paused via the hold pin (HOLD). While the device is paused, transitions on its inputs will be ignored, with the exception of Chip Select, allowing the host to service higher priority interrupts. The 25AA02E48 is available in the standard 8-lead SOIC and 6-lead SOT-23 packages. Additional Features Pre-programmed Globally Unique, 48-bit NodeAddress Compatible with EUI-48™ and EUI-64™ 10 MHz max. Clock Frequency Low-Power CMOS Technology:- Max. Write Current: 5 mA at 5.5V- Read Current: 5 mA at 5.5V, 10 MHz- Standby Current: 1 µA at 2.5V 256 x 8-bit Organization Write Page mode (up to 16 bytes) Sequential Read Self-Timed Erase and Write Cycles (5 ms max.) Block Write Protection:- Protect none, 1/4, 1/2 or all of array Built-in Write Protection:- Power-on/off data protection circuitry- Write enable latch- Write-protect pin High Reliability:- Endurance: 1,000,000 Erase/Write cycles- Data retention: >200 years- ESD protection: >4000V Temperature Ranges Supported:- Industrial(I): -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Kb 1.8V SPI Serial EEPROM with Pre-Programmed EUI-48™ MAC ID - en538613 - Microchip Technology, Inc.
Chandler, AZ, United States
2Kb 1.8V SPI Serial EEPROM with Pre-Programmed EUI-48™ MAC ID
en538613
2Kb 1.8V SPI Serial EEPROM with Pre-Programmed EUI-48™ MAC ID en538613
The Microchip Technology Inc. 25AA02E48 is a 2 Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM). The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is controlled through a Chip Select (CS) input. Communication to the device can be paused via the hold pin (HOLD). While the device is paused, transitions on its inputs will be ignored, with the exception of Chip Select, allowing the host to service higher priority interrupts. The 25AA02E48 is available in the standard 8-lead SOIC and 6-lead SOT-23 packages. Additional Features Pre-programmed Globally Unique, 48-bit NodeAddress Compatible with EUI-48™ and EUI-64™ 10 MHz max. Clock Frequency Low-Power CMOS Technology:- Max. Write Current: 5 mA at 5.5V- Read Current: 5 mA at 5.5V, 10 MHz- Standby Current: 1 µA at 2.5V 256 x 8-bit Organization Write Page mode (up to 16 bytes) Sequential Read Self-Timed Erase and Write Cycles (5 ms max.) Block Write Protection:- Protect none, 1/4, 1/2 or all of array Built-in Write Protection:- Power-on/off data protection circuitry- Write enable latch- Write-protect pin High Reliability:- Endurance: 1,000,000 Erase/Write cycles- Data retention: >200 years- ESD protection: >4000V Temperature Ranges Supported:- Industrial(I): -40C to +85C

The Microchip Technology Inc. 25AA02E48 is a 2 Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM). The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is controlled through a Chip Select (CS) input. Communication to the device can be paused via the hold pin (HOLD). While the device is paused, transitions on its inputs will be ignored, with the exception of Chip Select, allowing the host to service higher priority interrupts. The 25AA02E48 is available in the standard 8-lead SOIC and 6-lead SOT-23 packages.

Additional Features

  • Pre-programmed Globally Unique, 48-bit NodeAddress
  • Compatible with EUI-48™ and EUI-64™
  • 10 MHz max. Clock Frequency
  • Low-Power CMOS Technology:- Max. Write Current: 5 mA at 5.5V- Read Current: 5 mA at 5.5V, 10 MHz- Standby Current: 1 µA at 2.5V
  • 256 x 8-bit Organization
  • Write Page mode (up to 16 bytes)
  • Sequential Read
  • Self-Timed Erase and Write Cycles (5 ms max.)
  • Block Write Protection:- Protect none, 1/4, 1/2 or all of array
  • Built-in Write Protection:- Power-on/off data protection circuitry- Write enable latch- Write-protect pin
  • High Reliability:- Endurance: 1,000,000 Erase/Write cycles- Data retention: >200 years- ESD protection: >4000V
  • Temperature Ranges Supported:- Industrial(I): -40C to +85C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number en538613
Product Name 2Kb 1.8V SPI Serial EEPROM with Pre-Programmed EUI-48™ MAC ID
Memory Category EEPROM
Data Rate 10 MHz
Data Retention 200 years
Endurance 1000000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details