Microchip Technology, Inc. 1Kb I2C compatible 2-wire Serial EEPROM with Half-Array Write Protection en537475

Description
The Microchip Technology Inc. 24LC01BH is a 1Kb Serial EEPROM with half array write protection. The device is organized as one block of 128 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 2.5V with standby and active currents of only 1 µA and 1 mA, respectively. The 24LC01BH also has a page write capability for up to 8 bytes of data. The 24LC01BH is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 TDFN and MSOP packages, and is also available in the 5-lead SOT-23 and SC-70 packages. Additional Features Single Supply with Operation down to 2.5V Low-Power CMOS Technology: 2-Wire Serial Interface, I2C™ Compatible Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kHz and 400 kHz Compatibility Page Write Time 3 ms, typical Hardware Write-Protect for Half-Array (40h-7Fh) More than 1 Million Erase/Write Cycles Data Retention >200 Years
Datasheet
Description
The Microchip Technology Inc. 24LC01BH is a 1Kb Serial EEPROM with half array write protection. The device is organized as one block of 128 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 2.5V with standby and active currents of only 1 µA and 1 mA, respectively. The 24LC01BH also has a page write capability for up to 8 bytes of data. The 24LC01BH is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 TDFN and MSOP packages, and is also available in the 5-lead SOT-23 and SC-70 packages. Additional Features Single Supply with Operation down to 2.5V Low-Power CMOS Technology: 2-Wire Serial Interface, I2C™ Compatible Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kHz and 400 kHz Compatibility Page Write Time 3 ms, typical Hardware Write-Protect for Half-Array (40h-7Fh) More than 1 Million Erase/Write Cycles Data Retention >200 Years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1Kb I2C compatible 2-wire Serial EEPROM with Half-Array Write Protection - en537475 - Microchip Technology, Inc.
Chandler, AZ, United States
1Kb I2C compatible 2-wire Serial EEPROM with Half-Array Write Protection
en537475
1Kb I2C compatible 2-wire Serial EEPROM with Half-Array Write Protection en537475
The Microchip Technology Inc. 24LC01BH is a 1Kb Serial EEPROM with half array write protection. The device is organized as one block of 128 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 2.5V with standby and active currents of only 1 µA and 1 mA, respectively. The 24LC01BH also has a page write capability for up to 8 bytes of data. The 24LC01BH is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 TDFN and MSOP packages, and is also available in the 5-lead SOT-23 and SC-70 packages. Additional Features Single Supply with Operation down to 2.5V Low-Power CMOS Technology: 2-Wire Serial Interface, I2C™ Compatible Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kHz and 400 kHz Compatibility Page Write Time 3 ms, typical Hardware Write-Protect for Half-Array (40h-7Fh) More than 1 Million Erase/Write Cycles Data Retention >200 Years

The Microchip Technology Inc. 24LC01BH is a 1Kb Serial EEPROM with half array write protection. The device is organized as one block of 128 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 2.5V with standby and active currents of only 1 µA and 1 mA, respectively. The 24LC01BH also has a page write capability for up to 8 bytes of data. The 24LC01BH is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 TDFN and MSOP packages, and is also available in the 5-lead SOT-23 and SC-70 packages.

Additional Features

    • Single Supply with Operation down to 2.5V
    • Low-Power CMOS Technology:
    • 2-Wire Serial Interface, I2C™ Compatible
    • Schmitt Trigger Inputs for Noise Suppression
    • Output Slope Control to Eliminate Ground Bounce
    • 100 kHz and 400 kHz Compatibility
    • Page Write Time 3 ms, typical
    • Hardware Write-Protect for Half-Array (40h-7Fh)
    • More than 1 Million Erase/Write Cycles
    • Data Retention >200 Years
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number en537475
Product Name 1Kb I2C compatible 2-wire Serial EEPROM with Half-Array Write Protection
Memory Category EEPROM
Data Rate 0 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 2102-1N - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers
SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details