Microchip Technology, Inc. 1.8V UNI/O® Serial EEPROM with 1Kb of memory en535099

Description
Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip’s UNI/O® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and three to six pins for Microwire or SPI buses. This proprietary bus offers advanced features like a status register and write protection on demand, along with all I/O, memory array and command functions through a single pin. Additional Features Single I/O Interface 1 Kbit Memory Density 1.8-5.5V Operating Voltage 10-100 kHz Operating Frequency 1 Million Erase/Write Cycles Software Write Protect: ¼, ½, or Full Array Status Register Set/Erase entire memory with a single command ESD Protection > 4kV Noise Filtration Circuitry
Datasheet
Description
Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip’s UNI/O® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and three to six pins for Microwire or SPI buses. This proprietary bus offers advanced features like a status register and write protection on demand, along with all I/O, memory array and command functions through a single pin. Additional Features Single I/O Interface 1 Kbit Memory Density 1.8-5.5V Operating Voltage 10-100 kHz Operating Frequency 1 Million Erase/Write Cycles Software Write Protect: ¼, ½, or Full Array Status Register Set/Erase entire memory with a single command ESD Protection > 4kV Noise Filtration Circuitry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8V UNI/O® Serial EEPROM with 1Kb of memory - en535099 - Microchip Technology, Inc.
Chandler, AZ, United States
1.8V UNI/O® Serial EEPROM with 1Kb of memory
en535099
1.8V UNI/O® Serial EEPROM with 1Kb of memory en535099
Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip’s UNI/O® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and three to six pins for Microwire or SPI buses. This proprietary bus offers advanced features like a status register and write protection on demand, along with all I/O, memory array and command functions through a single pin. Additional Features Single I/O Interface 1 Kbit Memory Density 1.8-5.5V Operating Voltage 10-100 kHz Operating Frequency 1 Million Erase/Write Cycles Software Write Protect: ¼, ½, or Full Array Status Register Set/Erase entire memory with a single command ESD Protection > 4kV Noise Filtration Circuitry

Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip’s UNI/O® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and three to six pins for Microwire or SPI buses. This proprietary bus offers advanced features like a status register and write protection on demand, along with all I/O, memory array and command functions through a single pin.

Additional Features

    • Single I/O Interface
    • 1 Kbit Memory Density
    • 1.8-5.5V Operating Voltage
    • 10-100 kHz Operating Frequency
    • 1 Million Erase/Write Cycles
    • Software Write Protect: ¼, ½, or Full Array
    • Status Register
    • Set/Erase entire memory with a single command
    • ESD Protection > 4kV
    • Noise Filtration Circuitry
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number en535099
Product Name 1.8V UNI/O® Serial EEPROM with 1Kb of memory
Memory Category EEPROM
Data Rate 0 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details
SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Memory IC and Storage Component - 736-DP8422AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Address Bus Width 22 bits
View Details
4 suppliers
Memory - 28055481 B - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers