Microchip Technology, Inc. PIC16F727 en533510

Description
This versatile 40-pin device is also a member of Microchip's Extreme Low Power family of MCUs featuring nanoWatt XLP(TM) Technology. Additional Features Mid-Range core with 35 Instruction, 8 Stack Levels Flash Program Memory Internal 16MHz oscillator I²C, SPI, AUSART 2 X CCP (Caputure/Compare/PW M) 14 Channel 8b ADC 25mA Source/Sink current I/O One 8-bit Timer (TMR0) Two 16-bit Timer (TMR1/TMR2) Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Brown-Out Reset (BOR) In Circuit Serial Programming™ (ICSP™) Built-in mTouch™ capacative sensing module Wide Operation Voltage Variant ‘F’ (1.8V – 5.5V) eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)
Datasheet
Description
This versatile 40-pin device is also a member of Microchip's Extreme Low Power family of MCUs featuring nanoWatt XLP(TM) Technology. Additional Features Mid-Range core with 35 Instruction, 8 Stack Levels Flash Program Memory Internal 16MHz oscillator I²C, SPI, AUSART 2 X CCP (Caputure/Compare/PW M) 14 Channel 8b ADC 25mA Source/Sink current I/O One 8-bit Timer (TMR0) Two 16-bit Timer (TMR1/TMR2) Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Brown-Out Reset (BOR) In Circuit Serial Programming™ (ICSP™) Built-in mTouch™ capacative sensing module Wide Operation Voltage Variant ‘F’ (1.8V – 5.5V) eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC16F727 - en533510 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC16F727
en533510
PIC16F727 en533510
This versatile 40-pin device is also a member of Microchip's Extreme Low Power family of MCUs featuring nanoWatt XLP(TM) Technology. Additional Features Mid-Range core with 35 Instruction, 8 Stack Levels Flash Program Memory Internal 16MHz oscillator I²C, SPI, AUSART 2 X CCP (Caputure/Compare/PW M) 14 Channel 8b ADC 25mA Source/Sink current I/O One 8-bit Timer (TMR0) Two 16-bit Timer (TMR1/TMR2) Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Brown-Out Reset (BOR) In Circuit Serial Programming™ (ICSP™) Built-in mTouch™ capacative sensing module Wide Operation Voltage Variant ‘F’ (1.8V – 5.5V) eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)

This versatile 40-pin device is also a member of Microchip's Extreme Low Power family of MCUs featuring nanoWatt XLP(TM) Technology.

Additional Features

    • Mid-Range core with 35 Instruction, 8 Stack Levels
    • Flash Program Memory
    • Internal 16MHz oscillator
    • I²C, SPI, AUSART
    • 2 X CCP (Caputure/Compare/PWM)
    • 14 Channel 8b ADC
    • 25mA Source/Sink current I/O
    • One 8-bit Timer (TMR0)
    • Two 16-bit Timer (TMR1/TMR2)
    • Watchdog Timer (WDT)
    • Enhanced Power-On/Off-Reset
    • Brown-Out Reset (BOR)
    • In Circuit Serial Programming™ (ICSP™)
    • Built-in mTouch™ capacative sensing module
    • Wide Operation Voltage Variant ‘F’ (1.8V – 5.5V)
    • eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en533510
Product Name PIC16F727
Bits 8 Bit
Number 14
RAM 0.3680 KB
ROM 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164CL8RMCAKXQMB1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC845BCP62-3 - 911046-ADUC845BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details