Microchip Technology, Inc. 12-Bit Single Output DAC w/EEPROM and I2C™ en532229

Description
MCP4725 is a single channel, 12-bit, voltage output Digital-to-Analog Converter with integrated EEPROM and an I2C Compatible Serial Interface. The MCP4725 DAC offers integrated non-volatile memory (EEPROM) which allows DAC register and configuration bit values to be saves at powered off. The VREF pin or the device VDD can be selected as the DAC’s reference voltage. Power-Down modes enable system current reduction when the DAC output voltage is not required. These devices are available in small 6-pin SOT-23 packages. Additional Features 12-Bit Resolution On-Board Non-Volatile Memory (EEPROM) ±0.2 LSB DNL (typ) External A0 Address Pin Normal or Power-Down Mode Fast Settling Time of 6µs (typ) External Voltage Reference (VDD) Rail-to-Rail Output Low Power Consumption Single-Supply Operation: 2.7V to 5.5V I2CTM Interface: Eight Available Addresses Standard (100 kbps), Fast (400 kbps) and High Speed (3.4 Mbps) Modes Small 6-lead SOT-23 Package Extended Temperature Range: -40°C to +125°C AEC-Q100 Grade 1 qualified
Datasheet
Description
MCP4725 is a single channel, 12-bit, voltage output Digital-to-Analog Converter with integrated EEPROM and an I2C Compatible Serial Interface. The MCP4725 DAC offers integrated non-volatile memory (EEPROM) which allows DAC register and configuration bit values to be saves at powered off. The VREF pin or the device VDD can be selected as the DAC’s reference voltage. Power-Down modes enable system current reduction when the DAC output voltage is not required. These devices are available in small 6-pin SOT-23 packages. Additional Features 12-Bit Resolution On-Board Non-Volatile Memory (EEPROM) ±0.2 LSB DNL (typ) External A0 Address Pin Normal or Power-Down Mode Fast Settling Time of 6µs (typ) External Voltage Reference (VDD) Rail-to-Rail Output Low Power Consumption Single-Supply Operation: 2.7V to 5.5V I2CTM Interface: Eight Available Addresses Standard (100 kbps), Fast (400 kbps) and High Speed (3.4 Mbps) Modes Small 6-lead SOT-23 Package Extended Temperature Range: -40°C to +125°C AEC-Q100 Grade 1 qualified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12-Bit Single Output DAC w/EEPROM and I2C™ - en532229 - Microchip Technology, Inc.
Chandler, AZ, United States
12-Bit Single Output DAC w/EEPROM and I2C™
en532229
12-Bit Single Output DAC w/EEPROM and I2C™ en532229
MCP4725 is a single channel, 12-bit, voltage output Digital-to-Analog Converter with integrated EEPROM and an I2C Compatible Serial Interface. The MCP4725 DAC offers integrated non-volatile memory (EEPROM) which allows DAC register and configuration bit values to be saves at powered off. The VREF pin or the device VDD can be selected as the DAC’s reference voltage. Power-Down modes enable system current reduction when the DAC output voltage is not required. These devices are available in small 6-pin SOT-23 packages. Additional Features 12-Bit Resolution On-Board Non-Volatile Memory (EEPROM) ±0.2 LSB DNL (typ) External A0 Address Pin Normal or Power-Down Mode Fast Settling Time of 6µs (typ) External Voltage Reference (VDD) Rail-to-Rail Output Low Power Consumption Single-Supply Operation: 2.7V to 5.5V I2CTM Interface: Eight Available Addresses Standard (100 kbps), Fast (400 kbps) and High Speed (3.4 Mbps) Modes Small 6-lead SOT-23 Package Extended Temperature Range: -40°C to +125°C AEC-Q100 Grade 1 qualified

MCP4725 is a single channel, 12-bit, voltage output Digital-to-Analog Converter with integrated EEPROM and an I2C Compatible Serial Interface.
The MCP4725 DAC offers integrated non-volatile memory (EEPROM) which allows DAC register and configuration bit values to be saves at powered off. The VREF pin or the device VDD can be selected as the DAC’s reference voltage. Power-Down modes enable system current reduction when the DAC output voltage is not required. These devices are available in small 6-pin SOT-23 packages.

Additional Features

    • 12-Bit Resolution
    • On-Board Non-Volatile Memory (EEPROM)
    • ±0.2 LSB DNL (typ)
    • External A0 Address Pin
    • Normal or Power-Down Mode
    • Fast Settling Time of 6µs (typ)
    • External Voltage Reference (VDD)
    • Rail-to-Rail Output
    • Low Power Consumption
    • Single-Supply Operation: 2.7V to 5.5V
    • I2CTM Interface:
      • Eight Available Addresses
      • Standard (100 kbps), Fast (400 kbps) and High Speed (3.4 Mbps) Modes
    • Small 6-lead SOT-23 Package
    • Extended Temperature Range: -40°C to +125°C
    • AEC-Q100 Grade 1 qualified
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number en532229
Product Name 12-Bit Single Output DAC w/EEPROM and I2C™
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers