Microchip Technology, Inc. High-Speed PWM Controller w/Peak Current Mode en531783

Description
The MCP1631, MCP1631V offer both current or voltage mode respectively as well as the high voltage versions MCP1631HV, MCP1631VHV for high-speed microcontroller based pulse width modulation ideal for programmable switch mode battery charging for multiple chemistries such as Li-Ion, NiMH, NiCd & Pb-Acid and other intelligent power system needs. Additional Features Current Mode for non-V and Voltage Mode for V version Integrated Over Voltage Comparator Integrated Low Side MOSFET Driver Integrated Batt. Cur. and Batt. Volt. Amplifiers Internal over temperature protection Undervoltage Lockout
Datasheet
Description
The MCP1631, MCP1631V offer both current or voltage mode respectively as well as the high voltage versions MCP1631HV, MCP1631VHV for high-speed microcontroller based pulse width modulation ideal for programmable switch mode battery charging for multiple chemistries such as Li-Ion, NiMH, NiCd & Pb-Acid and other intelligent power system needs. Additional Features Current Mode for non-V and Voltage Mode for V version Integrated Over Voltage Comparator Integrated Low Side MOSFET Driver Integrated Batt. Cur. and Batt. Volt. Amplifiers Internal over temperature protection Undervoltage Lockout
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed PWM Controller w/Peak Current Mode - en531783 - Microchip Technology, Inc.
Chandler, AZ, United States
High-Speed PWM Controller w/Peak Current Mode
en531783
High-Speed PWM Controller w/Peak Current Mode en531783
The MCP1631, MCP1631V offer both current or voltage mode respectively as well as the high voltage versions MCP1631HV, MCP1631VHV for high-speed microcontroller based pulse width modulation ideal for programmable switch mode battery charging for multiple chemistries such as Li-Ion, NiMH, NiCd & Pb-Acid and other intelligent power system needs. Additional Features Current Mode for non-V and Voltage Mode for V version Integrated Over Voltage Comparator Integrated Low Side MOSFET Driver Integrated Batt. Cur. and Batt. Volt. Amplifiers Internal over temperature protection Undervoltage Lockout

The MCP1631, MCP1631V offer both current or voltage mode respectively as well as the high voltage versions MCP1631HV, MCP1631VHV for high-speed microcontroller based pulse width modulation ideal for programmable switch mode battery charging for multiple chemistries such as Li-Ion, NiMH, NiCd & Pb-Acid and other intelligent power system needs.

Additional Features

    • Current Mode for non-V and Voltage Mode for V version
    • Integrated Over Voltage Comparator
    • Integrated Low Side MOSFET Driver
    • Integrated Batt. Cur. and Batt. Volt. Amplifiers
    • Internal over temperature protection
    • Undervoltage Lockout
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number en531783
Product Name High-Speed PWM Controller w/Peak Current Mode
Package Type SSOP; Other; ['QFN', 'SSOP', 'TSSOP']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3159 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-14
Input Voltage 2.7 to 5.5 volts
View Details
Buck 5V 1A 40V Step-Down DC-DC Converter IC - 739-LM2575SX-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263-6
Output Voltage 5 volts
Input Voltage 40 volts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA1A10N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Power - Power Supply ICs - OPTIREG™ SBC - Lite SBC - TLE9461ES - TLE9461ES - Infineon Technologies AG
Specs
Package Type Other; PG-TSDSO-24
Output Voltage 5 volts
View Details