Microchip Technology, Inc. 500mA Low Voltage LDO en531457

Description
The MCP1825/MCP1825S is a 500 mA Low Dropout (LDO) linear regulator that provides high current and low output voltages. The MCP1825 comes in a fixed or adjustable output voltage version, with an output voltage range of 0.8V to 5.0V. The 500 mA output current capability, combined with the low output voltagecapability, make the MCP1825 a good choice for new sub-1.8V output voltage LDO applications that have high current demands. The MCP1825S is a 3-pin fixed voltage version. The MCP1825/MCP1825S is stable using ceramic output capacitors that inherently provide lower output noise and reduce the size and cost of the entire regulator solution. Only 1 μF of output capacitance is needed to stabilize the LDO. Additional Features Up to 500 mA output load current Low dropout voltage: 210 mV typical at 500 mA Output voltage from 0.8V to 5.0V, both fixed and adjustable Stable with 1.0 µF ceramic output capacitor Power good output with adjustable delay Low supply current: 120 µA (typ) Low shutdown current: 0.1 µA (typ) DFN-8 2x3 and SOIC-8 Pb-free packages
Datasheet
Description
The MCP1825/MCP1825S is a 500 mA Low Dropout (LDO) linear regulator that provides high current and low output voltages. The MCP1825 comes in a fixed or adjustable output voltage version, with an output voltage range of 0.8V to 5.0V. The 500 mA output current capability, combined with the low output voltagecapability, make the MCP1825 a good choice for new sub-1.8V output voltage LDO applications that have high current demands. The MCP1825S is a 3-pin fixed voltage version. The MCP1825/MCP1825S is stable using ceramic output capacitors that inherently provide lower output noise and reduce the size and cost of the entire regulator solution. Only 1 μF of output capacitance is needed to stabilize the LDO. Additional Features Up to 500 mA output load current Low dropout voltage: 210 mV typical at 500 mA Output voltage from 0.8V to 5.0V, both fixed and adjustable Stable with 1.0 µF ceramic output capacitor Power good output with adjustable delay Low supply current: 120 µA (typ) Low shutdown current: 0.1 µA (typ) DFN-8 2x3 and SOIC-8 Pb-free packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500mA Low Voltage LDO - en531457 - Microchip Technology, Inc.
Chandler, AZ, United States
500mA Low Voltage LDO
en531457
500mA Low Voltage LDO en531457
The MCP1825/MCP1825S is a 500 mA Low Dropout (LDO) linear regulator that provides high current and low output voltages. The MCP1825 comes in a fixed or adjustable output voltage version, with an output voltage range of 0.8V to 5.0V. The 500 mA output current capability, combined with the low output voltagecapability, make the MCP1825 a good choice for new sub-1.8V output voltage LDO applications that have high current demands. The MCP1825S is a 3-pin fixed voltage version. The MCP1825/MCP1825S is stable using ceramic output capacitors that inherently provide lower output noise and reduce the size and cost of the entire regulator solution. Only 1 μF of output capacitance is needed to stabilize the LDO. Additional Features Up to 500 mA output load current Low dropout voltage: 210 mV typical at 500 mA Output voltage from 0.8V to 5.0V, both fixed and adjustable Stable with 1.0 µF ceramic output capacitor Power good output with adjustable delay Low supply current: 120 µA (typ) Low shutdown current: 0.1 µA (typ) DFN-8 2x3 and SOIC-8 Pb-free packages

The MCP1825/MCP1825S is a 500 mA Low Dropout (LDO) linear regulator that provides high current and low output voltages. The MCP1825 comes in a fixed or adjustable output voltage version, with an output voltage range of 0.8V to 5.0V. The 500 mA output current capability, combined with the low output voltagecapability, make the MCP1825 a good choice for new sub-1.8V output voltage LDO applications that have high current demands. The MCP1825S is a 3-pin fixed voltage version. The MCP1825/MCP1825S is stable using ceramic output capacitors that inherently provide lower output noise and reduce the size and cost of the entire regulator solution. Only 1 μF of output capacitance is needed to stabilize the LDO.

Additional Features

    • Up to 500 mA output load current
    • Low dropout voltage: 210 mV typical at 500 mA
    • Output voltage from 0.8V to 5.0V, both fixed and adjustable
    • Stable with 1.0 µF ceramic output capacitor
    • Power good output with adjustable delay
    • Low supply current: 120 µA (typ)
    • Low shutdown current: 0.1 µA (typ)
    • DFN-8 2x3 and SOIC-8 Pb-free packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number en531457
Product Name 500mA Low Voltage LDO
Package Type DPAK; TO-220; Other; ['SOT-223', 'DDPAK', 'TO-220']
Unlock Full Specs
to access all available technical data

Similar Products

Buck 5V 1A 40V Step-Down DC-DC Converter IC - 739-LM2575SX-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263-6
Output Voltage 5 volts
Input Voltage 40 volts
View Details
2 suppliers
Board Mount Modules - AHE2805SF/CH - 1023915-AHE2805SF/CH - Win Source Electronics
Specs
Package Type Other; Module
Output Voltage 5 volts
Output Power 15 watts
View Details
2 suppliers
Gates and Inverters - 74HCT04PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details