Microchip Technology, Inc. PIC16F882 en530146

Description
This powerful yet easy-to-program (only 35 single word instructions) CMOS FLASH-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into a 28 pin package.The PIC16F882 features 128 bytes of EEPROM data memory, self programming, an ICD, 2 Comparators, 11 channels of 10-bit Analog-to-Digital (A/D) converter, 1 capture/compare/PWM and 1 Enhanced capture/compare/PWM functions, a synchronous serial port that can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and an Enhanced Universal Asynchronous Receiver Transmitter (EUSART). All of these features make it ideal for more advanced level A/D applications in automotive, industrial, appliances or consumer applications. Additional Features Special Microcontroller Features: Precision Internal Oscillator:- Factory calibrated to ±1%- Software selectable frequency range of8 MHz to 32 kHz- Software tunable- Two-Speed Start-Up mode- Fail-safe clock monitoring for criticalapplications - Clock mode switching during operation forlow-power operation Power-Saving Sleep mode Power-on Reset (POR) Selectable Brown-out Reset (BOR) voltage Extended Watchdog Timer (WDT) with its ownon-chip RC oscillator for reliable operation In-Circuit Serial Programming™ (ICSP™) via twopins In-Circuit Debug (ICD) via two pins High-endurance Flash/EEPROM cell:- 100,000 erase/write cycle enhanced Flashprogram memory, typical- 1,000,000 erase/write cycle data EEPROMmemory, typical- Data EEPROM retention > 40 years Self-reprogrammable under software control Programmable code protection Peripheral Features: Device Features:- 1 input only pin- 25 I/O- High sink/source current 25 mA- Interrupt-on-pin change option Timers:- TMR0: 8-bit timer/counter with 8-bit prescaler- TMR1 enhanced: 16-bit timer/counter withprescaler, External Gate Input mode anddedicated low-power 32 kHz oscillator- TMR2: 8-bit timer/counter with 8-bit periodregister, prescaler and postscaler Capture/Compare/PWM (CCP) module Enhanced Capture/Compare/PWM (ECCP)module with auto-shutdown and PWM steering Master Synchronous Serial Port (MSSP) moduleSPI™ mode, I2C™ mode with address maskcapability Enhanced Universal Synchronous AsynchronousReceiver Transmitter (EUSART) module:- Supports RS-485, RS-232 and LINcompatibility- Auto-Baud Detect- Auto-wake-up on Start bit Ultra Low-Power Wake-up (ULPWU)Analog Features: 10-bit 11 channel Analog-to-Digital (A/D)Converter 2 Analog Comparator modules with:- Programmable on-chip Voltage Reference(CVREF) module (% of VDD)- Fixed 0.6 Vref- Comparator inputs and outputs externallyaccessible - SR Latch mode
Datasheet
Description
This powerful yet easy-to-program (only 35 single word instructions) CMOS FLASH-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into a 28 pin package.The PIC16F882 features 128 bytes of EEPROM data memory, self programming, an ICD, 2 Comparators, 11 channels of 10-bit Analog-to-Digital (A/D) converter, 1 capture/compare/PWM and 1 Enhanced capture/compare/PWM functions, a synchronous serial port that can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and an Enhanced Universal Asynchronous Receiver Transmitter (EUSART). All of these features make it ideal for more advanced level A/D applications in automotive, industrial, appliances or consumer applications. Additional Features Special Microcontroller Features: Precision Internal Oscillator:- Factory calibrated to ±1%- Software selectable frequency range of8 MHz to 32 kHz- Software tunable- Two-Speed Start-Up mode- Fail-safe clock monitoring for criticalapplications - Clock mode switching during operation forlow-power operation Power-Saving Sleep mode Power-on Reset (POR) Selectable Brown-out Reset (BOR) voltage Extended Watchdog Timer (WDT) with its ownon-chip RC oscillator for reliable operation In-Circuit Serial Programming™ (ICSP™) via twopins In-Circuit Debug (ICD) via two pins High-endurance Flash/EEPROM cell:- 100,000 erase/write cycle enhanced Flashprogram memory, typical- 1,000,000 erase/write cycle data EEPROMmemory, typical- Data EEPROM retention > 40 years Self-reprogrammable under software control Programmable code protection Peripheral Features: Device Features:- 1 input only pin- 25 I/O- High sink/source current 25 mA- Interrupt-on-pin change option Timers:- TMR0: 8-bit timer/counter with 8-bit prescaler- TMR1 enhanced: 16-bit timer/counter withprescaler, External Gate Input mode anddedicated low-power 32 kHz oscillator- TMR2: 8-bit timer/counter with 8-bit periodregister, prescaler and postscaler Capture/Compare/PWM (CCP) module Enhanced Capture/Compare/PWM (ECCP)module with auto-shutdown and PWM steering Master Synchronous Serial Port (MSSP) moduleSPI™ mode, I2C™ mode with address maskcapability Enhanced Universal Synchronous AsynchronousReceiver Transmitter (EUSART) module:- Supports RS-485, RS-232 and LINcompatibility- Auto-Baud Detect- Auto-wake-up on Start bit Ultra Low-Power Wake-up (ULPWU)Analog Features: 10-bit 11 channel Analog-to-Digital (A/D)Converter 2 Analog Comparator modules with:- Programmable on-chip Voltage Reference(CVREF) module (% of VDD)- Fixed 0.6 Vref- Comparator inputs and outputs externallyaccessible - SR Latch mode
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC16F882 - en530146 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC16F882
en530146
PIC16F882 en530146
This powerful yet easy-to-program (only 35 single word instructions) CMOS FLASH-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into a 28 pin package.The PIC16F882 features 128 bytes of EEPROM data memory, self programming, an ICD, 2 Comparators, 11 channels of 10-bit Analog-to-Digital (A/D) converter, 1 capture/compare/PWM and 1 Enhanced capture/compare/PWM functions, a synchronous serial port that can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and an Enhanced Universal Asynchronous Receiver Transmitter (EUSART). All of these features make it ideal for more advanced level A/D applications in automotive, industrial, appliances or consumer applications. Additional Features Special Microcontroller Features: Precision Internal Oscillator:- Factory calibrated to ±1%- Software selectable frequency range of8 MHz to 32 kHz- Software tunable- Two-Speed Start-Up mode- Fail-safe clock monitoring for criticalapplications - Clock mode switching during operation forlow-power operation Power-Saving Sleep mode Power-on Reset (POR) Selectable Brown-out Reset (BOR) voltage Extended Watchdog Timer (WDT) with its ownon-chip RC oscillator for reliable operation In-Circuit Serial Programming™ (ICSP™) via twopins In-Circuit Debug (ICD) via two pins High-endurance Flash/EEPROM cell:- 100,000 erase/write cycle enhanced Flashprogram memory, typical- 1,000,000 erase/write cycle data EEPROMmemory, typical- Data EEPROM retention > 40 years Self-reprogrammable under software control Programmable code protection Peripheral Features: Device Features:- 1 input only pin- 25 I/O- High sink/source current 25 mA- Interrupt-on-pin change option Timers:- TMR0: 8-bit timer/counter with 8-bit prescaler- TMR1 enhanced: 16-bit timer/counter withprescaler, External Gate Input mode anddedicated low-power 32 kHz oscillator- TMR2: 8-bit timer/counter with 8-bit periodregister, prescaler and postscaler Capture/Compare/PWM (CCP) module Enhanced Capture/Compare/PWM (ECCP)module with auto-shutdown and PWM steering Master Synchronous Serial Port (MSSP) moduleSPI™ mode, I2C™ mode with address maskcapability Enhanced Universal Synchronous AsynchronousReceiver Transmitter (EUSART) module:- Supports RS-485, RS-232 and LINcompatibility- Auto-Baud Detect- Auto-wake-up on Start bit Ultra Low-Power Wake-up (ULPWU)Analog Features: 10-bit 11 channel Analog-to-Digital (A/D)Converter 2 Analog Comparator modules with:- Programmable on-chip Voltage Reference(CVREF) module (% of VDD)- Fixed 0.6 Vref- Comparator inputs and outputs externallyaccessible - SR Latch mode

This powerful yet easy-to-program (only 35 single word instructions) CMOS FLASH-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into a 28 pin package.The PIC16F882 features 128 bytes of EEPROM data memory, self programming, an ICD, 2 Comparators, 11 channels of 10-bit Analog-to-Digital (A/D) converter, 1 capture/compare/PWM and 1 Enhanced capture/compare/PWM functions, a synchronous serial port that can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and an Enhanced Universal Asynchronous Receiver Transmitter (EUSART). All of these features make it ideal for more advanced level A/D applications in automotive, industrial, appliances or consumer applications.

Additional Features

    Special Microcontroller Features:
  • Precision Internal Oscillator:- Factory calibrated to ±1%- Software selectable frequency range of8 MHz to 32 kHz- Software tunable- Two-Speed Start-Up mode- Fail-safe clock monitoring for criticalapplications- Clock mode switching during operation forlow-power operation
  • Power-Saving Sleep mode
  • Power-on Reset (POR)
  • Selectable Brown-out Reset (BOR) voltage
  • Extended Watchdog Timer (WDT) with its ownon-chip RC oscillator for reliable operation
  • In-Circuit Serial Programming™ (ICSP™) via twopins
  • In-Circuit Debug (ICD) via two pins
  • High-endurance Flash/EEPROM cell:- 100,000 erase/write cycle enhanced Flashprogram memory, typical- 1,000,000 erase/write cycle data EEPROMmemory, typical- Data EEPROM retention > 40 years
  • Self-reprogrammable under software control
  • Programmable code protection
  • Peripheral Features: Device Features:- 1 input only pin- 25 I/O- High sink/source current 25 mA- Interrupt-on-pin change option
  • Timers:- TMR0: 8-bit timer/counter with 8-bit prescaler- TMR1 enhanced: 16-bit timer/counter withprescaler, External Gate Input mode anddedicated low-power 32 kHz oscillator- TMR2: 8-bit timer/counter with 8-bit periodregister, prescaler and postscaler
  • Capture/Compare/PWM (CCP) module
  • Enhanced Capture/Compare/PWM (ECCP)module with auto-shutdown and PWM steering
  • Master Synchronous Serial Port (MSSP) moduleSPI™ mode, I2C™ mode with address maskcapability
  • Enhanced Universal Synchronous AsynchronousReceiver Transmitter (EUSART) module:- Supports RS-485, RS-232 and LINcompatibility- Auto-Baud Detect- Auto-wake-up on Start bit
  • Ultra Low-Power Wake-up (ULPWU)Analog Features:
  • 10-bit 11 channel Analog-to-Digital (A/D)Converter
  • 2 Analog Comparator modules with:- Programmable on-chip Voltage Reference(CVREF) module (% of VDD)- Fixed 0.6 Vref- Comparator inputs and outputs externallyaccessible- SR Latch mode
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en530146
Product Name PIC16F882
Bits Other; 10-bit
Number 11
RAM 0.1280 KB
ROM 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers