Microchip Technology, Inc. 9A Non-Inverting High-Speed MOSFET Driver en529992

Description
The TC4422A is a high speed, high current, rugged, and effi cient MOSFET driver. The TC4422A is an non-inverting driver. This device is intended to improve upon the current TC4422 9A MOSFET driver. Additional Features Latch up Immunity Matched Rise and Fall Times Input withstands negative swings up to 5V High peak Output current of 9A High Capacitive Load drive Capability 10nF in 25ns Wide Operatig Range 4.5v to 18v Low Propagation Delay Times <50ns Low Output Impedance 800 milliohm low supply current (450ua w/ logic 1 input) Can Withstand Up to 1.5A of Output Reverse Current Reduced shoot through current Wide Operating Temperature Range -55 to +125
Description
The TC4422A is a high speed, high current, rugged, and effi cient MOSFET driver. The TC4422A is an non-inverting driver. This device is intended to improve upon the current TC4422 9A MOSFET driver. Additional Features Latch up Immunity Matched Rise and Fall Times Input withstands negative swings up to 5V High peak Output current of 9A High Capacitive Load drive Capability 10nF in 25ns Wide Operatig Range 4.5v to 18v Low Propagation Delay Times <50ns Low Output Impedance 800 milliohm low supply current (450ua w/ logic 1 input) Can Withstand Up to 1.5A of Output Reverse Current Reduced shoot through current Wide Operating Temperature Range -55 to +125
Datasheet
Datasheet Summary
Powered by GS/AI

The TC4422A is a high-speed, non-inverting MOSFET driver capable of delivering a peak output current of 10A and a continuous output current of 2A. It operates within a supply voltage range of 4.5V to 18V and features low output impedance of approximately 1.2Ω. The driver is designed to minimize shoot-through and cross-conduction currents, enhancing overall efficiency. It has matched rise and fall times of 15ns with a 4,700pF load and a propagation delay of 42ns, making it suitable for applications requiring fast switching. The input can withstand negative voltages up to 5V, and the device is latch-up protected, capable of withstanding reverse currents greater than 1.5A. The TC4422A is housed in a thermally-enhanced 8-pin DFN package, making it a compact solution for driving large MOSFETs and IGBTs in various applications, including motor drivers and pulse generators.

Datasheet Summary
Powered by GS/AI

The TC4422A is a high-speed, non-inverting MOSFET driver capable of delivering a peak output current of 10A and a continuous output current of 2A. It operates within a supply voltage range of 4.5V to 18V and features low output impedance of approximately 1.2Ω. The driver is designed to minimize shoot-through and cross-conduction currents, enhancing overall efficiency. It has matched rise and fall times of 15ns with a 4,700pF load and a propagation delay of 42ns, making it suitable for applications requiring fast switching. The input can withstand negative voltages up to 5V, and the device is latch-up protected, capable of withstanding reverse currents greater than 1.5A. The TC4422A is housed in a thermally-enhanced 8-pin DFN package, making it a compact solution for driving large MOSFETs and IGBTs in various applications, including motor drivers and pulse generators.

Suppliers

Company
Product
Description
Supplier Links
9A Non-Inverting High-Speed MOSFET Driver - en529992 - Microchip Technology, Inc.
Chandler, AZ, United States
9A Non-Inverting High-Speed MOSFET Driver
en529992
9A Non-Inverting High-Speed MOSFET Driver en529992
The TC4422A is a high speed, high current, rugged, and effi cient MOSFET driver. The TC4422A is an non-inverting driver. This device is intended to improve upon the current TC4422 9A MOSFET driver. Additional Features Latch up Immunity Matched Rise and Fall Times Input withstands negative swings up to 5V High peak Output current of 9A High Capacitive Load drive Capability 10nF in 25ns Wide Operatig Range 4.5v to 18v Low Propagation Delay Times <50ns Low Output Impedance 800 milliohm low supply current (450ua w/ logic 1 input) Can Withstand Up to 1.5A of Output Reverse Current Reduced shoot through current Wide Operating Temperature Range -55 to +125

The TC4422A is a high speed, high current, rugged, and effi cient MOSFET driver. The TC4422A is an non-inverting driver. This device is intended to improve upon the current TC4422 9A MOSFET driver.

Additional Features

    • Latch up Immunity
    • Matched Rise and Fall Times
    • Input withstands negative swings up to 5V
    • High peak Output current of 9A
    • High Capacitive Load drive Capability 10nF in 25ns
    • Wide Operatig Range 4.5v to 18v
    • Low Propagation Delay Times <50ns
    • Low Output Impedance 800 milliohm
    • low supply current (450ua w/ logic 1 input)
    • Can Withstand Up to 1.5A of Output Reverse Current
    • Reduced shoot through current
    • Wide Operating Temperature Range -55 to +125
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number en529992
Product Name 9A Non-Inverting High-Speed MOSFET Driver
Unlock Full Specs
to access all available technical data