Microchip Technology, Inc. 2MHz 500mA Synchronous PFM/PWM Buck Regulator en528490

Description
The MCP1603 is a high efficiency fully integrated 500 mA 2.0 MHz synchronous buck regulator ideally suited for Li-Ion/NiMH Battery powered application powered. At heavy loads, the MCP1603 operates in the 2.0 MHz fixed frequency PWM mode which provides a low noise, low output ripple, small-size solution. When the load is reduced to light levels, the MCP1603 automatically changes operation to a PFM mode to minimize quiescent current draw from the battery. No intervention is necessary for a smooth transition from one mode to another. These two modes of operation allow the MCP1603 to achieve the highest efficiency over the entire operating current range. Additional Features Small packages: TSOT-23 and 2x3 DFN PWM/PFM automatic transistion Over current and temperature protection Automatic PWM/PFM mode transition Eff. 90%, Shutdown Current 100 nA Small passives 4.5 microhenry, 4.5 microfarad
Datasheet
Description
The MCP1603 is a high efficiency fully integrated 500 mA 2.0 MHz synchronous buck regulator ideally suited for Li-Ion/NiMH Battery powered application powered. At heavy loads, the MCP1603 operates in the 2.0 MHz fixed frequency PWM mode which provides a low noise, low output ripple, small-size solution. When the load is reduced to light levels, the MCP1603 automatically changes operation to a PFM mode to minimize quiescent current draw from the battery. No intervention is necessary for a smooth transition from one mode to another. These two modes of operation allow the MCP1603 to achieve the highest efficiency over the entire operating current range. Additional Features Small packages: TSOT-23 and 2x3 DFN PWM/PFM automatic transistion Over current and temperature protection Automatic PWM/PFM mode transition Eff. 90%, Shutdown Current 100 nA Small passives 4.5 microhenry, 4.5 microfarad
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MHz 500mA Synchronous PFM/PWM Buck Regulator - en528490 - Microchip Technology, Inc.
Chandler, AZ, United States
2MHz 500mA Synchronous PFM/PWM Buck Regulator
en528490
2MHz 500mA Synchronous PFM/PWM Buck Regulator en528490
The MCP1603 is a high efficiency fully integrated 500 mA 2.0 MHz synchronous buck regulator ideally suited for Li-Ion/NiMH Battery powered application powered. At heavy loads, the MCP1603 operates in the 2.0 MHz fixed frequency PWM mode which provides a low noise, low output ripple, small-size solution. When the load is reduced to light levels, the MCP1603 automatically changes operation to a PFM mode to minimize quiescent current draw from the battery. No intervention is necessary for a smooth transition from one mode to another. These two modes of operation allow the MCP1603 to achieve the highest efficiency over the entire operating current range. Additional Features Small packages: TSOT-23 and 2x3 DFN PWM/PFM automatic transistion Over current and temperature protection Automatic PWM/PFM mode transition Eff. 90%, Shutdown Current 100 nA Small passives 4.5 microhenry, 4.5 microfarad

The MCP1603 is a high efficiency fully integrated 500 mA 2.0 MHz synchronous buck regulator ideally suited for Li-Ion/NiMH Battery powered application powered. At heavy loads, the MCP1603 operates in the 2.0 MHz fixed frequency PWM mode which provides a low noise, low output ripple, small-size solution. When the load is reduced to light levels, the MCP1603 automatically changes operation to a PFM mode to minimize quiescent current draw from the battery. No intervention is necessary for a smooth transition from one mode to another. These two modes of operation allow the MCP1603 to achieve the highest efficiency over the entire operating current range.

Additional Features

    • Small packages: TSOT-23 and 2x3 DFN
    • PWM/PFM automatic transistion
    • Over current and temperature protection
    • Automatic PWM/PFM mode transition
    • Eff. 90%, Shutdown Current 100 nA
    • Small passives 4.5 microhenry, 4.5 microfarad
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number en528490
Product Name 2MHz 500mA Synchronous PFM/PWM Buck Regulator
Package Type Other; ['DFN', 'TSOT']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications - AAT3131 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
Power Supply Chip >> Motor Driver ICs - DRV8311PRRWR - LCSC Electronics Technology (HK) Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A91N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS850B0TE V50 - TLS850B0TE V50 - Infineon Technologies AG
Specs
Package Type Other; PG-TO252-5
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details