Microchip Technology, Inc. PIC24FJ16GA004 en520628

Description
PIC24 16-bit Microcontroller, 16 KB Flash Memory, 4 KB RAM, and Advanced Peripherals, 44 Pin Package Additional Features CPU Up to 16 MIPS performance 17 x 17 Hardware Multiply, Single Cycle Execution 32-bit x 16-bit Hardware Divider C Compiler Optimized Instruction Set Special Features Internal oscillator support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL On-chip LDO Voltage Regulator JTAG Boundary Scan and Flash Memory Program Support Fail-Safe Clock Monitor – allows safe shutdown if clock fails Watchdog Timer with separate RC oscillator Run, Idle and Sleep modes Multiple, Switchable Clock Modes for Optimum Performance and Power Management Integrated Peripherals 10-bit ADC, 10channels, 500k samples per second Two Analog comparators 2 UART Modules with LIN and IrDA® support, 4 Deep FIFO 2 SPI ™ Modules with 8 Deep FIFO 2 I2C™ Modules with Master and Slave Modes Five 16-bit Timer Modules Up to 5 Input Capture and 5 Output Compare / PWM Hardware RTCC, Real-Time Clock Calendar with Alarms PMP, Parallel Master Port, with 16 Address Lines, and 8/16-bit Data
Datasheet
Description
PIC24 16-bit Microcontroller, 16 KB Flash Memory, 4 KB RAM, and Advanced Peripherals, 44 Pin Package Additional Features CPU Up to 16 MIPS performance 17 x 17 Hardware Multiply, Single Cycle Execution 32-bit x 16-bit Hardware Divider C Compiler Optimized Instruction Set Special Features Internal oscillator support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL On-chip LDO Voltage Regulator JTAG Boundary Scan and Flash Memory Program Support Fail-Safe Clock Monitor – allows safe shutdown if clock fails Watchdog Timer with separate RC oscillator Run, Idle and Sleep modes Multiple, Switchable Clock Modes for Optimum Performance and Power Management Integrated Peripherals 10-bit ADC, 10channels, 500k samples per second Two Analog comparators 2 UART Modules with LIN and IrDA® support, 4 Deep FIFO 2 SPI ™ Modules with 8 Deep FIFO 2 I2C™ Modules with Master and Slave Modes Five 16-bit Timer Modules Up to 5 Input Capture and 5 Output Compare / PWM Hardware RTCC, Real-Time Clock Calendar with Alarms PMP, Parallel Master Port, with 16 Address Lines, and 8/16-bit Data
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC24FJ16GA004 - en520628 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC24FJ16GA004
en520628
PIC24FJ16GA004 en520628
PIC24 16-bit Microcontroller, 16 KB Flash Memory, 4 KB RAM, and Advanced Peripherals, 44 Pin Package Additional Features CPU Up to 16 MIPS performance 17 x 17 Hardware Multiply, Single Cycle Execution 32-bit x 16-bit Hardware Divider C Compiler Optimized Instruction Set Special Features Internal oscillator support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL On-chip LDO Voltage Regulator JTAG Boundary Scan and Flash Memory Program Support Fail-Safe Clock Monitor – allows safe shutdown if clock fails Watchdog Timer with separate RC oscillator Run, Idle and Sleep modes Multiple, Switchable Clock Modes for Optimum Performance and Power Management Integrated Peripherals 10-bit ADC, 10channels, 500k samples per second Two Analog comparators 2 UART Modules with LIN and IrDA® support, 4 Deep FIFO 2 SPI ™ Modules with 8 Deep FIFO 2 I2C™ Modules with Master and Slave Modes Five 16-bit Timer Modules Up to 5 Input Capture and 5 Output Compare / PWM Hardware RTCC, Real-Time Clock Calendar with Alarms PMP, Parallel Master Port, with 16 Address Lines, and 8/16-bit Data

PIC24 16-bit Microcontroller, 16 KB Flash Memory, 4 KB RAM, and Advanced Peripherals, 44 Pin Package

Additional Features

  • CPU
    • Up to 16 MIPS performance
    • 17 x 17 Hardware Multiply, Single Cycle Execution
    • 32-bit x 16-bit Hardware Divider
    • C Compiler Optimized Instruction Set
  • Special Features
    • Internal oscillator support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL
    • On-chip LDO Voltage Regulator
    • JTAG Boundary Scan and Flash Memory Program Support
    • Fail-Safe Clock Monitor – allows safe shutdown if clock fails
    • Watchdog Timer with separate RC oscillator
    • Run, Idle and Sleep modes
    • Multiple, Switchable Clock Modes for Optimum Performance and Power Management
  • Integrated Peripherals
    • 10-bit ADC, 10channels, 500k samples per second
    • Two Analog comparators
    • 2 UART Modules with LIN and IrDA® support, 4 Deep FIFO
    • 2 SPI ™ Modules with 8 Deep FIFO
    • 2 I2C™ Modules with Master and Slave Modes
    • Five 16-bit Timer Modules
    • Up to 5 Input Capture and 5 Output Compare / PWM
    • Hardware RTCC, Real-Time Clock Calendar with Alarms
    • PMP, Parallel Master Port, with 16 Address Lines, and 8/16-bit Data
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en520628
Product Name PIC24FJ16GA004
Data Bus 16 Bit
Clock Speed 32 MHz
Features PWM
Bits 16 Bit; 32 Bit
Number 5
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161PIL25FCABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers