Microchip Technology, Inc. 4.5 Dual High-Speed Power MOSFET Drivers en028723

Description
The MCP1403/4/5 devices are a family of 4.5A,dual output buffers/MOSFET drivers. As MOSFET drivers, the MCP1403/4/5 can easily charge 2200 pF gate capacitance in under 28 nsec (max).The inputs are TTL/CMOS compatible and provide 300 mV of hysteresis between the high and low input levels that allows it to be driven from slow rising and falling signals and provide noise immunity. Additional Features High peak output Current: 4.5A (typ) Independent Enable Function for each Driver Low Shoot-Through/Cross- Conduction Current in output Stage Wide input supply Operating Range: 4.5V to 18V High Capacitive Load drive Capability: 2200 pF in 15 nsec (typ) 5600 pF in 34 nsec (typ) Short Delay Times: 40 nsec(typ) Low Supply Current: With Logic '1' Input - 1.0mA (typ.) With Logic '1' Input - 150uA (typ.) Low output Impedance: 2.2 Ohms (typ) Latch-up Protected: Will withstand 1.5A Reverse Current Logic Input will withstand negative swings Up To 5V
Datasheet
Description
The MCP1403/4/5 devices are a family of 4.5A,dual output buffers/MOSFET drivers. As MOSFET drivers, the MCP1403/4/5 can easily charge 2200 pF gate capacitance in under 28 nsec (max).The inputs are TTL/CMOS compatible and provide 300 mV of hysteresis between the high and low input levels that allows it to be driven from slow rising and falling signals and provide noise immunity. Additional Features High peak output Current: 4.5A (typ) Independent Enable Function for each Driver Low Shoot-Through/Cross- Conduction Current in output Stage Wide input supply Operating Range: 4.5V to 18V High Capacitive Load drive Capability: 2200 pF in 15 nsec (typ) 5600 pF in 34 nsec (typ) Short Delay Times: 40 nsec(typ) Low Supply Current: With Logic '1' Input - 1.0mA (typ.) With Logic '1' Input - 150uA (typ.) Low output Impedance: 2.2 Ohms (typ) Latch-up Protected: Will withstand 1.5A Reverse Current Logic Input will withstand negative swings Up To 5V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5 Dual High-Speed Power MOSFET Drivers - en028723 - Microchip Technology, Inc.
Chandler, AZ, United States
4.5 Dual High-Speed Power MOSFET Drivers
en028723
4.5 Dual High-Speed Power MOSFET Drivers en028723
The MCP1403/4/5 devices are a family of 4.5A,dual output buffers/MOSFET drivers. As MOSFET drivers, the MCP1403/4/5 can easily charge 2200 pF gate capacitance in under 28 nsec (max).The inputs are TTL/CMOS compatible and provide 300 mV of hysteresis between the high and low input levels that allows it to be driven from slow rising and falling signals and provide noise immunity. Additional Features High peak output Current: 4.5A (typ) Independent Enable Function for each Driver Low Shoot-Through/Cross- Conduction Current in output Stage Wide input supply Operating Range: 4.5V to 18V High Capacitive Load drive Capability: 2200 pF in 15 nsec (typ) 5600 pF in 34 nsec (typ) Short Delay Times: 40 nsec(typ) Low Supply Current: With Logic '1' Input - 1.0mA (typ.) With Logic '1' Input - 150uA (typ.) Low output Impedance: 2.2 Ohms (typ) Latch-up Protected: Will withstand 1.5A Reverse Current Logic Input will withstand negative swings Up To 5V

The MCP1403/4/5 devices are a family of 4.5A,dual output buffers/MOSFET drivers. As MOSFET drivers, the MCP1403/4/5 can easily charge 2200 pF gate capacitance in under 28 nsec (max).The inputs are TTL/CMOS compatible and provide 300 mV of hysteresis between the high and low input levels that allows it to be driven from slow rising and falling signals and provide noise immunity.

Additional Features

    • High peak output Current: 4.5A (typ)
    • Independent Enable Function for each Driver
    • Low Shoot-Through/Cross-Conduction Current in output Stage
    • Wide input supply Operating Range: 4.5V to 18V
    • High Capacitive Load drive Capability:
      • 2200 pF in 15 nsec (typ)
      • 5600 pF in 34 nsec (typ)
    • Short Delay Times: 40 nsec(typ)
    • Low Supply Current:
      • With Logic '1' Input - 1.0mA (typ.)
      • With Logic '1' Input - 150uA (typ.)
    • Low output Impedance: 2.2 Ohms (typ)
    • Latch-up Protected: Will withstand 1.5A Reverse Current
    • Logic Input will withstand negative swings Up To 5V
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number en028723
Product Name 4.5 Dual High-Speed Power MOSFET Drivers
Unlock Full Specs
to access all available technical data

Similar Products

CSD16325Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16325Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0022 ohms
View Details
5 suppliers
QUAD/DUAL N-CHANNEL ZERO THRESHOLD™ EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110800APCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
30 V, P-channel Trench MOSFET - BUK6Q8R2-30PJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -30 volts
IDSS -82000 milliamps
View Details
2 suppliers
MOSFETs - 1827104P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details