Microchip Technology, Inc. 4.5 Dual High-Speed Power MOSFET Drivers en028721

Description
The MCP1403/4/5 devices are a family of 4.5A,dual output buffers/MOSFET drivers. As MOSFET drivers, the MCP1403/4/5 can easily charge 2200 pF gate capacitance in under 28 nsec (max).The inputs are TTL/CMOS compatible and provide 300 mV of hysteresis between the high and low input levels that allows it to be driven from slow rising and falling signals and provide noise immunity. Additional Features High peak output Current: 4.5A (typ) Low Shoot-Through/Cross- Conduction Current in output Stage Wide input supply Operating Range: 4.5V to 18V High Capacitive Load drive Capability: 2200 pF in 15 nsec (typ) 5600 pF in 34 nsec (typ) Short Delay Times: 40 nsec(typ) Low Supply Current: With Logic '1' Input - 1.0mA (typ.) With Logic '1' Input - 150uA (typ.) Low output Impedance: 2.2 Ohms (typ) Latch-up Protected: Will withstand 1.5A Reverse Current Logic Input will withstand negative swings Up To 5V Packages: 8-Pin SOIC, PDIP, 8-Pin 6x5 DFN, and 16-Pin SOIC
Datasheet
Description
The MCP1403/4/5 devices are a family of 4.5A,dual output buffers/MOSFET drivers. As MOSFET drivers, the MCP1403/4/5 can easily charge 2200 pF gate capacitance in under 28 nsec (max).The inputs are TTL/CMOS compatible and provide 300 mV of hysteresis between the high and low input levels that allows it to be driven from slow rising and falling signals and provide noise immunity. Additional Features High peak output Current: 4.5A (typ) Low Shoot-Through/Cross- Conduction Current in output Stage Wide input supply Operating Range: 4.5V to 18V High Capacitive Load drive Capability: 2200 pF in 15 nsec (typ) 5600 pF in 34 nsec (typ) Short Delay Times: 40 nsec(typ) Low Supply Current: With Logic '1' Input - 1.0mA (typ.) With Logic '1' Input - 150uA (typ.) Low output Impedance: 2.2 Ohms (typ) Latch-up Protected: Will withstand 1.5A Reverse Current Logic Input will withstand negative swings Up To 5V Packages: 8-Pin SOIC, PDIP, 8-Pin 6x5 DFN, and 16-Pin SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5 Dual High-Speed Power MOSFET Drivers - en028721 - Microchip Technology, Inc.
Chandler, AZ, United States
4.5 Dual High-Speed Power MOSFET Drivers
en028721
4.5 Dual High-Speed Power MOSFET Drivers en028721
The MCP1403/4/5 devices are a family of 4.5A,dual output buffers/MOSFET drivers. As MOSFET drivers, the MCP1403/4/5 can easily charge 2200 pF gate capacitance in under 28 nsec (max).The inputs are TTL/CMOS compatible and provide 300 mV of hysteresis between the high and low input levels that allows it to be driven from slow rising and falling signals and provide noise immunity. Additional Features High peak output Current: 4.5A (typ) Low Shoot-Through/Cross- Conduction Current in output Stage Wide input supply Operating Range: 4.5V to 18V High Capacitive Load drive Capability: 2200 pF in 15 nsec (typ) 5600 pF in 34 nsec (typ) Short Delay Times: 40 nsec(typ) Low Supply Current: With Logic '1' Input - 1.0mA (typ.) With Logic '1' Input - 150uA (typ.) Low output Impedance: 2.2 Ohms (typ) Latch-up Protected: Will withstand 1.5A Reverse Current Logic Input will withstand negative swings Up To 5V Packages: 8-Pin SOIC, PDIP, 8-Pin 6x5 DFN, and 16-Pin SOIC

The MCP1403/4/5 devices are a family of 4.5A,dual output buffers/MOSFET drivers. As MOSFET drivers, the MCP1403/4/5 can easily charge 2200 pF gate capacitance in under 28 nsec (max).The inputs are TTL/CMOS compatible and provide 300 mV of hysteresis between the high and low input levels that allows it to be driven from slow rising and falling signals and provide noise immunity.

Additional Features

    • High peak output Current: 4.5A (typ)
    • Low Shoot-Through/Cross-Conduction Current in output Stage
    • Wide input supply Operating Range: 4.5V to 18V
    • High Capacitive Load drive Capability:
      • 2200 pF in 15 nsec (typ)
      • 5600 pF in 34 nsec (typ)
    • Short Delay Times: 40 nsec(typ)
    • Low Supply Current:
      • With Logic '1' Input - 1.0mA (typ.)
      • With Logic '1' Input - 150uA (typ.)
    • Low output Impedance: 2.2 Ohms (typ)
    • Latch-up Protected: Will withstand 1.5A Reverse Current
    • Logic Input will withstand negative swings Up To 5V
    • Packages: 8-Pin SOIC, PDIP, 8-Pin 6x5 DFN, and 16-Pin SOIC
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number en028721
Product Name 4.5 Dual High-Speed Power MOSFET Drivers
Unlock Full Specs
to access all available technical data