Microchip Technology, Inc. 250mA low IQ LDO en028178

Description
The MCP1702 is a CMOS low dropout positive voltage regulator with 250 mA maximum output current. MCP1702 works with input voltage of up to 13.2V and in combination with its low current consumption of 2 µA is an ideal solution for applications using multi-cell, 9V alkaline or one- or two cell lithium-ion batteries. Additional Features 2.0 µA quiescent current (typical) Wide input operating voltage range: 2.7V to 13.2V High output current capability 250 mA Output Current for Output Voltages = 2.5V 200 mA Output Current for Output Voltages < 2.5V Output voltage range 1.2V to 5.5V in 0.1V increments (50 mV increments available upon request) Stable with 1.0 µF to 22 µF ceramic, aluminum, or tantalum output capacitors Short-circuit protection Overtemperature protection Package options: 3-Pin SOT-23A, 3-Pin SOT-89,TO-92-3
Datasheet
Description
The MCP1702 is a CMOS low dropout positive voltage regulator with 250 mA maximum output current. MCP1702 works with input voltage of up to 13.2V and in combination with its low current consumption of 2 µA is an ideal solution for applications using multi-cell, 9V alkaline or one- or two cell lithium-ion batteries. Additional Features 2.0 µA quiescent current (typical) Wide input operating voltage range: 2.7V to 13.2V High output current capability 250 mA Output Current for Output Voltages = 2.5V 200 mA Output Current for Output Voltages < 2.5V Output voltage range 1.2V to 5.5V in 0.1V increments (50 mV increments available upon request) Stable with 1.0 µF to 22 µF ceramic, aluminum, or tantalum output capacitors Short-circuit protection Overtemperature protection Package options: 3-Pin SOT-23A, 3-Pin SOT-89,TO-92-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
250mA low IQ LDO - en028178 - Microchip Technology, Inc.
Chandler, AZ, United States
250mA low IQ LDO
en028178
250mA low IQ LDO en028178
The MCP1702 is a CMOS low dropout positive voltage regulator with 250 mA maximum output current. MCP1702 works with input voltage of up to 13.2V and in combination with its low current consumption of 2 µA is an ideal solution for applications using multi-cell, 9V alkaline or one- or two cell lithium-ion batteries. Additional Features 2.0 µA quiescent current (typical) Wide input operating voltage range: 2.7V to 13.2V High output current capability 250 mA Output Current for Output Voltages = 2.5V 200 mA Output Current for Output Voltages < 2.5V Output voltage range 1.2V to 5.5V in 0.1V increments (50 mV increments available upon request) Stable with 1.0 µF to 22 µF ceramic, aluminum, or tantalum output capacitors Short-circuit protection Overtemperature protection Package options: 3-Pin SOT-23A, 3-Pin SOT-89,TO-92-3

The MCP1702 is a CMOS low dropout positive voltage regulator with 250 mA maximum output current. MCP1702 works with input voltage of up to 13.2V and in combination with its low current consumption of 2 µA is an ideal solution for applications using multi-cell, 9V alkaline or one- or two cell lithium-ion batteries.

Additional Features

    • 2.0 µA quiescent current (typical)
    • Wide input operating voltage range: 2.7V to 13.2V
    • High output current capability
      • 250 mA Output Current for Output Voltages = 2.5V
      • 200 mA Output Current for Output Voltages < 2.5V
    • Output voltage range 1.2V to 5.5V in 0.1V increments (50 mV increments available upon request)
    • Stable with 1.0 µF to 22 µF ceramic, aluminum, or tantalum output capacitors
    • Short-circuit protection
    • Overtemperature protection
    • Package options: 3-Pin SOT-23A, 3-Pin SOT-89,TO-92-3
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number en028178
Product Name 250mA low IQ LDO
Package Type SOT23; SOT89; Other; ['SOT-89', 'SOT-23A', 'TO-92']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3151 - Skyworks Solutions, Inc.
Specs
Package Type Other; STDFN33-12,TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details
Gates and Inverters - CD74ACT04M96 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Input Voltage 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A01N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS835D2EL VSE - TLS835D2EL VSE - Infineon Technologies AG
Specs
Package Type Other; PG-SSOP-14
Output Voltage 3.3 to 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details