Microchip Technology, Inc. PIC18F65J50 en027180

Description
Ideal for low power (nanoWatt) and connectivity applications that benefit from the availability of four serial ports: FS-USB(12Mbit/s), MI²C™ and SPI™ (up to 10 Mbit/s) and an asynchronous (LIN capable) two serial port (EUSART). Large amounts of RAM memory for buffering and Enhanced Flash program memory make it ideal for embedded control and monitoring applications that require periodic connection with a (legacy free) personal computer via USB for data upload/download and/or firmware updates.. USB Application Design Center Additional Features Full Speed USB 2.0 (12Mbit/s) interface 4K byte GP RAM, all can be accessed by USB Module Full Speed Transceiver 32 Endpoints (IN/OUT) Streaming Port Internal Pull Up resistors (D+/D-) 48 MHz performance (12 MIPS)
Datasheet
Description
Ideal for low power (nanoWatt) and connectivity applications that benefit from the availability of four serial ports: FS-USB(12Mbit/s), MI²C™ and SPI™ (up to 10 Mbit/s) and an asynchronous (LIN capable) two serial port (EUSART). Large amounts of RAM memory for buffering and Enhanced Flash program memory make it ideal for embedded control and monitoring applications that require periodic connection with a (legacy free) personal computer via USB for data upload/download and/or firmware updates.. USB Application Design Center Additional Features Full Speed USB 2.0 (12Mbit/s) interface 4K byte GP RAM, all can be accessed by USB Module Full Speed Transceiver 32 Endpoints (IN/OUT) Streaming Port Internal Pull Up resistors (D+/D-) 48 MHz performance (12 MIPS)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC18F65J50 - en027180 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC18F65J50
en027180
PIC18F65J50 en027180
Ideal for low power (nanoWatt) and connectivity applications that benefit from the availability of four serial ports: FS-USB(12Mbit/s), MI²C™ and SPI™ (up to 10 Mbit/s) and an asynchronous (LIN capable) two serial port (EUSART). Large amounts of RAM memory for buffering and Enhanced Flash program memory make it ideal for embedded control and monitoring applications that require periodic connection with a (legacy free) personal computer via USB for data upload/download and/or firmware updates.. USB Application Design Center Additional Features Full Speed USB 2.0 (12Mbit/s) interface 4K byte GP RAM, all can be accessed by USB Module Full Speed Transceiver 32 Endpoints (IN/OUT) Streaming Port Internal Pull Up resistors (D+/D-) 48 MHz performance (12 MIPS)

Ideal for low power (nanoWatt) and connectivity applications that benefit from the availability of four serial ports: FS-USB(12Mbit/s), MI²C™ and SPI™ (up to 10 Mbit/s) and an asynchronous (LIN capable) two serial port (EUSART). Large amounts of RAM memory for buffering and Enhanced Flash program memory make it ideal for embedded control and monitoring applications that require periodic connection with a (legacy free) personal computer via USB for data upload/download and/or firmware updates..
USB Application Design Center

Additional Features

    • Full Speed USB 2.0 (12Mbit/s) interface
    • 4K byte GP RAM, all can be accessed by USB Module
    • Full Speed Transceiver
    • 32 Endpoints (IN/OUT)
    • Streaming Port
    • Internal Pull Up resistors (D+/D-)
    • 48 MHz performance (12 MIPS)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en027180
Product Name PIC18F65J50
Bits Other; 10-bit
Number 8
RAM 3.9 KB
ROM 32 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Automotive VQFN Embedded Microcontroller MCU - 879-CC2541F256TRHATQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Embedded - Microcontrollers - C505L4EMCCFXQMA1 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
2 suppliers