Microchip Technology, Inc. PIC18F67J11 en027152

Description
Ideal for 3V applications that are cost senstitive, requiring flexible serial communication with four serial ports: double synchronous serial ports (I²C™ and SPI™) and double asynchronous serial ports. Large amounts of Flash program memory make it ideal for instrumentation panels, TCP/IP enabled embedded applications as well as metering, industrial control and monitoring applications. The PIC18F67J11 is an enhancement to the PIC18F67J10 family, including an internal 8MHz oscillator, lower power and improved EEPROM emulation via word Flash write capabilities. Additional Features 48 MHz and 12 MIPS at 3V Flash 10,000 endurance, 20 years retention 2.0 - 3.6V voltage range 5V tolerant digital inputs Enhanced ICD with 3 HW breakpoints Internal 8MHz oscillator nanoWatt technology Parallel Master Port (PMP)
Datasheet
Description
Ideal for 3V applications that are cost senstitive, requiring flexible serial communication with four serial ports: double synchronous serial ports (I²C™ and SPI™) and double asynchronous serial ports. Large amounts of Flash program memory make it ideal for instrumentation panels, TCP/IP enabled embedded applications as well as metering, industrial control and monitoring applications. The PIC18F67J11 is an enhancement to the PIC18F67J10 family, including an internal 8MHz oscillator, lower power and improved EEPROM emulation via word Flash write capabilities. Additional Features 48 MHz and 12 MIPS at 3V Flash 10,000 endurance, 20 years retention 2.0 - 3.6V voltage range 5V tolerant digital inputs Enhanced ICD with 3 HW breakpoints Internal 8MHz oscillator nanoWatt technology Parallel Master Port (PMP)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC18F67J11 - en027152 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC18F67J11
en027152
PIC18F67J11 en027152
Ideal for 3V applications that are cost senstitive, requiring flexible serial communication with four serial ports: double synchronous serial ports (I²C™ and SPI™) and double asynchronous serial ports. Large amounts of Flash program memory make it ideal for instrumentation panels, TCP/IP enabled embedded applications as well as metering, industrial control and monitoring applications. The PIC18F67J11 is an enhancement to the PIC18F67J10 family, including an internal 8MHz oscillator, lower power and improved EEPROM emulation via word Flash write capabilities. Additional Features 48 MHz and 12 MIPS at 3V Flash 10,000 endurance, 20 years retention 2.0 - 3.6V voltage range 5V tolerant digital inputs Enhanced ICD with 3 HW breakpoints Internal 8MHz oscillator nanoWatt technology Parallel Master Port (PMP)

Ideal for 3V applications that are cost senstitive, requiring flexible serial communication with four serial ports: double synchronous serial ports (I²C™ and SPI™) and double asynchronous serial ports. Large amounts of Flash program memory make it ideal for instrumentation panels, TCP/IP enabled embedded applications as well as metering, industrial control and monitoring applications. The PIC18F67J11 is an enhancement to the PIC18F67J10 family, including an internal 8MHz oscillator, lower power and improved EEPROM emulation via word Flash write capabilities.

Additional Features

    • 48 MHz and 12 MIPS at 3V
    • Flash 10,000 endurance, 20 years retention
    • 2.0 - 3.6V voltage range
    • 5V tolerant digital inputs
    • Enhanced ICD with 3 HW breakpoints
    • Internal 8MHz oscillator
    • nanoWatt technology
    • Parallel Master Port (PMP)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en027152
Product Name PIC18F67J11
Bits Other; 10-bit
Number 11
RAM 3.9 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - B161OLMHAXP - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - 296-AM2434BSDGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers