Microchip Technology, Inc. PIC18F86J16 en027150

Description
Ideal for 3V applications that are cost senstitive, requiring flexible serial communication with four serial ports: double synchronous serial ports (I²C™ and SPI™) and double asynchronous serial ports. Large amounts of Flash program memory make it ideal for instrumentation panels, TCP/IP enabled embedded applications as well as metering, industrial control and monitoring applications. The PIC18F86J16 is an enhancement to the PIC18F86J15 family, including an internal 8MHz oscillator, lower power and improved EEPROM emulation via word Flash write capabilities. Additional Features 48 MHz and 12 MIPS at 3V Flash 10,000 endurance, 20 years retention 2.0 - 3.6V voltage range 5V tolerant digital inputs Enhanced ICD with 3 HW breakpoints Internal 8MHz oscillator nanoWatt technology Parallel Master Port (PMP)
Datasheet
Description
Ideal for 3V applications that are cost senstitive, requiring flexible serial communication with four serial ports: double synchronous serial ports (I²C™ and SPI™) and double asynchronous serial ports. Large amounts of Flash program memory make it ideal for instrumentation panels, TCP/IP enabled embedded applications as well as metering, industrial control and monitoring applications. The PIC18F86J16 is an enhancement to the PIC18F86J15 family, including an internal 8MHz oscillator, lower power and improved EEPROM emulation via word Flash write capabilities. Additional Features 48 MHz and 12 MIPS at 3V Flash 10,000 endurance, 20 years retention 2.0 - 3.6V voltage range 5V tolerant digital inputs Enhanced ICD with 3 HW breakpoints Internal 8MHz oscillator nanoWatt technology Parallel Master Port (PMP)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC18F86J16 - en027150 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC18F86J16
en027150
PIC18F86J16 en027150
Ideal for 3V applications that are cost senstitive, requiring flexible serial communication with four serial ports: double synchronous serial ports (I²C™ and SPI™) and double asynchronous serial ports. Large amounts of Flash program memory make it ideal for instrumentation panels, TCP/IP enabled embedded applications as well as metering, industrial control and monitoring applications. The PIC18F86J16 is an enhancement to the PIC18F86J15 family, including an internal 8MHz oscillator, lower power and improved EEPROM emulation via word Flash write capabilities. Additional Features 48 MHz and 12 MIPS at 3V Flash 10,000 endurance, 20 years retention 2.0 - 3.6V voltage range 5V tolerant digital inputs Enhanced ICD with 3 HW breakpoints Internal 8MHz oscillator nanoWatt technology Parallel Master Port (PMP)

Ideal for 3V applications that are cost senstitive, requiring flexible serial communication with four serial ports: double synchronous serial ports (I²C™ and SPI™) and double asynchronous serial ports. Large amounts of Flash program memory make it ideal for instrumentation panels, TCP/IP enabled embedded applications as well as metering, industrial control and monitoring applications. The PIC18F86J16 is an enhancement to the PIC18F86J15 family, including an internal 8MHz oscillator, lower power and improved EEPROM emulation via word Flash write capabilities.

Additional Features

    • 48 MHz and 12 MIPS at 3V
    • Flash 10,000 endurance, 20 years retention
    • 2.0 - 3.6V voltage range
    • 5V tolerant digital inputs
    • Enhanced ICD with 3 HW breakpoints
    • Internal 8MHz oscillator
    • nanoWatt technology
    • Parallel Master Port (PMP)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en027150
Product Name PIC18F86J16
Bits Other; 10-bit
Number 12
RAM 3.9 KB
ROM 96 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7737AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
RF and Wireless - RF Transceiver ICs - CC1111F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details