Microchip Technology, Inc. PIC18F84J11 en026361

Description
General Purpose PIC18 J-series Microcontroller providing 10 MIPS performance at 3V with 8MHz internal oscillator and lower sleep power than the 18F87J10 family. These devices are easily adapted for cost sensitive application such as data loggers, control panels, home security, car alarms, and seat controllers. Additional Features CPU Up to 10 MIPS Performance at 3V C compiler optimized RISC architecture 8x8 Single Cycle Hardware Multiply System Internal oscillator support-31 kHz to 8MHz Fail-Safe Clock Monitor- allows safe shutdown if clock fails Watchdog Timer with separate RC oscillator Voltage range; 2.0V to 3.6V Run, Idle and SLEEP modes Analog Features 10-bit ADC, 12 channels, 100K samples per second Low Voltage Detection Module Brown-out-Reset Module Two Analog Comparators Peripherals Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode EUSART module including LIN bus support Four Timer modules Two Capture Compare PWM modules Parallel Slave Port
Datasheet
Description
General Purpose PIC18 J-series Microcontroller providing 10 MIPS performance at 3V with 8MHz internal oscillator and lower sleep power than the 18F87J10 family. These devices are easily adapted for cost sensitive application such as data loggers, control panels, home security, car alarms, and seat controllers. Additional Features CPU Up to 10 MIPS Performance at 3V C compiler optimized RISC architecture 8x8 Single Cycle Hardware Multiply System Internal oscillator support-31 kHz to 8MHz Fail-Safe Clock Monitor- allows safe shutdown if clock fails Watchdog Timer with separate RC oscillator Voltage range; 2.0V to 3.6V Run, Idle and SLEEP modes Analog Features 10-bit ADC, 12 channels, 100K samples per second Low Voltage Detection Module Brown-out-Reset Module Two Analog Comparators Peripherals Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode EUSART module including LIN bus support Four Timer modules Two Capture Compare PWM modules Parallel Slave Port
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC18F84J11 - en026361 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC18F84J11
en026361
PIC18F84J11 en026361
General Purpose PIC18 J-series Microcontroller providing 10 MIPS performance at 3V with 8MHz internal oscillator and lower sleep power than the 18F87J10 family. These devices are easily adapted for cost sensitive application such as data loggers, control panels, home security, car alarms, and seat controllers. Additional Features CPU Up to 10 MIPS Performance at 3V C compiler optimized RISC architecture 8x8 Single Cycle Hardware Multiply System Internal oscillator support-31 kHz to 8MHz Fail-Safe Clock Monitor- allows safe shutdown if clock fails Watchdog Timer with separate RC oscillator Voltage range; 2.0V to 3.6V Run, Idle and SLEEP modes Analog Features 10-bit ADC, 12 channels, 100K samples per second Low Voltage Detection Module Brown-out-Reset Module Two Analog Comparators Peripherals Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode EUSART module including LIN bus support Four Timer modules Two Capture Compare PWM modules Parallel Slave Port

General Purpose PIC18 J-series Microcontroller providing 10 MIPS performance at 3V with 8MHz internal oscillator and lower sleep power than the 18F87J10 family. These devices are easily adapted for cost sensitive application such as data loggers, control panels, home security, car alarms, and seat controllers.

Additional Features

    CPU
    • Up to 10 MIPS Performance at 3V
    • C compiler optimized RISC architecture
    • 8x8 Single Cycle Hardware Multiply
    System
  • Internal oscillator support-31 kHz to 8MHz
  • Fail-Safe Clock Monitor- allows safe shutdown if clock fails
  • Watchdog Timer with separate RC oscillator
  • Voltage range; 2.0V to 3.6V
  • Run, Idle and SLEEP modes

Analog Features

  • 10-bit ADC, 12 channels, 100K samples per second
  • Low Voltage Detection Module
  • Brown-out-Reset Module
  • Two Analog Comparators

Peripherals

  • Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode
  • EUSART module including LIN bus support
  • Four Timer modules
  • Two Capture Compare PWM modules
  • Parallel Slave Port
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en026361
Product Name PIC18F84J11
Bits Other; 10-bit
Number 12
RAM 1.02 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7622AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC848BCP62-3 - 911047-ADUC848BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details