EN026028 -- NEWER DEVICE AVAILABLE PIC16F15323
Microchip Technology, Inc.
Newer Device Available PIC16F15323
en026028
Description
Additional Features
Flash Program Memory
Internal 4/8MHz oscillator
Comparator with hysterisis (user configurable)
Mid-Range core with 35 Instruction, 8 Stack Levels
25mA Source/Sink current I/O
Two 8-bit Timer (TMR0/TMR2)
One 16-bit Timer (TMR1)
Watchdog Timer (WDT)
Enhanced Power-On/Off-Reset
Brown-Out Reset (BOR)
In Circuit Serial Programming (ICSP)
Enhanced Capture Compare PWM (Pulse Width Modulation)
Wide Operating Voltage (2.0V – 5.5V)
High Voltage PIC16HV616 variant (2.0V – User Defined) with internal shunt regulator
-
Microchip Technology, Inc.
Datasheet
Description
Additional Features
Flash Program Memory
Internal 4/8MHz oscillator
Comparator with hysterisis (user configurable)
Mid-Range core with 35 Instruction, 8 Stack Levels
25mA Source/Sink current I/O
Two 8-bit Timer (TMR0/TMR2)
One 16-bit Timer (TMR1)
Watchdog Timer (WDT)
Enhanced Power-On/Off-Reset
Brown-Out Reset (BOR)
In Circuit Serial Programming (ICSP)
Enhanced Capture Compare PWM (Pulse Width Modulation)
Wide Operating Voltage (2.0V – 5.5V)
High Voltage PIC16HV616 variant (2.0V – User Defined) with internal shunt regulator
Datasheet
Suppliers
Newer Device Available PIC16F15323
en026028
Additional Features
Flash Program Memory
Internal 4/8MHz oscillator
Comparator with hysterisis (user configurable)
Mid-Range core with 35 Instruction, 8 Stack Levels
25mA Source/Sink current I/O
Two 8-bit Timer (TMR0/TMR2)
One 16-bit Timer (TMR1)
Watchdog Timer (WDT)
Enhanced Power-On/Off-Reset
Brown-Out Reset (BOR)
In Circuit Serial Programming (ICSP)
Enhanced Capture Compare PWM (Pulse Width Modulation)
Wide Operating Voltage (2.0V – 5.5V)
High Voltage PIC16HV616 variant (2.0V – User Defined) with internal shunt regulator
Additional Features
- Flash Program Memory
- Internal 4/8MHz oscillator
- Comparator with hysterisis (user configurable)
- Mid-Range core with 35 Instruction, 8 Stack Levels
- 25mA Source/Sink current I/O
- Two 8-bit Timer (TMR0/TMR2)
- One 16-bit Timer (TMR1)
- Watchdog Timer (WDT)
- Enhanced Power-On/Off-Reset
- Brown-Out Reset (BOR)
- In Circuit Serial Programming (ICSP)
- Enhanced Capture Compare PWM (Pulse Width Modulation)
- Wide Operating Voltage (2.0V – 5.5V)
- High Voltage PIC16HV616 variant (2.0V – User Defined) with internal shunt regulator
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
|
Product Number
|
en026028 |
|
Product Name
|
Newer Device Available PIC16F15323 |
|
Bits
|
Other; 10-bit
|
|
Number
|
8
|
|
RAM
|
0.1280 KB
|
|
ROM
|
3.5 KB
|
Unlock Full Specs
to access all available technical data
Similar Products
RAM
1000 KB
Package Type
Other; VQFN
Pin Count
64
View Details