Microchip Technology, Inc. 12A Inverting High Speed MOSFET Driver en025916

Description
The TC4451/52 are single-output MOSFET Drivers, which are high-current buffer/drivers capable of driving large MOSFETs and Insulated Gate Bipolar Transisitors (IGBT). Their high drive current of over 12A is capable of driving some of largest power transistors in use today. The TC4451/2 have matched leading and falling-edge propogation delay times and have very low cross-conduction current to minimize the overall power dissipation of the device. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking (of either polarity) occurs on the ground pin. They can accept, without damage or logic upset, more than 1500 mA of reverse current (of either polarity) being forced back into their outputs. Additionally, all terminals are fully protected against up to 4kV of electrostatic discharge. Additional Features Low Shoot-Through/Cross- Conduction in Output Stage High Peak Output Current: 13A (typ) High Continuous Output Current: 2.6A (max) Wide Input Voltage Supply Range: 4.5V-18V. Matched Fast Rise and Fall Times: -21 ns with 10,000pF load -42 ns with 22,000 pF Load Latch-up Protection to Withstand 1.5A Output Reverse Current Pin-Compatible with the TC4421/22, TC4421A/22A,andTC442 0/29 Space-Saving, Thermally-Enhanced, 8-Pin DFN Package
Datasheet
Description
The TC4451/52 are single-output MOSFET Drivers, which are high-current buffer/drivers capable of driving large MOSFETs and Insulated Gate Bipolar Transisitors (IGBT). Their high drive current of over 12A is capable of driving some of largest power transistors in use today. The TC4451/2 have matched leading and falling-edge propogation delay times and have very low cross-conduction current to minimize the overall power dissipation of the device. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking (of either polarity) occurs on the ground pin. They can accept, without damage or logic upset, more than 1500 mA of reverse current (of either polarity) being forced back into their outputs. Additionally, all terminals are fully protected against up to 4kV of electrostatic discharge. Additional Features Low Shoot-Through/Cross- Conduction in Output Stage High Peak Output Current: 13A (typ) High Continuous Output Current: 2.6A (max) Wide Input Voltage Supply Range: 4.5V-18V. Matched Fast Rise and Fall Times: -21 ns with 10,000pF load -42 ns with 22,000 pF Load Latch-up Protection to Withstand 1.5A Output Reverse Current Pin-Compatible with the TC4421/22, TC4421A/22A,andTC442 0/29 Space-Saving, Thermally-Enhanced, 8-Pin DFN Package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12A Inverting High Speed MOSFET Driver - en025916 - Microchip Technology, Inc.
Chandler, AZ, United States
12A Inverting High Speed MOSFET Driver
en025916
12A Inverting High Speed MOSFET Driver en025916
The TC4451/52 are single-output MOSFET Drivers, which are high-current buffer/drivers capable of driving large MOSFETs and Insulated Gate Bipolar Transisitors (IGBT). Their high drive current of over 12A is capable of driving some of largest power transistors in use today. The TC4451/2 have matched leading and falling-edge propogation delay times and have very low cross-conduction current to minimize the overall power dissipation of the device. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking (of either polarity) occurs on the ground pin. They can accept, without damage or logic upset, more than 1500 mA of reverse current (of either polarity) being forced back into their outputs. Additionally, all terminals are fully protected against up to 4kV of electrostatic discharge. Additional Features Low Shoot-Through/Cross- Conduction in Output Stage High Peak Output Current: 13A (typ) High Continuous Output Current: 2.6A (max) Wide Input Voltage Supply Range: 4.5V-18V. Matched Fast Rise and Fall Times: -21 ns with 10,000pF load -42 ns with 22,000 pF Load Latch-up Protection to Withstand 1.5A Output Reverse Current Pin-Compatible with the TC4421/22, TC4421A/22A,andTC442 0/29 Space-Saving, Thermally-Enhanced, 8-Pin DFN Package

The TC4451/52 are single-output MOSFET Drivers, which are high-current buffer/drivers capable of driving large MOSFETs and Insulated Gate Bipolar Transisitors (IGBT). Their high drive current of over 12A is capable of driving some of largest power transistors in use today. The TC4451/2 have matched leading and falling-edge propogation delay times and have very low cross-conduction current to minimize the overall power dissipation of the device. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking (of either polarity) occurs on the ground pin. They can accept, without damage or logic upset, more than 1500 mA of reverse current (of either polarity) being forced back into their outputs. Additionally, all terminals are fully protected against up to 4kV of electrostatic discharge.

Additional Features

    • Low Shoot-Through/Cross-Conduction in Output Stage
    • High Peak Output Current: 13A (typ)
    • High Continuous Output Current: 2.6A (max)
    • Wide Input Voltage Supply Range: 4.5V-18V.
    • Matched Fast Rise and Fall Times:
      • -21 ns with 10,000pF load
      • -42 ns with 22,000 pF Load
    • Latch-up Protection to Withstand 1.5A Output Reverse Current
    • Pin-Compatible with the TC4421/22, TC4421A/22A,andTC4420/29
    • Space-Saving, Thermally-Enhanced, 8-Pin DFN Package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number en025916
Product Name 12A Inverting High Speed MOSFET Driver
Unlock Full Specs
to access all available technical data