Microchip Technology, Inc. PIC24HJ256GP610 en024693

Description
PIC24H 16-bit General Purpose Microcontroller with seamless migration options from/to PIC24F, dsPIC30F and dsPIC33F devices. Please consider this device PIC24HJ256GP610A Additional Features Operating Range: DC – 40 MIPS (40 MIPS @ 3.0-3.6V, -40°C to +85°C) Industrial temperature range (-40°C to +85°C)High-Performan ce DSC CPU: Modified Harvard architecture C compiler optimized instruction set 16-bit wide data path 24-bit wide instructions Linear program memory addressing up to 4M instruction words Linear data memory addressing up to 64 Kbytes 71 base instructions: mostly 1 word/1 cycle Sixteen 16-bit General Purpose Registers Flexible and powerful Indirect Addressing modes Software stack 16 x 16 multiply operations 32/16 and 16/16 divide operations Up to ±16-bit data shiftsDirect Memory Access (DMA): 8-channel hardware DMA 2 Kbytes dual ported DMA buffer area (DMA RAM) to store data transferred via DMA:- Allows data transfer between RAM and a peripheral while CPU is executing code (no cycle stealing) Most peripherals support DMAInterrupt Controller: 5-cycle latency 118 interrupt vectors Up to 61 available interrupt sources Up to 5 external interrupts 7 programmable priority levels 5 processor exceptionsDigital I/O: Wake-up/Interrupt-on -Change on up to 24 pins Output pins can drive from 3.0V to 3.6V All digital input pins are 5V tolerant 4 mA sink on all I/O pinsSystem Management: Flexible clock options:- External, crystal, resonator, internal RC- Fully integrated PLL- Extremely low jitter PLL Power-up Timer Oscillator Start-up Timer/Stabilizer Watchdog Timer with its own RC oscillator Fail-Safe Clock Monitor Reset by multiple sourcesPower Management: On-chip 2.5V voltage regulator Switch between clock sources in real time Idle, Sleep and Doze modes with fast wake-upTimers/Captur e/Compare/PWM: Timer/Counters, up to nine 16-bit timers:- Can pair up to make four 32-bit timers- 1 timer runs as Real-Time Clock with external 32.768 kHz oscillator- Programmable prescaler Input Capture (up to 8 channels):- Capture on up, down or both edges- 16-bit capture input functions- 4-deep FIFO on each capture Output Compare (up to 8 channels):- Single or Dual 16-Bit Compare mode- 16-bit Glitchless PWM modeCommunication Modules: 3-wire SPI (up to 2 modules):- Framing supports I/O interface to simple codecs- Supports 8-bit and 16-bit data- Supports all serial clock formats and sampling modes I2C™ (up to 2 modules):- Full Multi-Master Slave mode support- 7-bit and 10-bit addressing- Bus collision detection and arbitration- Integrated signal conditioning- Slave address masking UART (up to 2 modules):- Interrupt on address bit detect- Interrupt on UART error- Wake-up on Start bit from Sleep mode- 4-character TX and RX FIFO buffers- LIN bus support- IrDA® encoding and decoding in hardware- High-Speed Baud mode- Hardware Flow Control with CTS and RTS Enhanced CAN (ECAN™ module) 2.0B active (up to 2 modules):- Up to 8 transmit and up to 32 receive buffers- 16 receive filters and 3 masks- Loopback, Listen Only and Listen All Messages modes for diagnostics and bus monitoring- Wake-up on CAN message- Automatic processing of Remote Transmission Requests- FIFO mode using DMA- DeviceNet™ addressing supportAnalog-to-Dig ital Converters: Up to two A/D modules in a device 10-bit, 1.1 Msps or 12-bit, 500 ksps conversion:- 2, 4 or 8 simultaneous samples- Up to 32 input channels with auto-scanning- Conversion start can be manual or synchronized with 1 of 4 trigger sources- Conversion possible in Sleep mode- ±2 LSb max integral nonlinearity- ±1 LSb max differential nonlinearityCMOS Flash Technology: Low-power, high-speed Flash technology Fully static design 3.3V (±10%) operating voltage Industrial temperature Low-power consumption
Datasheet
Description
PIC24H 16-bit General Purpose Microcontroller with seamless migration options from/to PIC24F, dsPIC30F and dsPIC33F devices. Please consider this device PIC24HJ256GP610A Additional Features Operating Range: DC – 40 MIPS (40 MIPS @ 3.0-3.6V, -40°C to +85°C) Industrial temperature range (-40°C to +85°C)High-Performan ce DSC CPU: Modified Harvard architecture C compiler optimized instruction set 16-bit wide data path 24-bit wide instructions Linear program memory addressing up to 4M instruction words Linear data memory addressing up to 64 Kbytes 71 base instructions: mostly 1 word/1 cycle Sixteen 16-bit General Purpose Registers Flexible and powerful Indirect Addressing modes Software stack 16 x 16 multiply operations 32/16 and 16/16 divide operations Up to ±16-bit data shiftsDirect Memory Access (DMA): 8-channel hardware DMA 2 Kbytes dual ported DMA buffer area (DMA RAM) to store data transferred via DMA:- Allows data transfer between RAM and a peripheral while CPU is executing code (no cycle stealing) Most peripherals support DMAInterrupt Controller: 5-cycle latency 118 interrupt vectors Up to 61 available interrupt sources Up to 5 external interrupts 7 programmable priority levels 5 processor exceptionsDigital I/O: Wake-up/Interrupt-on -Change on up to 24 pins Output pins can drive from 3.0V to 3.6V All digital input pins are 5V tolerant 4 mA sink on all I/O pinsSystem Management: Flexible clock options:- External, crystal, resonator, internal RC- Fully integrated PLL- Extremely low jitter PLL Power-up Timer Oscillator Start-up Timer/Stabilizer Watchdog Timer with its own RC oscillator Fail-Safe Clock Monitor Reset by multiple sourcesPower Management: On-chip 2.5V voltage regulator Switch between clock sources in real time Idle, Sleep and Doze modes with fast wake-upTimers/Captur e/Compare/PWM: Timer/Counters, up to nine 16-bit timers:- Can pair up to make four 32-bit timers- 1 timer runs as Real-Time Clock with external 32.768 kHz oscillator- Programmable prescaler Input Capture (up to 8 channels):- Capture on up, down or both edges- 16-bit capture input functions- 4-deep FIFO on each capture Output Compare (up to 8 channels):- Single or Dual 16-Bit Compare mode- 16-bit Glitchless PWM modeCommunication Modules: 3-wire SPI (up to 2 modules):- Framing supports I/O interface to simple codecs- Supports 8-bit and 16-bit data- Supports all serial clock formats and sampling modes I2C™ (up to 2 modules):- Full Multi-Master Slave mode support- 7-bit and 10-bit addressing- Bus collision detection and arbitration- Integrated signal conditioning- Slave address masking UART (up to 2 modules):- Interrupt on address bit detect- Interrupt on UART error- Wake-up on Start bit from Sleep mode- 4-character TX and RX FIFO buffers- LIN bus support- IrDA® encoding and decoding in hardware- High-Speed Baud mode- Hardware Flow Control with CTS and RTS Enhanced CAN (ECAN™ module) 2.0B active (up to 2 modules):- Up to 8 transmit and up to 32 receive buffers- 16 receive filters and 3 masks- Loopback, Listen Only and Listen All Messages modes for diagnostics and bus monitoring- Wake-up on CAN message- Automatic processing of Remote Transmission Requests- FIFO mode using DMA- DeviceNet™ addressing supportAnalog-to-Dig ital Converters: Up to two A/D modules in a device 10-bit, 1.1 Msps or 12-bit, 500 ksps conversion:- 2, 4 or 8 simultaneous samples- Up to 32 input channels with auto-scanning- Conversion start can be manual or synchronized with 1 of 4 trigger sources- Conversion possible in Sleep mode- ±2 LSb max integral nonlinearity- ±1 LSb max differential nonlinearityCMOS Flash Technology: Low-power, high-speed Flash technology Fully static design 3.3V (±10%) operating voltage Industrial temperature Low-power consumption
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC24HJ256GP610 - en024693 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC24HJ256GP610
en024693
PIC24HJ256GP610 en024693
PIC24H 16-bit General Purpose Microcontroller with seamless migration options from/to PIC24F, dsPIC30F and dsPIC33F devices. Please consider this device PIC24HJ256GP610A Additional Features Operating Range: DC – 40 MIPS (40 MIPS @ 3.0-3.6V, -40°C to +85°C) Industrial temperature range (-40°C to +85°C)High-Performan ce DSC CPU: Modified Harvard architecture C compiler optimized instruction set 16-bit wide data path 24-bit wide instructions Linear program memory addressing up to 4M instruction words Linear data memory addressing up to 64 Kbytes 71 base instructions: mostly 1 word/1 cycle Sixteen 16-bit General Purpose Registers Flexible and powerful Indirect Addressing modes Software stack 16 x 16 multiply operations 32/16 and 16/16 divide operations Up to ±16-bit data shiftsDirect Memory Access (DMA): 8-channel hardware DMA 2 Kbytes dual ported DMA buffer area (DMA RAM) to store data transferred via DMA:- Allows data transfer between RAM and a peripheral while CPU is executing code (no cycle stealing) Most peripherals support DMAInterrupt Controller: 5-cycle latency 118 interrupt vectors Up to 61 available interrupt sources Up to 5 external interrupts 7 programmable priority levels 5 processor exceptionsDigital I/O: Wake-up/Interrupt-on -Change on up to 24 pins Output pins can drive from 3.0V to 3.6V All digital input pins are 5V tolerant 4 mA sink on all I/O pinsSystem Management: Flexible clock options:- External, crystal, resonator, internal RC- Fully integrated PLL- Extremely low jitter PLL Power-up Timer Oscillator Start-up Timer/Stabilizer Watchdog Timer with its own RC oscillator Fail-Safe Clock Monitor Reset by multiple sourcesPower Management: On-chip 2.5V voltage regulator Switch between clock sources in real time Idle, Sleep and Doze modes with fast wake-upTimers/Captur e/Compare/PWM: Timer/Counters, up to nine 16-bit timers:- Can pair up to make four 32-bit timers- 1 timer runs as Real-Time Clock with external 32.768 kHz oscillator- Programmable prescaler Input Capture (up to 8 channels):- Capture on up, down or both edges- 16-bit capture input functions- 4-deep FIFO on each capture Output Compare (up to 8 channels):- Single or Dual 16-Bit Compare mode- 16-bit Glitchless PWM modeCommunication Modules: 3-wire SPI (up to 2 modules):- Framing supports I/O interface to simple codecs- Supports 8-bit and 16-bit data- Supports all serial clock formats and sampling modes I2C™ (up to 2 modules):- Full Multi-Master Slave mode support- 7-bit and 10-bit addressing- Bus collision detection and arbitration- Integrated signal conditioning- Slave address masking UART (up to 2 modules):- Interrupt on address bit detect- Interrupt on UART error- Wake-up on Start bit from Sleep mode- 4-character TX and RX FIFO buffers- LIN bus support- IrDA® encoding and decoding in hardware- High-Speed Baud mode- Hardware Flow Control with CTS and RTS Enhanced CAN (ECAN™ module) 2.0B active (up to 2 modules):- Up to 8 transmit and up to 32 receive buffers- 16 receive filters and 3 masks- Loopback, Listen Only and Listen All Messages modes for diagnostics and bus monitoring- Wake-up on CAN message- Automatic processing of Remote Transmission Requests- FIFO mode using DMA- DeviceNet™ addressing supportAnalog-to-Dig ital Converters: Up to two A/D modules in a device 10-bit, 1.1 Msps or 12-bit, 500 ksps conversion:- 2, 4 or 8 simultaneous samples- Up to 32 input channels with auto-scanning- Conversion start can be manual or synchronized with 1 of 4 trigger sources- Conversion possible in Sleep mode- ±2 LSb max integral nonlinearity- ±1 LSb max differential nonlinearityCMOS Flash Technology: Low-power, high-speed Flash technology Fully static design 3.3V (±10%) operating voltage Industrial temperature Low-power consumption

PIC24H 16-bit General Purpose Microcontroller with seamless migration options from/to PIC24F, dsPIC30F and dsPIC33F devices.

Please consider this device PIC24HJ256GP610A

Additional Features

    Operating Range:
  • DC – 40 MIPS (40 MIPS @ 3.0-3.6V, -40°C to +85°C)
  • Industrial temperature range (-40°C to +85°C)High-Performance DSC CPU:
  • Modified Harvard architecture
  • C compiler optimized instruction set
  • 16-bit wide data path
  • 24-bit wide instructions
  • Linear program memory addressing up to 4M instruction words
  • Linear data memory addressing up to 64 Kbytes
  • 71 base instructions: mostly 1 word/1 cycle
  • Sixteen 16-bit General Purpose Registers
  • Flexible and powerful Indirect Addressing modes
  • Software stack
  • 16 x 16 multiply operations
  • 32/16 and 16/16 divide operations
  • Up to ±16-bit data shiftsDirect Memory Access (DMA):
  • 8-channel hardware DMA
  • 2 Kbytes dual ported DMA buffer area (DMA RAM) to store data transferred via DMA:- Allows data transfer between RAM and a peripheral while CPU is executing code (no cycle stealing)
  • Most peripherals support DMAInterrupt Controller:
  • 5-cycle latency
  • 118 interrupt vectors
  • Up to 61 available interrupt sources
  • Up to 5 external interrupts
  • 7 programmable priority levels
  • 5 processor exceptionsDigital I/O:
  • Wake-up/Interrupt-on-Change on up to 24 pins
  • Output pins can drive from 3.0V to 3.6V
  • All digital input pins are 5V tolerant
  • 4 mA sink on all I/O pinsSystem Management:
  • Flexible clock options:- External, crystal, resonator, internal RC- Fully integrated PLL- Extremely low jitter PLL
  • Power-up Timer
  • Oscillator Start-up Timer/Stabilizer
  • Watchdog Timer with its own RC oscillator
  • Fail-Safe Clock Monitor
  • Reset by multiple sourcesPower Management:
  • On-chip 2.5V voltage regulator
  • Switch between clock sources in real time
  • Idle, Sleep and Doze modes with fast wake-upTimers/Capture/Compare/PWM:
  • Timer/Counters, up to nine 16-bit timers:- Can pair up to make four 32-bit timers- 1 timer runs as Real-Time Clock with external 32.768 kHz oscillator- Programmable prescaler
  • Input Capture (up to 8 channels):- Capture on up, down or both edges- 16-bit capture input functions- 4-deep FIFO on each capture
  • Output Compare (up to 8 channels):- Single or Dual 16-Bit Compare mode- 16-bit Glitchless PWM modeCommunication Modules:
  • 3-wire SPI (up to 2 modules):- Framing supports I/O interface to simple codecs- Supports 8-bit and 16-bit data- Supports all serial clock formats and sampling modes
  • I2C™ (up to 2 modules):- Full Multi-Master Slave mode support- 7-bit and 10-bit addressing- Bus collision detection and arbitration- Integrated signal conditioning- Slave address masking
  • UART (up to 2 modules):- Interrupt on address bit detect- Interrupt on UART error- Wake-up on Start bit from Sleep mode- 4-character TX and RX FIFO buffers- LIN bus support- IrDA® encoding and decoding in hardware- High-Speed Baud mode- Hardware Flow Control with CTS and RTS
  • Enhanced CAN (ECAN™ module) 2.0B active (up to 2 modules):- Up to 8 transmit and up to 32 receive buffers- 16 receive filters and 3 masks- Loopback, Listen Only and Listen All Messages modes for diagnostics and bus monitoring- Wake-up on CAN message- Automatic processing of Remote Transmission Requests- FIFO mode using DMA- DeviceNet™ addressing supportAnalog-to-Digital Converters:
  • Up to two A/D modules in a device
  • 10-bit, 1.1 Msps or 12-bit, 500 ksps conversion:- 2, 4 or 8 simultaneous samples- Up to 32 input channels with auto-scanning- Conversion start can be manual or synchronized with 1 of 4 trigger sources- Conversion possible in Sleep mode- ±2 LSb max integral nonlinearity- ±1 LSb max differential nonlinearityCMOS Flash Technology:
  • Low-power, high-speed Flash technology
  • Fully static design
  • 3.3V (±10%) operating voltage
  • Industrial temperature
  • Low-power consumption
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en024693
Product Name PIC24HJ256GP610
Data Bus 16 Bit
Clock Speed 80 MHz
Features PWM
Bits 16 Bit; 32 Bit
Number 9
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C0005302900 A - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
 - 6802/BQAJC - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type CDIP; Other; SBCDIP40
View Details
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
RF and Wireless - RF Transceiver ICs - CC430F6145IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details