Microchip Technology, Inc. 1Mb I2C compatible 2-wire Serial EEPROM with 1MHz clock compatibility en024639

Description
The Microchip Technology Inc. 24FC1025 is a1024Kb (128K x 8) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.8V to 5.5V). It has been developed for advanced, low-power applications such as personal communications or data acquisition. This device has both byte write and page write capability of up to 128 bytes of data. This device is capable of both random and sequential reads. Reads may be sequential within address boundaries 0000h to FFFFh and 10000h to 1FFFFh. Functional address lines allow up to four devices on the same data bus. This allows for up to 4 Mbits total system EEPROM memory. This device is available in the standard 8-pin PDIP and SOIJ packages. Additional Features Reliable EEPROM Memory 128K x 8 (1024 Kbit) 128-Byte Page Write Buffer Page Write Time 5 ms Max. Hardware Write-Protect Pin Factory Programming Available Low Power Operating voltage 1.8V to 5.5V Read current 450 uA, max. Standby current 5 uA, max. 2-Wire Serial Interface, I2C™ Compatible Cascadable up to Four Devices 1 MHz Clock Compatible Pb-Free and RoHS Compliant
Datasheet
Description
The Microchip Technology Inc. 24FC1025 is a1024Kb (128K x 8) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.8V to 5.5V). It has been developed for advanced, low-power applications such as personal communications or data acquisition. This device has both byte write and page write capability of up to 128 bytes of data. This device is capable of both random and sequential reads. Reads may be sequential within address boundaries 0000h to FFFFh and 10000h to 1FFFFh. Functional address lines allow up to four devices on the same data bus. This allows for up to 4 Mbits total system EEPROM memory. This device is available in the standard 8-pin PDIP and SOIJ packages. Additional Features Reliable EEPROM Memory 128K x 8 (1024 Kbit) 128-Byte Page Write Buffer Page Write Time 5 ms Max. Hardware Write-Protect Pin Factory Programming Available Low Power Operating voltage 1.8V to 5.5V Read current 450 uA, max. Standby current 5 uA, max. 2-Wire Serial Interface, I2C™ Compatible Cascadable up to Four Devices 1 MHz Clock Compatible Pb-Free and RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1Mb I2C compatible 2-wire Serial EEPROM with 1MHz clock compatibility - en024639 - Microchip Technology, Inc.
Chandler, AZ, United States
1Mb I2C compatible 2-wire Serial EEPROM with 1MHz clock compatibility
en024639
1Mb I2C compatible 2-wire Serial EEPROM with 1MHz clock compatibility en024639
The Microchip Technology Inc. 24FC1025 is a1024Kb (128K x 8) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.8V to 5.5V). It has been developed for advanced, low-power applications such as personal communications or data acquisition. This device has both byte write and page write capability of up to 128 bytes of data. This device is capable of both random and sequential reads. Reads may be sequential within address boundaries 0000h to FFFFh and 10000h to 1FFFFh. Functional address lines allow up to four devices on the same data bus. This allows for up to 4 Mbits total system EEPROM memory. This device is available in the standard 8-pin PDIP and SOIJ packages. Additional Features Reliable EEPROM Memory 128K x 8 (1024 Kbit) 128-Byte Page Write Buffer Page Write Time 5 ms Max. Hardware Write-Protect Pin Factory Programming Available Low Power Operating voltage 1.8V to 5.5V Read current 450 uA, max. Standby current 5 uA, max. 2-Wire Serial Interface, I2C™ Compatible Cascadable up to Four Devices 1 MHz Clock Compatible Pb-Free and RoHS Compliant

The Microchip Technology Inc. 24FC1025 is a1024Kb (128K x 8) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.8V to 5.5V). It has been developed for advanced, low-power applications such as personal communications or data acquisition. This device has both byte write and page write capability of up to 128 bytes of data. This device is capable of both random and sequential reads. Reads may be sequential within address boundaries 0000h to FFFFh and 10000h to 1FFFFh. Functional address lines allow up to four devices on the same data bus. This allows for up to 4 Mbits total system EEPROM memory. This device is available in the standard 8-pin PDIP and SOIJ packages.

Additional Features

    • Reliable EEPROM Memory
      • 128K x 8 (1024 Kbit)
      • 128-Byte Page Write Buffer
      • Page Write Time 5 ms Max.
      • Hardware Write-Protect Pin
      • Factory Programming Available
    • Low Power
      • Operating voltage 1.8V to 5.5V
      • Read current 450 uA, max.
      • Standby current 5 uA, max.
    • 2-Wire Serial Interface, I2C™ Compatible
      • Cascadable up to Four Devices
      • 1 MHz Clock Compatible
    • Pb-Free and RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number en024639
Product Name 1Mb I2C compatible 2-wire Serial EEPROM with 1MHz clock compatibility
Memory Category EEPROM
Data Rate 1 MHz
Data Retention 200 years
Endurance 1000000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - CAT24C128WGE - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 400 ns
Density 128 kbits
View Details
Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details