Microchip Technology, Inc. 1A Low Voltage Low lq LDO en021857

Description
The MCP1726 is a 1A, ceramic output cap stable, low output voltage Low Dropout Regulator (LDO) with shutdown and user-programmable delay power good functions. It is the ONLY 1A LDO on the market that incorporates shutdown, power good, and programmable power good delay features on a single device. Additional Features Up to 1A output load current Low dropout voltage 220 mV typical Output voltage from 0.8V to 5.0V, both fixed and adjustable Stable with 1.0µF ceramic output cap Power good output with adjustable delay Low supply current 140 µA typical High PSRR: 54 dB at 100 kHz Low shutdown current 0.001 µA typical DFN-8 3x3 and SO-8 Pb-free packages
Description
The MCP1726 is a 1A, ceramic output cap stable, low output voltage Low Dropout Regulator (LDO) with shutdown and user-programmable delay power good functions. It is the ONLY 1A LDO on the market that incorporates shutdown, power good, and programmable power good delay features on a single device. Additional Features Up to 1A output load current Low dropout voltage 220 mV typical Output voltage from 0.8V to 5.0V, both fixed and adjustable Stable with 1.0µF ceramic output cap Power good output with adjustable delay Low supply current 140 µA typical High PSRR: 54 dB at 100 kHz Low shutdown current 0.001 µA typical DFN-8 3x3 and SO-8 Pb-free packages

Suppliers

Company
Product
Description
Supplier Links
1A Low Voltage Low lq LDO - en021857 - Microchip Technology, Inc.
Chandler, AZ, United States
1A Low Voltage Low lq LDO
en021857
1A Low Voltage Low lq LDO en021857
The MCP1726 is a 1A, ceramic output cap stable, low output voltage Low Dropout Regulator (LDO) with shutdown and user-programmable delay power good functions. It is the ONLY 1A LDO on the market that incorporates shutdown, power good, and programmable power good delay features on a single device. Additional Features Up to 1A output load current Low dropout voltage 220 mV typical Output voltage from 0.8V to 5.0V, both fixed and adjustable Stable with 1.0µF ceramic output cap Power good output with adjustable delay Low supply current 140 µA typical High PSRR: 54 dB at 100 kHz Low shutdown current 0.001 µA typical DFN-8 3x3 and SO-8 Pb-free packages

The MCP1726 is a 1A, ceramic output cap stable, low output voltage Low Dropout Regulator (LDO) with shutdown and user-programmable delay power good functions. It is the ONLY 1A LDO on the market that incorporates shutdown, power good, and programmable power good delay features on a single device.

Additional Features

    • Up to 1A output load current
    • Low dropout voltage 220 mV typical
    • Output voltage from 0.8V to 5.0V, both fixed and adjustable
    • Stable with 1.0µF ceramic output cap
    • Power good output with adjustable delay
    • Low supply current 140 µA typical
    • High PSRR: 54 dB at 100 kHz
    • Low shutdown current 0.001 µA typical
    • DFN-8 3x3 and SO-8 Pb-free packages
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number en021857
Product Name 1A Low Voltage Low lq LDO
Package Type SOIC; Other; ['DFN', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x/2x Mode Charge Pump with PWM Control for White LED Applications - AAT3143 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
UC1843-SP QML Class V Current Mode PWM Controller - 5962-8670402VXA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC,XCEPT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Board Mount Modules - AHE2812S/HBB - 1030990-AHE2812S/HBB - Win Source Electronics
Specs
Output Voltage 12 volts
Output Power 20 watts
View Details
Gates and Inverters - 74LV04D,118 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Input Voltage 1 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details