Microchip Technology, Inc. USB Li-Ion/Li-Polymer Battery Chargers w/Safety Timers en021436

Description
The MCP73855 is a highly advanced linear charge management controller for use in space limited, high-performance applications. The MCP73855 integrates most of the external components (pass transistor, reverse blocking protection, current sensing) and combines high-accuracy constant voltage, constant current regulation, cell preconditioning, advanced safety timers, automatic charge termination, and charge status indication in a space-saving 10-pin, 3 x 3 DFN package. The MCP73855 is designed specifically for USB applications, adhering to all the specifications governing the USB power bus. Additional Features USB Compatible Charge Current Settings Programmable Safety Charge Timer Thermal Regulation Automatic Re-Charge Automatic End-of-Charge Control Charge Status Indicator Space-saving & High-power 3x3 DFN-10 Package –40°C to +85°C Ambient Operating Temperature Range
Datasheet
Description
The MCP73855 is a highly advanced linear charge management controller for use in space limited, high-performance applications. The MCP73855 integrates most of the external components (pass transistor, reverse blocking protection, current sensing) and combines high-accuracy constant voltage, constant current regulation, cell preconditioning, advanced safety timers, automatic charge termination, and charge status indication in a space-saving 10-pin, 3 x 3 DFN package. The MCP73855 is designed specifically for USB applications, adhering to all the specifications governing the USB power bus. Additional Features USB Compatible Charge Current Settings Programmable Safety Charge Timer Thermal Regulation Automatic Re-Charge Automatic End-of-Charge Control Charge Status Indicator Space-saving & High-power 3x3 DFN-10 Package –40°C to +85°C Ambient Operating Temperature Range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Li-Ion/Li-Polymer Battery Chargers w/Safety Timers - en021436 - Microchip Technology, Inc.
Chandler, AZ, United States
USB Li-Ion/Li-Polymer Battery Chargers w/Safety Timers
en021436
USB Li-Ion/Li-Polymer Battery Chargers w/Safety Timers en021436
The MCP73855 is a highly advanced linear charge management controller for use in space limited, high-performance applications. The MCP73855 integrates most of the external components (pass transistor, reverse blocking protection, current sensing) and combines high-accuracy constant voltage, constant current regulation, cell preconditioning, advanced safety timers, automatic charge termination, and charge status indication in a space-saving 10-pin, 3 x 3 DFN package. The MCP73855 is designed specifically for USB applications, adhering to all the specifications governing the USB power bus. Additional Features USB Compatible Charge Current Settings Programmable Safety Charge Timer Thermal Regulation Automatic Re-Charge Automatic End-of-Charge Control Charge Status Indicator Space-saving & High-power 3x3 DFN-10 Package –40°C to +85°C Ambient Operating Temperature Range

The MCP73855 is a highly advanced linear charge management controller for use in space limited, high-performance applications. The MCP73855 integrates most of the external components (pass transistor, reverse blocking protection, current sensing) and combines high-accuracy constant voltage, constant current regulation, cell preconditioning, advanced safety timers, automatic charge termination, and charge status indication in a space-saving 10-pin, 3 x 3 DFN package. The MCP73855 is designed specifically for USB applications, adhering to all the specifications governing the USB power bus.

Additional Features

    • USB Compatible Charge Current Settings
    • Programmable Safety Charge Timer
    • Thermal Regulation
    • Automatic Re-Charge
    • Automatic End-of-Charge Control
    • Charge Status Indicator
    • Space-saving & High-power 3x3 DFN-10 Package
    • –40°C to +85°C Ambient Operating Temperature Range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Current Sensors
Product Number en021436
Product Name USB Li-Ion/Li-Polymer Battery Chargers w/Safety Timers
Mounting / Configuration SMD
Unlock Full Specs
to access all available technical data

Similar Products

Current transducer 1000 A eff - 1-CTN1000ID - Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 1000 amps
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Sensor - 909250 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Loop Type Closed Loop
View Details
250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers