Allegro MicroSystems Inc. High Accuracy Hall-Effect Current Sensor With 265 Μω Integrated Conductor ACS724LMCTR-65AB-T

Description
0 to 400 A Current Sensor ICs with Integrated Conductor
Request a Quote
Description
0 to 400 A Current Sensor ICs with Integrated Conductor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ACS724LMC series is a high-accuracy, Hall-effect-based current sensor with a 265 µΩ integrated conductor for AC or DC current sensing in industrial and communication systems. It operates from a single 3.3 V or 5 V supply, provides a ratiometric output, and is housed in a custom 16-pin SOICW package with 8.7 mm creepage and clearance, 2.5× thicker leads, and a body sized for reinforced isolation. The device is AEC-Q100 automotive qualified and certified to UL60950-1 and UL62368-1 with a 5 kV RMS withstand voltage, 1140 V RMS basic isolation working voltage, and 757 V RMS reinforced isolation working voltage. It features differential Hall sensing for common-mode field rejection, chopper-stabilized output for temperature stability, and a filter pin for bandwidth optimization. The ACS724LMCTR-65AB-T variant has a full-scale range of ±65 A and a sensitivity of 30.75 mV/A.

Datasheet Summary
Powered by GS/AI

The ACS724LMC series is a high-accuracy, Hall-effect-based current sensor with a 265 µΩ integrated conductor for AC or DC current sensing in industrial and communication systems. It operates from a single 3.3 V or 5 V supply, provides a ratiometric output, and is housed in a custom 16-pin SOICW package with 8.7 mm creepage and clearance, 2.5× thicker leads, and a body sized for reinforced isolation. The device is AEC-Q100 automotive qualified and certified to UL60950-1 and UL62368-1 with a 5 kV RMS withstand voltage, 1140 V RMS basic isolation working voltage, and 757 V RMS reinforced isolation working voltage. It features differential Hall sensing for common-mode field rejection, chopper-stabilized output for temperature stability, and a filter pin for bandwidth optimization. The ACS724LMCTR-65AB-T variant has a full-scale range of ±65 A and a sensitivity of 30.75 mV/A.

Suppliers

Company
Product
Description
Supplier Links
High Accuracy Hall-Effect Current Sensor With 265 Μω Integrated Conductor - ACS724LMCTR-65AB-T - Allegro MicroSystems Inc.
Manchester, NH, United States
High Accuracy Hall-Effect Current Sensor With 265 Μω Integrated Conductor
ACS724LMCTR-65AB-T
High Accuracy Hall-Effect Current Sensor With 265 Μω Integrated Conductor ACS724LMCTR-65AB-T
0 to 400 A Current Sensor ICs with Integrated Conductor

0 to 400 A Current Sensor ICs with Integrated Conductor

Supplier's Site Datasheet
Current Sensors - 620-ACS724LMCTR-65AB-T-ND - DigiKey
Thief River Falls, MN, United States
CURRENT SENSOR HE 65A 16-SOIC

CURRENT SENSOR HE 65A 16-SOIC

Buy Now Datasheet

Technical Specifications

  Allegro MicroSystems Inc. DigiKey
Product Category Current Sensors Current Sensors
Product Number ACS724LMCTR-65AB-T 620-ACS724LMCTR-65AB-T-ND
Product Name High Accuracy Hall-Effect Current Sensor With 265 Μω Integrated Conductor Current Sensors
Technology Hall-Effect Hall-Effect
Current 0.0 to 400 amps 65 amps
Mounting / Configuration "16-SOIC"
Electrical Output Voltage
Operating Temperature -40 to 302 F (-40 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Accuracy 3.3V Optimized Current Sensor IC - ACS722LLCTR-40AB-T - Allegro MicroSystems Inc.
Specs
Current Type AC Current; DC Current
Technology Hall-Effect
Current 0.0 to 50 amps
View Details
4 suppliers
High-Accuracy, 3.3V Isolated Current Sensor with Stray Field Rejection - ACS725LLCTR-30AB-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Current 0.0 to 50 amps
View Details
4 suppliers
Low Noise, High Precision, Programmable Linear Hall Effect Sensor IC - A1363LLUTR-2-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 0.0 to 1000 amps
View Details
Current Sensors - 620-1270-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration 5-CB Formed Leads, PFF
View Details