Microchip Technology, Inc. 2Kb I2C Serial EEPROM with Half-Array Software Write Protection en010836

Description
The Microchip Technology Inc. 24AA52/24LCS52 (24XXX52*) is a 2 Kbit Electrically Erasable PROM capable of operation across a broad voltage range (1.8V to 5.5V). Additional Features Single supply with operation down to 1.8V Low-power CMOS technology: - 1 mA active current, typical - 1 µA standby current, typical (I-temp) Organized as 1 block of 256 bytes (256 x 8) Software write protection for lower 128 bytes Hardware write protection for entire array 2-wire serial interface bus, I2C™ compatible Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce 100 kHz (24AA52) and 400 kHz (24LCS52) compatibility
Datasheet
Description
The Microchip Technology Inc. 24AA52/24LCS52 (24XXX52*) is a 2 Kbit Electrically Erasable PROM capable of operation across a broad voltage range (1.8V to 5.5V). Additional Features Single supply with operation down to 1.8V Low-power CMOS technology: - 1 mA active current, typical - 1 µA standby current, typical (I-temp) Organized as 1 block of 256 bytes (256 x 8) Software write protection for lower 128 bytes Hardware write protection for entire array 2-wire serial interface bus, I2C™ compatible Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce 100 kHz (24AA52) and 400 kHz (24LCS52) compatibility
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Kb I2C Serial EEPROM with Half-Array Software Write Protection - en010836 - Microchip Technology, Inc.
Chandler, AZ, United States
2Kb I2C Serial EEPROM with Half-Array Software Write Protection
en010836
2Kb I2C Serial EEPROM with Half-Array Software Write Protection en010836
The Microchip Technology Inc. 24AA52/24LCS52 (24XXX52*) is a 2 Kbit Electrically Erasable PROM capable of operation across a broad voltage range (1.8V to 5.5V). Additional Features Single supply with operation down to 1.8V Low-power CMOS technology: - 1 mA active current, typical - 1 µA standby current, typical (I-temp) Organized as 1 block of 256 bytes (256 x 8) Software write protection for lower 128 bytes Hardware write protection for entire array 2-wire serial interface bus, I2C™ compatible Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce 100 kHz (24AA52) and 400 kHz (24LCS52) compatibility

The Microchip Technology Inc. 24AA52/24LCS52 (24XXX52*) is a 2 Kbit Electrically Erasable PROM capable of operation across a broad voltage range (1.8V to 5.5V).

Additional Features

  • Single supply with operation down to 1.8V
  • Low-power CMOS technology: - 1 mA active current, typical - 1 µA standby current, typical (I-temp)
  • Organized as 1 block of 256 bytes (256 x 8)
  • Software write protection for lower 128 bytes
  • Hardware write protection for entire array
  • 2-wire serial interface bus, I2C™ compatible
  • Schmitt Trigger inputs for noise suppression
  • Output slope control to eliminate ground bounce
  • 100 kHz (24AA52) and 400 kHz (24LCS52) compatibility
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number en010836
Product Name 2Kb I2C Serial EEPROM with Half-Array Software Write Protection
Memory Category EEPROM
Data Rate 0 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details