Microchip Technology, Inc. 1Kb I2C Serial EEPROM for Monitor Identification en010834

Description
The Microchip Technology Inc. 24LCS21A is a 128 x 8-bit dual-mode Electrically Erasable PROM. This device is designed for use in applications requiring storage and serial transmission of configuration and control information. Two modes of operation have been implemented: Transmit-Only mode and Bidirectional mode. Upon power-up, the device will be in the Transmit-Only mode, a valid high-to-low transition on the SCLpin will cause the device to enter the Transition mode and look for a valid control byte on the I2C™Compatible bus. If it detects a valid control byte from the master, it will switch into Bidirectional mode, with byte selectable read/write capability of the memory array using SCL. If no control byte is received, the device will revert to the Transmit-Only mode after it receives 128 consecutive VCLK pulses while the SCL pin is idle. The 24LCS21A also enables the user to write-protect the entire memory array using its write-protect pin. The 24LCS21A is available in a standard 8-pin PDIP and SOIC package in industrial temperature range. Additional Features Single Supply with Operation Down to 2.5V Completely Implements DDC1™/DDC2™ Interfacefor Monitor Identification, Including Recoveryto DDC1 Low-Power CMOS Technology: - 1 mA active current, typical - 10 uA standby current, typical at 5.5V 2-Wire Serial Interface Bus, I2C™ Compatible 100 kHz (2.5V) and 400 kHz (5V) Compatibility Self-Timed Write Cycle (including Auto-Erase) Hardware Write-Protect Pin Page Write Buffer for up to Eight Bytes 1,000,000 Erase/Write Cycles Ensured Data Retention > 200 years ESD Protection > 4000V 8-pin PDIP and SOIC Package Available for Extended Temperature Ranges:- Industrial (I): -40°C to +70°C Pb-Free and RoHS Compliant
Datasheet
Description
The Microchip Technology Inc. 24LCS21A is a 128 x 8-bit dual-mode Electrically Erasable PROM. This device is designed for use in applications requiring storage and serial transmission of configuration and control information. Two modes of operation have been implemented: Transmit-Only mode and Bidirectional mode. Upon power-up, the device will be in the Transmit-Only mode, a valid high-to-low transition on the SCLpin will cause the device to enter the Transition mode and look for a valid control byte on the I2C™Compatible bus. If it detects a valid control byte from the master, it will switch into Bidirectional mode, with byte selectable read/write capability of the memory array using SCL. If no control byte is received, the device will revert to the Transmit-Only mode after it receives 128 consecutive VCLK pulses while the SCL pin is idle. The 24LCS21A also enables the user to write-protect the entire memory array using its write-protect pin. The 24LCS21A is available in a standard 8-pin PDIP and SOIC package in industrial temperature range. Additional Features Single Supply with Operation Down to 2.5V Completely Implements DDC1™/DDC2™ Interfacefor Monitor Identification, Including Recoveryto DDC1 Low-Power CMOS Technology: - 1 mA active current, typical - 10 uA standby current, typical at 5.5V 2-Wire Serial Interface Bus, I2C™ Compatible 100 kHz (2.5V) and 400 kHz (5V) Compatibility Self-Timed Write Cycle (including Auto-Erase) Hardware Write-Protect Pin Page Write Buffer for up to Eight Bytes 1,000,000 Erase/Write Cycles Ensured Data Retention > 200 years ESD Protection > 4000V 8-pin PDIP and SOIC Package Available for Extended Temperature Ranges:- Industrial (I): -40°C to +70°C Pb-Free and RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1Kb I2C Serial EEPROM for Monitor Identification - en010834 - Microchip Technology, Inc.
Chandler, AZ, United States
1Kb I2C Serial EEPROM for Monitor Identification
en010834
1Kb I2C Serial EEPROM for Monitor Identification en010834
The Microchip Technology Inc. 24LCS21A is a 128 x 8-bit dual-mode Electrically Erasable PROM. This device is designed for use in applications requiring storage and serial transmission of configuration and control information. Two modes of operation have been implemented: Transmit-Only mode and Bidirectional mode. Upon power-up, the device will be in the Transmit-Only mode, a valid high-to-low transition on the SCLpin will cause the device to enter the Transition mode and look for a valid control byte on the I2C™Compatible bus. If it detects a valid control byte from the master, it will switch into Bidirectional mode, with byte selectable read/write capability of the memory array using SCL. If no control byte is received, the device will revert to the Transmit-Only mode after it receives 128 consecutive VCLK pulses while the SCL pin is idle. The 24LCS21A also enables the user to write-protect the entire memory array using its write-protect pin. The 24LCS21A is available in a standard 8-pin PDIP and SOIC package in industrial temperature range. Additional Features Single Supply with Operation Down to 2.5V Completely Implements DDC1™/DDC2™ Interfacefor Monitor Identification, Including Recoveryto DDC1 Low-Power CMOS Technology: - 1 mA active current, typical - 10 uA standby current, typical at 5.5V 2-Wire Serial Interface Bus, I2C™ Compatible 100 kHz (2.5V) and 400 kHz (5V) Compatibility Self-Timed Write Cycle (including Auto-Erase) Hardware Write-Protect Pin Page Write Buffer for up to Eight Bytes 1,000,000 Erase/Write Cycles Ensured Data Retention > 200 years ESD Protection > 4000V 8-pin PDIP and SOIC Package Available for Extended Temperature Ranges:- Industrial (I): -40°C to +70°C Pb-Free and RoHS Compliant

The Microchip Technology Inc. 24LCS21A is a 128 x 8-bit dual-mode Electrically Erasable PROM. This device is designed for use in applications requiring storage and serial transmission of configuration and control information. Two modes of operation have been implemented: Transmit-Only mode and Bidirectional mode. Upon power-up, the device will be in the Transmit-Only mode, a valid high-to-low transition on the SCLpin will cause the device to enter the Transition mode and look for a valid control byte on the I2C™Compatible bus. If it detects a valid control byte from the master, it will switch into Bidirectional mode, with byte selectable read/write capability of the memory array using SCL. If no control byte is received, the device will revert to the Transmit-Only mode after it receives 128 consecutive VCLK pulses while the SCL pin is idle. The 24LCS21A also enables the user to write-protect the entire memory array using its write-protect pin. The 24LCS21A is available in a standard 8-pin PDIP and SOIC package in industrial temperature range.

Additional Features

  • Single Supply with Operation Down to 2.5V
  • Completely Implements DDC1™/DDC2™ Interfacefor Monitor Identification, Including Recoveryto DDC1
  • Low-Power CMOS Technology: - 1 mA active current, typical - 10 uA standby current, typical at 5.5V
  • 2-Wire Serial Interface Bus, I2C™ Compatible
  • 100 kHz (2.5V) and 400 kHz (5V) Compatibility
  • Self-Timed Write Cycle (including Auto-Erase)
  • Hardware Write-Protect Pin
  • Page Write Buffer for up to Eight Bytes
  • 1,000,000 Erase/Write Cycles Ensured
  • Data Retention > 200 years
  • ESD Protection > 4000V
  • 8-pin PDIP and SOIC Package
  • Available for Extended Temperature Ranges:- Industrial (I): -40°C to +70°C
  • Pb-Free and RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number en010834
Product Name 1Kb I2C Serial EEPROM for Monitor Identification
Memory Category EEPROM
Data Rate 0 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details
Memory - 28298080 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers