Microchip Technology, Inc. 24AA08SC en010780

Description
Device Overview Parametrics Name Value Density 8K bits (x8) Op. Volt Range (V) 1.8 to 5.5 Max. Clock Freq. 400 kHz Page Size (bytes) 16 Temp Range (°C) -40°C to +85°C Endurance 1,000,000
Description
Device Overview Parametrics Name Value Density 8K bits (x8) Op. Volt Range (V) 1.8 to 5.5 Max. Clock Freq. 400 kHz Page Size (bytes) 16 Temp Range (°C) -40°C to +85°C Endurance 1,000,000

Suppliers

Company
Product
Description
Supplier Links
24AA08SC - en010780 - Microchip Technology, Inc.
Chandler, AZ, United States
24AA08SC
en010780
24AA08SC en010780
Device Overview Parametrics Name Value Density 8K bits (x8) Op. Volt Range (V) 1.8 to 5.5 Max. Clock Freq. 400 kHz Page Size (bytes) 16 Temp Range (°C) -40°C to +85°C Endurance 1,000,000

Device Overview


Parametrics
Name
Value
Density
8K bits (x8)
Op. Volt Range (V)
1.8 to 5.5
Max. Clock Freq.
400 kHz
Page Size (bytes)
16
Temp Range (°C)
-40°C to +85°C
Endurance
1,000,000

Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number en010780
Product Name 24AA08SC
Data Rate 0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - Controllers - DP8422ATVX-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers
Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Memory - 27C128-20/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 128 kbits
View Details