Microchip Technology, Inc. Microcontroller Supervisory Circuit with Push-Pull Output en010684

Description
The MCP100 is a voltage supervisory device designed to keep a microcontroller in reset until the system voltage has reached the proper level and stabilized. It also operates as protection from brown-out conditions when the supply voltage drops below a safe operating level. MCP100 has a CMOS Push-Pull output with Active Low reset and is available in a choice of seven different trip voltages. It operates over the extended industrial temperature range (-40°C/+85°C). MCP100 is available in a TO-92 or SOT23-3 packages. Additional Features Holds microcontroller in reset until supply voltage reaches stable operating level Resets microcontroller during power loss Precision monitoring of 3V, 3.3V and 5V systems 7 voltage trip points available Active low RESET pin (MCP100) or active high RESET (MCP101) Push-pull output Holds RESET for 350ms (typical) RESET to VDD = 1.0V Accuracy of +(-)125mV for 5V systems and +(-)75mV for 3V systems over temp 45uA typical operating current Temperature range:-Industrial (I): -40C to +85C
Datasheet
Description
The MCP100 is a voltage supervisory device designed to keep a microcontroller in reset until the system voltage has reached the proper level and stabilized. It also operates as protection from brown-out conditions when the supply voltage drops below a safe operating level. MCP100 has a CMOS Push-Pull output with Active Low reset and is available in a choice of seven different trip voltages. It operates over the extended industrial temperature range (-40°C/+85°C). MCP100 is available in a TO-92 or SOT23-3 packages. Additional Features Holds microcontroller in reset until supply voltage reaches stable operating level Resets microcontroller during power loss Precision monitoring of 3V, 3.3V and 5V systems 7 voltage trip points available Active low RESET pin (MCP100) or active high RESET (MCP101) Push-pull output Holds RESET for 350ms (typical) RESET to VDD = 1.0V Accuracy of +(-)125mV for 5V systems and +(-)75mV for 3V systems over temp 45uA typical operating current Temperature range:-Industrial (I): -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontroller Supervisory Circuit with Push-Pull Output - en010684 - Microchip Technology, Inc.
Chandler, AZ, United States
Microcontroller Supervisory Circuit with Push-Pull Output
en010684
Microcontroller Supervisory Circuit with Push-Pull Output en010684
The MCP100 is a voltage supervisory device designed to keep a microcontroller in reset until the system voltage has reached the proper level and stabilized. It also operates as protection from brown-out conditions when the supply voltage drops below a safe operating level. MCP100 has a CMOS Push-Pull output with Active Low reset and is available in a choice of seven different trip voltages. It operates over the extended industrial temperature range (-40°C/+85°C). MCP100 is available in a TO-92 or SOT23-3 packages. Additional Features Holds microcontroller in reset until supply voltage reaches stable operating level Resets microcontroller during power loss Precision monitoring of 3V, 3.3V and 5V systems 7 voltage trip points available Active low RESET pin (MCP100) or active high RESET (MCP101) Push-pull output Holds RESET for 350ms (typical) RESET to VDD = 1.0V Accuracy of +(-)125mV for 5V systems and +(-)75mV for 3V systems over temp 45uA typical operating current Temperature range:-Industrial (I): -40C to +85C

The MCP100 is a voltage supervisory device designed to keep a microcontroller in reset until the system voltage has reached the proper level and stabilized. It also operates as protection from brown-out conditions when the supply voltage drops below a safe operating level. MCP100 has a CMOS Push-Pull output with Active Low reset and is available in a choice of seven different trip voltages. It operates over the extended industrial temperature range (-40°C/+85°C). MCP100 is available in a TO-92 or SOT23-3 packages.

Additional Features

  • Holds microcontroller in reset until supply voltage reaches stable operating level
  • Resets microcontroller during power loss
  • Precision monitoring of 3V, 3.3V and 5V systems
  • 7 voltage trip points available
  • Active low RESET pin (MCP100) or active high RESET (MCP101)
  • Push-pull output
  • Holds RESET for 350ms (typical)
  • RESET to VDD = 1.0V
  • Accuracy of +(-)125mV for 5V systems and +(-)75mV for 3V systems over temp
  • 45uA typical operating current
  • Temperature range:-Industrial (I): -40C to +85C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en010684
Product Name Microcontroller Supervisory Circuit with Push-Pull Output
Package Type Other; ['Wafer', 'DICE', 'SOT-23', 'TO-92']
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details