Microchip Technology, Inc. 1.5A Dual Inverting High-Speed MOSFET Driver en010670

Description
The TC4426/4427/4428 are improved versions of the earlier TC426/427/428 family of buffer/drivers (with which they are pin compatible). They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking (of either polarity) occurs on the ground pin. They can accept, without damage or logic upset, up to 500 mA of reverse current (of either polarity) being forced back into their outputs. All terminals are fully protected against up to 2kV of electrostatic discharge. As MOSFET drivers, the TC4426/4427/4428 can switch 1000pF gate capacitances in 25 nsec, and provide low enough impedances in both the ON and OFF states to ensure the MOSFET's intended state will not be affected by large transients. However, the recommended pin-compatible drivers are the TC4426A/27A/28A. These drivers have matched input to output leading edge and falling edge delays, tD1 and tD2, for processing short duration pulses in the 25 nsec range. They are pin compatible with the TC4426/27/28. For product comparison, please consider: TC4426A Additional Features Wide Operating Range: 4.5V to 18V High Capacitive Load Drive Capability: 1000pF in 25 nsec (typical) Short Delay Times: 40 nsec Typical Consistent Delay Times With Changes in Supply Voltage Low Supply Current With Logic '1' Input: 4.5 mA With Logic '0' Input: 400µA Low Output Impedance: 7Ω Typical Latch-Up Protected: Will Withstand >0.5 A Reverse Current, Down to – 5V Input Will Withstand Negative Inputs ESD Protected: 2kV HBM Pinouts Same as TC426/27/28
Datasheet
Description
The TC4426/4427/4428 are improved versions of the earlier TC426/427/428 family of buffer/drivers (with which they are pin compatible). They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking (of either polarity) occurs on the ground pin. They can accept, without damage or logic upset, up to 500 mA of reverse current (of either polarity) being forced back into their outputs. All terminals are fully protected against up to 2kV of electrostatic discharge. As MOSFET drivers, the TC4426/4427/4428 can switch 1000pF gate capacitances in 25 nsec, and provide low enough impedances in both the ON and OFF states to ensure the MOSFET's intended state will not be affected by large transients. However, the recommended pin-compatible drivers are the TC4426A/27A/28A. These drivers have matched input to output leading edge and falling edge delays, tD1 and tD2, for processing short duration pulses in the 25 nsec range. They are pin compatible with the TC4426/27/28. For product comparison, please consider: TC4426A Additional Features Wide Operating Range: 4.5V to 18V High Capacitive Load Drive Capability: 1000pF in 25 nsec (typical) Short Delay Times: 40 nsec Typical Consistent Delay Times With Changes in Supply Voltage Low Supply Current With Logic '1' Input: 4.5 mA With Logic '0' Input: 400µA Low Output Impedance: 7Ω Typical Latch-Up Protected: Will Withstand >0.5 A Reverse Current, Down to – 5V Input Will Withstand Negative Inputs ESD Protected: 2kV HBM Pinouts Same as TC426/27/28
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5A Dual Inverting High-Speed MOSFET Driver - en010670 - Microchip Technology, Inc.
Chandler, AZ, United States
1.5A Dual Inverting High-Speed MOSFET Driver
en010670
1.5A Dual Inverting High-Speed MOSFET Driver en010670
The TC4426/4427/4428 are improved versions of the earlier TC426/427/428 family of buffer/drivers (with which they are pin compatible). They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking (of either polarity) occurs on the ground pin. They can accept, without damage or logic upset, up to 500 mA of reverse current (of either polarity) being forced back into their outputs. All terminals are fully protected against up to 2kV of electrostatic discharge. As MOSFET drivers, the TC4426/4427/4428 can switch 1000pF gate capacitances in 25 nsec, and provide low enough impedances in both the ON and OFF states to ensure the MOSFET's intended state will not be affected by large transients. However, the recommended pin-compatible drivers are the TC4426A/27A/28A. These drivers have matched input to output leading edge and falling edge delays, tD1 and tD2, for processing short duration pulses in the 25 nsec range. They are pin compatible with the TC4426/27/28. For product comparison, please consider: TC4426A Additional Features Wide Operating Range: 4.5V to 18V High Capacitive Load Drive Capability: 1000pF in 25 nsec (typical) Short Delay Times: 40 nsec Typical Consistent Delay Times With Changes in Supply Voltage Low Supply Current With Logic '1' Input: 4.5 mA With Logic '0' Input: 400µA Low Output Impedance: 7Ω Typical Latch-Up Protected: Will Withstand >0.5 A Reverse Current, Down to – 5V Input Will Withstand Negative Inputs ESD Protected: 2kV HBM Pinouts Same as TC426/27/28

The TC4426/4427/4428 are improved versions of the earlier TC426/427/428 family of buffer/drivers (with which they are pin compatible). They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking (of either polarity) occurs on the ground pin. They can accept, without damage or logic upset, up to 500 mA of reverse current (of either polarity) being forced back into their outputs. All terminals are fully protected against up to 2kV of electrostatic discharge. As MOSFET drivers, the TC4426/4427/4428 can switch 1000pF gate capacitances in 25 nsec, and provide low enough impedances in both the ON and OFF states to ensure the MOSFET's intended state will not be affected by large transients. However, the recommended pin-compatible drivers are the TC4426A/27A/28A. These drivers have matched input to output leading edge and falling edge delays, tD1 and tD2, for processing short duration pulses in the 25 nsec range. They are pin compatible with the TC4426/27/28.

For product comparison, please consider: TC4426A

Additional Features

    • Wide Operating Range: 4.5V to 18V
    • High Capacitive Load Drive Capability: 1000pF in 25 nsec (typical)
    • Short Delay Times: 40 nsec Typical
    • Consistent Delay Times With Changes in Supply Voltage
    • Low Supply Current
      • With Logic '1' Input: 4.5 mA
      • With Logic '0' Input: 400µA
    • Low Output Impedance: 7Ω Typical
    • Latch-Up Protected: Will Withstand >0.5 A Reverse Current, Down to – 5V
    • Input Will Withstand Negative Inputs
    • ESD Protected: 2kV HBM
    • Pinouts Same as TC426/27/28
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number en010670
Product Name 1.5A Dual Inverting High-Speed MOSFET Driver
Unlock Full Specs
to access all available technical data