Microchip Technology, Inc. 3A High-Speed MOSFET Driver en010652

Description
The TC1413/1413N are 3A CMOS buffer/drivers. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking of either polarity that occurs on the ground pin. They can accept, without damage or logic upset, up to 500mA of current of either polarity being forced back into their output. All terminals are fully protected against up to 4 kV of electrostatic discharge. As MOSFET drivers, the TC1413/1413N can easily switch 1800pF gate capacitance in 20nsec with matched rise and fall times, and provide low enough impedance in both the ON and the OFF states to ensure the MOSFET’s intended state will not be affected, even by large transients. The rise and fall time edges are matched to allow driving short-duration inputs with greater output accuracy. Additional Features Latch-Up Protected: Withstand 500mA Reverse Current Input Will Withstand Negative Inputs Up to 5V Wide Operating Range: 4.5V to 16V High Capacitive Load Drive Capability: 1800pF in 20nsec Short Delay Time: 35nsec Typ Consistent Delay Times With Changes in Supply Voltage Matched Delay Times Low Supply Current With Logic '1' Input: 500µA With Logic '0' Input: 100µA Low Output Impedance: 2.7 Ω Pinout Same as TC1410/11/12
Description
The TC1413/1413N are 3A CMOS buffer/drivers. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking of either polarity that occurs on the ground pin. They can accept, without damage or logic upset, up to 500mA of current of either polarity being forced back into their output. All terminals are fully protected against up to 4 kV of electrostatic discharge. As MOSFET drivers, the TC1413/1413N can easily switch 1800pF gate capacitance in 20nsec with matched rise and fall times, and provide low enough impedance in both the ON and the OFF states to ensure the MOSFET’s intended state will not be affected, even by large transients. The rise and fall time edges are matched to allow driving short-duration inputs with greater output accuracy. Additional Features Latch-Up Protected: Withstand 500mA Reverse Current Input Will Withstand Negative Inputs Up to 5V Wide Operating Range: 4.5V to 16V High Capacitive Load Drive Capability: 1800pF in 20nsec Short Delay Time: 35nsec Typ Consistent Delay Times With Changes in Supply Voltage Matched Delay Times Low Supply Current With Logic '1' Input: 500µA With Logic '0' Input: 100µA Low Output Impedance: 2.7 Ω Pinout Same as TC1410/11/12
Datasheet
Datasheet Summary
Powered by GS/AI

The TC1413/TC1413N are 3A CMOS buffer/drivers designed for driving MOSFETs. They are available in an 8-pin MSOP package and operate over a supply voltage range of 4.5V to 16V. The devices provide a peak output current of 3A and can drive a 1800pF load in 20ns with matched rise and fall times. Propagation delay is 35ns typical, with matched leading and trailing edge delays. Input terminals withstand negative voltages up to 5V and can handle reverse currents up to 500mA without latch-up. All terminals are ESD protected to 2.0kV (HBM) and 400V (MM). Output resistance is 2.7Ω at 16V supply and 25°C. Supply current is 500µA with a logic '1' input and 100µA with a logic '0' input.

Datasheet Summary
Powered by GS/AI

The TC1413/TC1413N are 3A CMOS buffer/drivers designed for driving MOSFETs. They are available in an 8-pin MSOP package and operate over a supply voltage range of 4.5V to 16V. The devices provide a peak output current of 3A and can drive a 1800pF load in 20ns with matched rise and fall times. Propagation delay is 35ns typical, with matched leading and trailing edge delays. Input terminals withstand negative voltages up to 5V and can handle reverse currents up to 500mA without latch-up. All terminals are ESD protected to 2.0kV (HBM) and 400V (MM). Output resistance is 2.7Ω at 16V supply and 25°C. Supply current is 500µA with a logic '1' input and 100µA with a logic '0' input.

Suppliers

Company
Product
Description
Supplier Links
3A High-Speed MOSFET Driver - en010652 - Microchip Technology, Inc.
Chandler, AZ, United States
3A High-Speed MOSFET Driver
en010652
3A High-Speed MOSFET Driver en010652
The TC1413/1413N are 3A CMOS buffer/drivers. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking of either polarity that occurs on the ground pin. They can accept, without damage or logic upset, up to 500mA of current of either polarity being forced back into their output. All terminals are fully protected against up to 4 kV of electrostatic discharge. As MOSFET drivers, the TC1413/1413N can easily switch 1800pF gate capacitance in 20nsec with matched rise and fall times, and provide low enough impedance in both the ON and the OFF states to ensure the MOSFET’s intended state will not be affected, even by large transients. The rise and fall time edges are matched to allow driving short-duration inputs with greater output accuracy. Additional Features Latch-Up Protected: Withstand 500mA Reverse Current Input Will Withstand Negative Inputs Up to 5V Wide Operating Range: 4.5V to 16V High Capacitive Load Drive Capability: 1800pF in 20nsec Short Delay Time: 35nsec Typ Consistent Delay Times With Changes in Supply Voltage Matched Delay Times Low Supply Current With Logic '1' Input: 500µA With Logic '0' Input: 100µA Low Output Impedance: 2.7 Ω Pinout Same as TC1410/11/12

The TC1413/1413N are 3A CMOS buffer/drivers. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking of either polarity that occurs on the ground pin. They can accept, without damage or logic upset, up to 500mA of current of either polarity being forced back into their output. All terminals are fully protected against up to 4 kV of electrostatic discharge. As MOSFET drivers, the TC1413/1413N can easily switch 1800pF gate capacitance in 20nsec with matched rise and fall times, and provide low enough impedance in both the ON and the OFF states to ensure the MOSFET’s intended state will not be affected, even by large transients. The rise and fall time edges are matched to allow driving short-duration inputs with greater output accuracy.

Additional Features

    • Latch-Up Protected: Withstand 500mA Reverse Current
    • Input Will Withstand Negative Inputs Up to 5V
    • Wide Operating Range: 4.5V to 16V
    • High Capacitive Load Drive Capability: 1800pF in 20nsec
    • Short Delay Time: 35nsec Typ
    • Consistent Delay Times With Changes in Supply Voltage
    • Matched Delay Times
    • Low Supply Current
      • With Logic '1' Input: 500µA
      • With Logic '0' Input: 100µA
    • Low Output Impedance: 2.7 Ω
    • Pinout Same as TC1410/11/12
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number en010652
Product Name 3A High-Speed MOSFET Driver
Unlock Full Specs
to access all available technical data