Microchip Technology, Inc. 2A High-Speed MOSFET Driver en010650

Description
The TC1412/1412N are 2A CMOS buffer/drivers. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking of either polarity occurs on the ground pin. They can accept, without damage or logic upset, up to 500mA of current of either polarity being forced back into their output. All terminals are fully protected against up to 4kV of electrostatic discharge. As MOSFET drivers, the TC1412/1412N can easily switch 1000pF gate capacitance in 18nsec with matched rise and fall times, and provide low enough impedance in both the ON and the OFF states to ensure the MOSFET’s intended state will not be affected, even by large transients. The rise and fall time edges are matched to allow driving short-duration inputs with greater accuracy. Additional Features Latch-Up Protected: Will Withstands 500mA Reverse Current Input Withstands Negative Inputs Up to 5V Wide Operating Range: 4.5V to 16V High Capacitive Load Drive Capability: 1000pF in 18nsec Short Delay Time: 35nsec (typical) Consistent Delay Times With Changes in Supply Voltage Matched Delay Times Low Supply Current: With Logic '1' Input: 500µA With Logic '0' Input: 100µA Low Output Impedance: 4Ω Pinout Same as TC1410/11/13
Description
The TC1412/1412N are 2A CMOS buffer/drivers. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking of either polarity occurs on the ground pin. They can accept, without damage or logic upset, up to 500mA of current of either polarity being forced back into their output. All terminals are fully protected against up to 4kV of electrostatic discharge. As MOSFET drivers, the TC1412/1412N can easily switch 1000pF gate capacitance in 18nsec with matched rise and fall times, and provide low enough impedance in both the ON and the OFF states to ensure the MOSFET’s intended state will not be affected, even by large transients. The rise and fall time edges are matched to allow driving short-duration inputs with greater accuracy. Additional Features Latch-Up Protected: Will Withstands 500mA Reverse Current Input Withstands Negative Inputs Up to 5V Wide Operating Range: 4.5V to 16V High Capacitive Load Drive Capability: 1000pF in 18nsec Short Delay Time: 35nsec (typical) Consistent Delay Times With Changes in Supply Voltage Matched Delay Times Low Supply Current: With Logic '1' Input: 500µA With Logic '0' Input: 100µA Low Output Impedance: 4Ω Pinout Same as TC1410/11/13
Datasheet
Datasheet Summary
Powered by GS/AI

The TC1412/TC1412N are 2A CMOS buffer/drivers designed for driving MOSFETs. They are available in an 8-pin MSOP package and feature latch-up protection, withstanding up to 500mA reverse current. The devices operate over a supply voltage range of 4.5V to 16V and can drive a 1000pF capacitive load in 18ns with matched rise and fall times. Propagation delay is typically 35ns, and output impedance is 4Ω. Input terminals withstand negative voltages up to 5V, and all terminals are ESD-protected to 2.0kV (HBM) and 400V (MM). Supply current is 500μA with a logic '1' input and 100μA with a logic '0' input.

Datasheet Summary
Powered by GS/AI

The TC1412/TC1412N are 2A CMOS buffer/drivers designed for driving MOSFETs. They are available in an 8-pin MSOP package and feature latch-up protection, withstanding up to 500mA reverse current. The devices operate over a supply voltage range of 4.5V to 16V and can drive a 1000pF capacitive load in 18ns with matched rise and fall times. Propagation delay is typically 35ns, and output impedance is 4Ω. Input terminals withstand negative voltages up to 5V, and all terminals are ESD-protected to 2.0kV (HBM) and 400V (MM). Supply current is 500μA with a logic '1' input and 100μA with a logic '0' input.

Suppliers

Company
Product
Description
Supplier Links
2A High-Speed MOSFET Driver - en010650 - Microchip Technology, Inc.
Chandler, AZ, United States
2A High-Speed MOSFET Driver
en010650
2A High-Speed MOSFET Driver en010650
The TC1412/1412N are 2A CMOS buffer/drivers. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking of either polarity occurs on the ground pin. They can accept, without damage or logic upset, up to 500mA of current of either polarity being forced back into their output. All terminals are fully protected against up to 4kV of electrostatic discharge. As MOSFET drivers, the TC1412/1412N can easily switch 1000pF gate capacitance in 18nsec with matched rise and fall times, and provide low enough impedance in both the ON and the OFF states to ensure the MOSFET’s intended state will not be affected, even by large transients. The rise and fall time edges are matched to allow driving short-duration inputs with greater accuracy. Additional Features Latch-Up Protected: Will Withstands 500mA Reverse Current Input Withstands Negative Inputs Up to 5V Wide Operating Range: 4.5V to 16V High Capacitive Load Drive Capability: 1000pF in 18nsec Short Delay Time: 35nsec (typical) Consistent Delay Times With Changes in Supply Voltage Matched Delay Times Low Supply Current: With Logic '1' Input: 500µA With Logic '0' Input: 100µA Low Output Impedance: 4Ω Pinout Same as TC1410/11/13

The TC1412/1412N are 2A CMOS buffer/drivers. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking of either polarity occurs on the ground pin. They can accept, without damage or logic upset, up to 500mA of current of either polarity being forced back into their output. All terminals are fully protected against up to 4kV of electrostatic discharge. As MOSFET drivers, the TC1412/1412N can easily switch 1000pF gate capacitance in 18nsec with matched rise and fall times, and provide low enough impedance in both the ON and the OFF states to ensure the MOSFET’s intended state will not be affected, even by large transients. The rise and fall time edges are matched to allow driving short-duration inputs with greater accuracy.

Additional Features

    • Latch-Up Protected: Will Withstands 500mA Reverse Current
    • Input Withstands Negative Inputs Up to 5V
    • Wide Operating Range: 4.5V to 16V
    • High Capacitive Load Drive Capability: 1000pF in 18nsec
    • Short Delay Time: 35nsec (typical)
    • Consistent Delay Times With Changes in Supply Voltage
    • Matched Delay Times
    • Low Supply Current:
      • With Logic '1' Input: 500µA
      • With Logic '0' Input: 100µA
    • Low Output Impedance: 4Ω
    • Pinout Same as TC1410/11/13
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number en010650
Product Name 2A High-Speed MOSFET Driver
Unlock Full Specs
to access all available technical data