Microchip Technology, Inc. 2A High-Speed MOSFET Driver en010649

Description
The TC1412/1412N are 2A CMOS buffer/drivers. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking of either polarity occurs on the ground pin. They can accept, without damage or logic upset, up to 500mA of current of either polarity being forced back into their output. All terminals are fully protected against up to 4kV of electrostatic discharge. As MOSFET drivers, the TC1412/1412N can easily switch 1000pF gate capacitance in 18nsec with matched rise and fall times, and provide low enough impedance in both the ON and the OFF states to ensure the MOSFET’s intended state will not be affected, even by large transients. The rise and fall time edges are matched to allow driving short-duration inputs with greater accuracy. Additional Features Latch-Up Protected: Will Withstand 500mA Reverse Current Input Will Withstand Negative Inputs Up to 5V Wide Operating Range: 4.5V to 16V High Capacitive Load Drive Capability: 1000pF in 18nsec Short Delay Time: 35nsec Typ Consistent Delay Times With Changes in Supply Voltage Matched Delay Times Low Supply Current: With Logic '1' Input: 500µA With Logic '0' Input: 100µA Low Output Impedance: 4Ω Pinout Same as TC1410/11/13
Datasheet
Description
The TC1412/1412N are 2A CMOS buffer/drivers. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking of either polarity occurs on the ground pin. They can accept, without damage or logic upset, up to 500mA of current of either polarity being forced back into their output. All terminals are fully protected against up to 4kV of electrostatic discharge. As MOSFET drivers, the TC1412/1412N can easily switch 1000pF gate capacitance in 18nsec with matched rise and fall times, and provide low enough impedance in both the ON and the OFF states to ensure the MOSFET’s intended state will not be affected, even by large transients. The rise and fall time edges are matched to allow driving short-duration inputs with greater accuracy. Additional Features Latch-Up Protected: Will Withstand 500mA Reverse Current Input Will Withstand Negative Inputs Up to 5V Wide Operating Range: 4.5V to 16V High Capacitive Load Drive Capability: 1000pF in 18nsec Short Delay Time: 35nsec Typ Consistent Delay Times With Changes in Supply Voltage Matched Delay Times Low Supply Current: With Logic '1' Input: 500µA With Logic '0' Input: 100µA Low Output Impedance: 4Ω Pinout Same as TC1410/11/13
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2A High-Speed MOSFET Driver - en010649 - Microchip Technology, Inc.
Chandler, AZ, United States
2A High-Speed MOSFET Driver
en010649
2A High-Speed MOSFET Driver en010649
The TC1412/1412N are 2A CMOS buffer/drivers. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking of either polarity occurs on the ground pin. They can accept, without damage or logic upset, up to 500mA of current of either polarity being forced back into their output. All terminals are fully protected against up to 4kV of electrostatic discharge. As MOSFET drivers, the TC1412/1412N can easily switch 1000pF gate capacitance in 18nsec with matched rise and fall times, and provide low enough impedance in both the ON and the OFF states to ensure the MOSFET’s intended state will not be affected, even by large transients. The rise and fall time edges are matched to allow driving short-duration inputs with greater accuracy. Additional Features Latch-Up Protected: Will Withstand 500mA Reverse Current Input Will Withstand Negative Inputs Up to 5V Wide Operating Range: 4.5V to 16V High Capacitive Load Drive Capability: 1000pF in 18nsec Short Delay Time: 35nsec Typ Consistent Delay Times With Changes in Supply Voltage Matched Delay Times Low Supply Current: With Logic '1' Input: 500µA With Logic '0' Input: 100µA Low Output Impedance: 4Ω Pinout Same as TC1410/11/13

The TC1412/1412N are 2A CMOS buffer/drivers. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking of either polarity occurs on the ground pin. They can accept, without damage or logic upset, up to 500mA of current of either polarity being forced back into their output. All terminals are fully protected against up to 4kV of electrostatic discharge. As MOSFET drivers, the TC1412/1412N can easily switch 1000pF gate capacitance in 18nsec with matched rise and fall times, and provide low enough impedance in both the ON and the OFF states to ensure the MOSFET’s intended state will not be affected, even by large transients. The rise and fall time edges are matched to allow driving short-duration inputs with greater accuracy.

Additional Features

    • Latch-Up Protected: Will Withstand 500mA Reverse Current
    • Input Will Withstand Negative Inputs Up to 5V
    • Wide Operating Range: 4.5V to 16V
    • High Capacitive Load Drive Capability: 1000pF in 18nsec
    • Short Delay Time: 35nsec Typ
    • Consistent Delay Times With Changes in Supply Voltage
    • Matched Delay Times
    • Low Supply Current:
      • With Logic '1' Input: 500µA
      • With Logic '0' Input: 100µA
    • Low Output Impedance: 4Ω
    • Pinout Same as TC1410/11/13
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number en010649
Product Name 2A High-Speed MOSFET Driver
Unlock Full Specs
to access all available technical data

Similar Products

Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114804PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
MOSFETs - 1222881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
Single FETs, MOSFETs - 1727-7169-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
3 suppliers