Microchip Technology, Inc. 150mA Tiny CMOS LDO with Shutdown en010643

Description
The TC1017 is a high accuracy (typically ±0.5%) CMOS upgrade for bipolar low dropout regulators. It is offered in an SC-70 package, which represents 50% reduced footprint vs. the widely used SOT-23 package.Designed specifically for battery-operated systems, the devices' CMOS construction eliminates wasted ground current, significantly extending battery life. Total supply current is typically 53µA at full load (20 to 60 times lower than in bipolar regulators!). Key features for thedevice include ultra low-noise operation, fast response to step changes in load, and very low dropout voltage, typically 285mV at full load. Supply current is reduced to 0.5µA (max) and VOUT falls to zero when the shutdown input is low. The device also incorporates over-temperature and over-current protection.The TC1017 is stable with an output capacitor of only 1µF (ceramic) and has a rated output current of 150mA. Additional Features Extremely Low Operating Current for Longer Battery Life (53 uA typical) Very Low Dropout Voltage (180mV at 100mA Rated 150mA Output Current High Output Voltage Accuracy (±0.5% typical) Fast Wake Up Time from SHDN Power-Saving Shutdown Mode (0.05 uA typical) Over-Current and Over-Temperature Protection Pin Compatible Upgrade for Bipolar Regulators Requires only 1 µF Ceramic Output Capacitance
Datasheet
Description
The TC1017 is a high accuracy (typically ±0.5%) CMOS upgrade for bipolar low dropout regulators. It is offered in an SC-70 package, which represents 50% reduced footprint vs. the widely used SOT-23 package.Designed specifically for battery-operated systems, the devices' CMOS construction eliminates wasted ground current, significantly extending battery life. Total supply current is typically 53µA at full load (20 to 60 times lower than in bipolar regulators!). Key features for thedevice include ultra low-noise operation, fast response to step changes in load, and very low dropout voltage, typically 285mV at full load. Supply current is reduced to 0.5µA (max) and VOUT falls to zero when the shutdown input is low. The device also incorporates over-temperature and over-current protection.The TC1017 is stable with an output capacitor of only 1µF (ceramic) and has a rated output current of 150mA. Additional Features Extremely Low Operating Current for Longer Battery Life (53 uA typical) Very Low Dropout Voltage (180mV at 100mA Rated 150mA Output Current High Output Voltage Accuracy (±0.5% typical) Fast Wake Up Time from SHDN Power-Saving Shutdown Mode (0.05 uA typical) Over-Current and Over-Temperature Protection Pin Compatible Upgrade for Bipolar Regulators Requires only 1 µF Ceramic Output Capacitance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
150mA Tiny CMOS LDO with Shutdown - en010643 - Microchip Technology, Inc.
Chandler, AZ, United States
150mA Tiny CMOS LDO with Shutdown
en010643
150mA Tiny CMOS LDO with Shutdown en010643
The TC1017 is a high accuracy (typically ±0.5%) CMOS upgrade for bipolar low dropout regulators. It is offered in an SC-70 package, which represents 50% reduced footprint vs. the widely used SOT-23 package.Designed specifically for battery-operated systems, the devices' CMOS construction eliminates wasted ground current, significantly extending battery life. Total supply current is typically 53µA at full load (20 to 60 times lower than in bipolar regulators!). Key features for thedevice include ultra low-noise operation, fast response to step changes in load, and very low dropout voltage, typically 285mV at full load. Supply current is reduced to 0.5µA (max) and VOUT falls to zero when the shutdown input is low. The device also incorporates over-temperature and over-current protection.The TC1017 is stable with an output capacitor of only 1µF (ceramic) and has a rated output current of 150mA. Additional Features Extremely Low Operating Current for Longer Battery Life (53 uA typical) Very Low Dropout Voltage (180mV at 100mA Rated 150mA Output Current High Output Voltage Accuracy (±0.5% typical) Fast Wake Up Time from SHDN Power-Saving Shutdown Mode (0.05 uA typical) Over-Current and Over-Temperature Protection Pin Compatible Upgrade for Bipolar Regulators Requires only 1 µF Ceramic Output Capacitance

The TC1017 is a high accuracy (typically ±0.5%) CMOS upgrade for bipolar low dropout regulators. It is offered in an SC-70 package, which represents 50% reduced footprint vs. the widely used SOT-23 package.Designed specifically for battery-operated systems, the devices' CMOS construction eliminates wasted ground current, significantly extending battery life. Total supply current is typically 53µA at full load (20 to 60 times lower than in bipolar regulators!).
Key features for thedevice include ultra low-noise operation, fast response to step changes in load, and very low dropout voltage, typically 285mV at full load. Supply current is reduced to 0.5µA (max) and VOUT falls to zero when the shutdown input is low. The device also incorporates over-temperature and over-current protection.The TC1017 is stable with an output capacitor of only 1µF (ceramic) and has a rated output current of 150mA.

Additional Features

    • Extremely Low Operating Current for Longer Battery Life (53 uA typical)
    • Very Low Dropout Voltage (180mV at 100mA
    • Rated 150mA Output Current
    • High Output Voltage Accuracy (±0.5% typical)
    • Fast Wake Up Time from SHDN
    • Power-Saving Shutdown Mode (0.05 uA typical)
    • Over-Current and Over-Temperature Protection
    • Pin Compatible Upgrade for Bipolar Regulators
    • Requires only 1 µF Ceramic Output Capacitance
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number en010643
Product Name 150mA Tiny CMOS LDO with Shutdown
Package Type SC-70; SOT23; Other; ['SOT-23', 'SC70']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1.5x Fractional Charge Pump for White LED Applications - AAT3113 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
Power Supply Chip >> Battery Management ICs - BQ29732DSER - LCSC Electronics Technology (HK) Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
ACDC Power Supply Control ICs - Model: FA5510N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS208D1EJV33 - TLS208D1EJV33 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Output Voltage 3.3 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details