Microchip Technology, Inc. Low Quiescent Current LDO en010642

Description
The MCP1700 is a CMOS low dropout positive voltage regulator which can source up to 250mA of current with an extremely low input-output voltage differential of 178mV at 250mA. The low dropout voltage combined with the low current consumption of only 1.6µA makes this part ideal for battery operation. The low voltage differential (dropout voltage) extends battery operating lifetime. The MCP1700 is stable with 1.0µF ceramic output capacitor. It also permits high currents in small packages when operated with minimum VIN – VOUT differentials. The circuit also incorporates short-circuit protection & over temperature protection to ensure maximum reliability. Additional Features Extremely Low Operating Current for Longer Battery Life (1.6 uA typical) Very Low Dropout Voltage (178 mV at full load) Rated 250mA Output Current High Output Voltage Accuracy (±0.4% typical) Over-Current and Over-Temperature Protection Pin Compatible Upgrade for Bipolar Regulators & TC55 with Vin Max <6V Requires only 1 µF Ceramic Output Capacitance
Datasheet
Description
The MCP1700 is a CMOS low dropout positive voltage regulator which can source up to 250mA of current with an extremely low input-output voltage differential of 178mV at 250mA. The low dropout voltage combined with the low current consumption of only 1.6µA makes this part ideal for battery operation. The low voltage differential (dropout voltage) extends battery operating lifetime. The MCP1700 is stable with 1.0µF ceramic output capacitor. It also permits high currents in small packages when operated with minimum VIN – VOUT differentials. The circuit also incorporates short-circuit protection & over temperature protection to ensure maximum reliability. Additional Features Extremely Low Operating Current for Longer Battery Life (1.6 uA typical) Very Low Dropout Voltage (178 mV at full load) Rated 250mA Output Current High Output Voltage Accuracy (±0.4% typical) Over-Current and Over-Temperature Protection Pin Compatible Upgrade for Bipolar Regulators & TC55 with Vin Max <6V Requires only 1 µF Ceramic Output Capacitance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Quiescent Current LDO - en010642 - Microchip Technology, Inc.
Chandler, AZ, United States
Low Quiescent Current LDO
en010642
Low Quiescent Current LDO en010642
The MCP1700 is a CMOS low dropout positive voltage regulator which can source up to 250mA of current with an extremely low input-output voltage differential of 178mV at 250mA. The low dropout voltage combined with the low current consumption of only 1.6µA makes this part ideal for battery operation. The low voltage differential (dropout voltage) extends battery operating lifetime. The MCP1700 is stable with 1.0µF ceramic output capacitor. It also permits high currents in small packages when operated with minimum VIN – VOUT differentials. The circuit also incorporates short-circuit protection & over temperature protection to ensure maximum reliability. Additional Features Extremely Low Operating Current for Longer Battery Life (1.6 uA typical) Very Low Dropout Voltage (178 mV at full load) Rated 250mA Output Current High Output Voltage Accuracy (±0.4% typical) Over-Current and Over-Temperature Protection Pin Compatible Upgrade for Bipolar Regulators & TC55 with Vin Max <6V Requires only 1 µF Ceramic Output Capacitance

The MCP1700 is a CMOS low dropout positive voltage regulator which can source up to 250mA of current with an extremely low input-output voltage differential of 178mV at 250mA. The low dropout voltage combined with the low current consumption of only 1.6µA makes this part ideal for battery operation. The low voltage differential (dropout voltage) extends battery operating lifetime. The MCP1700 is stable with 1.0µF ceramic output capacitor. It also permits high currents in small packages when operated with minimum VIN – VOUT differentials. The circuit also incorporates short-circuit protection & over temperature protection to ensure maximum reliability.

Additional Features

    • Extremely Low Operating Current for Longer Battery Life (1.6 uA typical)
    • Very Low Dropout Voltage (178 mV at full load)
    • Rated 250mA Output Current
    • High Output Voltage Accuracy (±0.4% typical)
    • Over-Current and Over-Temperature Protection
    • Pin Compatible Upgrade for Bipolar Regulators & TC55 with Vin Max <6V
    • Requires only 1 µF Ceramic Output Capacitance
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number en010642
Product Name Low Quiescent Current LDO
Package Type SOT23; SOT89; Other; ['WAFER', 'Wafer', 'DFN', 'SOT-89', 'SOT-23', 'TO-92']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x/2x Mode Charge Pump with PWM Control for White LED Applications - AAT3143 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
LM25069 Positive Low Voltage Power Limiting Hot Swap Controller - LM25069PMMX-1/NOPB - Texas Instruments
Specs
Package Type Other; VSSOP
Input Voltage 2.9 to 17 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
ACDC Power Supply Control ICs - Model: FA1A01N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS805B1LD V50 - TLS805B1LD V50 - Infineon Technologies AG
Specs
Package Type Other; PG-TSON-10
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details