Microchip Technology, Inc. Four-Channel CMOS LDO with Select Mode, Shutdown and Independent Reset en010628

Description
The TC1307 combines four CMOS Low Dropout Regulators and a Microprocessor Monitor in a space-saving 16-Pin QSOP package. Designed specifically for battery-operated systems, the device’s CMOS construction eliminates wasted ground current, significantly extending battery life. Total supply current for this device is typically 220µA at full load on all four LDO channels. The TC1307 features selectable output voltages for higher design flexibility. The SELECT Mode pins allows the user to select from 4 different values (1.8V, 2.5V, 2.8V and 3.0V). An active low RESET is asserted when the output voltage VOUT2 falls below the 2.63V reset voltage threshold. Other key features for the device include ultra low-noise operation, fast response to step changes in load, and very low dropout voltage, typically 165mV at full load. The device also incorporates both over-temperature and over-current protection. Each regulator is stable with an output capacitor of only 1µF and has a maximum output current of 150mA. Additional Features (*Each channel (for Dual and Quad LDOs)) Extremely Low Supply Current for Longer Battery Life SelectMode™: Selectable Output Voltages for High Design Flexibility Very Low Dropout Voltage 10µsec (Typ.) Wake Up Time from SHDN Guaranteed 150mA Output Current High Output Voltage Accuracy Power-Saving Shutdown Mode RESET Output Can Be Used as a Low Battery Detector or Processor Reset Generator Over-Current and Over-Temperature Protection
Datasheet
Description
The TC1307 combines four CMOS Low Dropout Regulators and a Microprocessor Monitor in a space-saving 16-Pin QSOP package. Designed specifically for battery-operated systems, the device’s CMOS construction eliminates wasted ground current, significantly extending battery life. Total supply current for this device is typically 220µA at full load on all four LDO channels. The TC1307 features selectable output voltages for higher design flexibility. The SELECT Mode pins allows the user to select from 4 different values (1.8V, 2.5V, 2.8V and 3.0V). An active low RESET is asserted when the output voltage VOUT2 falls below the 2.63V reset voltage threshold. Other key features for the device include ultra low-noise operation, fast response to step changes in load, and very low dropout voltage, typically 165mV at full load. The device also incorporates both over-temperature and over-current protection. Each regulator is stable with an output capacitor of only 1µF and has a maximum output current of 150mA. Additional Features (*Each channel (for Dual and Quad LDOs)) Extremely Low Supply Current for Longer Battery Life SelectMode™: Selectable Output Voltages for High Design Flexibility Very Low Dropout Voltage 10µsec (Typ.) Wake Up Time from SHDN Guaranteed 150mA Output Current High Output Voltage Accuracy Power-Saving Shutdown Mode RESET Output Can Be Used as a Low Battery Detector or Processor Reset Generator Over-Current and Over-Temperature Protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Four-Channel CMOS LDO with Select Mode, Shutdown and Independent Reset - en010628 - Microchip Technology, Inc.
Chandler, AZ, United States
Four-Channel CMOS LDO with Select Mode, Shutdown and Independent Reset
en010628
Four-Channel CMOS LDO with Select Mode, Shutdown and Independent Reset en010628
The TC1307 combines four CMOS Low Dropout Regulators and a Microprocessor Monitor in a space-saving 16-Pin QSOP package. Designed specifically for battery-operated systems, the device’s CMOS construction eliminates wasted ground current, significantly extending battery life. Total supply current for this device is typically 220µA at full load on all four LDO channels. The TC1307 features selectable output voltages for higher design flexibility. The SELECT Mode pins allows the user to select from 4 different values (1.8V, 2.5V, 2.8V and 3.0V). An active low RESET is asserted when the output voltage VOUT2 falls below the 2.63V reset voltage threshold. Other key features for the device include ultra low-noise operation, fast response to step changes in load, and very low dropout voltage, typically 165mV at full load. The device also incorporates both over-temperature and over-current protection. Each regulator is stable with an output capacitor of only 1µF and has a maximum output current of 150mA. Additional Features (*Each channel (for Dual and Quad LDOs)) Extremely Low Supply Current for Longer Battery Life SelectMode™: Selectable Output Voltages for High Design Flexibility Very Low Dropout Voltage 10µsec (Typ.) Wake Up Time from SHDN Guaranteed 150mA Output Current High Output Voltage Accuracy Power-Saving Shutdown Mode RESET Output Can Be Used as a Low Battery Detector or Processor Reset Generator Over-Current and Over-Temperature Protection

The TC1307 combines four CMOS Low Dropout Regulators and a Microprocessor Monitor in a space-saving 16-Pin QSOP package. Designed specifically for battery-operated systems, the device’s CMOS construction eliminates wasted ground current, significantly extending battery life. Total supply current for this device is typically 220µA at full load on all four LDO channels. The TC1307 features selectable output voltages for higher design flexibility. The SELECT Mode pins allows the user to select from 4 different values (1.8V, 2.5V, 2.8V and 3.0V). An active low RESET is asserted when the output voltage VOUT2 falls below the 2.63V reset voltage threshold. Other key features for the device include ultra low-noise operation, fast response to step changes in load, and very low dropout voltage, typically 165mV at full load. The device also incorporates both over-temperature and over-current protection. Each regulator is stable with an output capacitor of only 1µF and has a maximum output current of 150mA.

Additional Features

    • (*Each channel (for Dual and Quad LDOs))
    • Extremely Low Supply Current for Longer Battery Life
    • SelectMode™: Selectable Output Voltages for High Design Flexibility
    • Very Low Dropout Voltage
    • 10µsec (Typ.) Wake Up Time from SHDN
    • Guaranteed 150mA Output Current
    • High Output Voltage Accuracy
    • Power-Saving Shutdown Mode
    • RESET Output Can Be Used as a Low Battery
    • Detector or Processor Reset Generator
    • Over-Current and Over-Temperature Protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number en010628
Product Name Four-Channel CMOS LDO with Select Mode, Shutdown and Independent Reset
Package Type Other; ['QSOP']
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR AMP 2.4GHZ 16QFN - 726-SE2576L-R - Utmel Electronic Limited
Skyworks Solutions, Inc.
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LMD18200QML 2.4A, 55V H-Bridge - 5962-9232501MXA - Texas Instruments
Specs
Package Type Other; CDIP SB
Features Dual Channel
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LTC4416EMS#TRPBF - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; MSOP10
View Details