Microchip Technology, Inc. 50mA High Accuracy CMOS LDO w/ Shutdown and Error Output en010600

Description
The TC1054, TC1055, and TC1186 are high accuracy (typically ±0.5%) CMOS upgrades for older (bipolar) low dropout regulators. Designed specifically for battery-operated systems, the devices’ CMOS construction eliminates wasted ground current, significantly extending battery life. Total supply current is typically 50µA at full load (20 to 60 times lower than in bipolar regulators). The devices’ key features include ultra low noise operation, very low dropout voltage — typically 85mV (TC1054); 180mV (TC1055); and 270mV (TC1186) at full load — and fast response to step changes in load. An error output (ERROR) is asserted when the devices are out-of-regulation (due to a low input voltage or excessive output current). ERROR can be used as a low battery warning or as a processor RESET signal (with the addition of an external RC network). Supply current is reduced to 0.5µA (max) and both VOUT and ERROR are disabled when the shut-down input is low. The devices incorporate both over-temperature and over-current protection. The TC1054, TC1055, and TC1186 are stable with an output capacitor of only 1µF and have a maximum output current of 50mA, 100mA, and 150mA, respectively. For higher output current regulators, please see the TC1173 (IOUT = 300mA) data sheet. Additional Features Low Ground Current for Longer Battery Life Very Low Dropout Voltage Minimum 50mA, 100mA, and 150mA Output Current (TC1054, TC1055, and TC1186, Respectively) High Output Voltage Accuracy Standard or Custom Output Voltages Power-Saving Shutdown Mode ERROR Output Can Be Used as a Low Battery Detector, or Processor Reset Generator Over-Current and Over-Temperature Protection Pin Compatible Upgrades for Bipolar Regulators
Datasheet
Description
The TC1054, TC1055, and TC1186 are high accuracy (typically ±0.5%) CMOS upgrades for older (bipolar) low dropout regulators. Designed specifically for battery-operated systems, the devices’ CMOS construction eliminates wasted ground current, significantly extending battery life. Total supply current is typically 50µA at full load (20 to 60 times lower than in bipolar regulators). The devices’ key features include ultra low noise operation, very low dropout voltage — typically 85mV (TC1054); 180mV (TC1055); and 270mV (TC1186) at full load — and fast response to step changes in load. An error output (ERROR) is asserted when the devices are out-of-regulation (due to a low input voltage or excessive output current). ERROR can be used as a low battery warning or as a processor RESET signal (with the addition of an external RC network). Supply current is reduced to 0.5µA (max) and both VOUT and ERROR are disabled when the shut-down input is low. The devices incorporate both over-temperature and over-current protection. The TC1054, TC1055, and TC1186 are stable with an output capacitor of only 1µF and have a maximum output current of 50mA, 100mA, and 150mA, respectively. For higher output current regulators, please see the TC1173 (IOUT = 300mA) data sheet. Additional Features Low Ground Current for Longer Battery Life Very Low Dropout Voltage Minimum 50mA, 100mA, and 150mA Output Current (TC1054, TC1055, and TC1186, Respectively) High Output Voltage Accuracy Standard or Custom Output Voltages Power-Saving Shutdown Mode ERROR Output Can Be Used as a Low Battery Detector, or Processor Reset Generator Over-Current and Over-Temperature Protection Pin Compatible Upgrades for Bipolar Regulators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50mA High Accuracy CMOS LDO w/ Shutdown and Error Output - en010600 - Microchip Technology, Inc.
Chandler, AZ, United States
50mA High Accuracy CMOS LDO w/ Shutdown and Error Output
en010600
50mA High Accuracy CMOS LDO w/ Shutdown and Error Output en010600
The TC1054, TC1055, and TC1186 are high accuracy (typically ±0.5%) CMOS upgrades for older (bipolar) low dropout regulators. Designed specifically for battery-operated systems, the devices’ CMOS construction eliminates wasted ground current, significantly extending battery life. Total supply current is typically 50µA at full load (20 to 60 times lower than in bipolar regulators). The devices’ key features include ultra low noise operation, very low dropout voltage — typically 85mV (TC1054); 180mV (TC1055); and 270mV (TC1186) at full load — and fast response to step changes in load. An error output (ERROR) is asserted when the devices are out-of-regulation (due to a low input voltage or excessive output current). ERROR can be used as a low battery warning or as a processor RESET signal (with the addition of an external RC network). Supply current is reduced to 0.5µA (max) and both VOUT and ERROR are disabled when the shut-down input is low. The devices incorporate both over-temperature and over-current protection. The TC1054, TC1055, and TC1186 are stable with an output capacitor of only 1µF and have a maximum output current of 50mA, 100mA, and 150mA, respectively. For higher output current regulators, please see the TC1173 (IOUT = 300mA) data sheet. Additional Features Low Ground Current for Longer Battery Life Very Low Dropout Voltage Minimum 50mA, 100mA, and 150mA Output Current (TC1054, TC1055, and TC1186, Respectively) High Output Voltage Accuracy Standard or Custom Output Voltages Power-Saving Shutdown Mode ERROR Output Can Be Used as a Low Battery Detector, or Processor Reset Generator Over-Current and Over-Temperature Protection Pin Compatible Upgrades for Bipolar Regulators

The TC1054, TC1055, and TC1186 are high accuracy (typically ±0.5%) CMOS upgrades for older (bipolar) low dropout regulators. Designed specifically for battery-operated systems, the devices’ CMOS construction eliminates wasted ground current, significantly extending battery life. Total supply current is typically 50µA at full load (20 to 60 times lower than in bipolar regulators). The devices’ key features include ultra low noise operation, very low dropout voltage — typically 85mV (TC1054); 180mV (TC1055); and 270mV (TC1186) at full load — and fast response to step changes in load. An error output (ERROR) is asserted when the devices are out-of-regulation (due to a low input voltage or excessive output current). ERROR can be used as a low battery warning or as a processor RESET signal (with the addition of an external RC network). Supply current is reduced to 0.5µA (max) and both VOUT and ERROR are disabled when the shut-down input is low. The devices incorporate both over-temperature and over-current protection. The TC1054, TC1055, and TC1186 are stable with an output capacitor of only 1µF and have a maximum output current of 50mA, 100mA, and 150mA, respectively. For higher output current regulators, please see the TC1173 (IOUT = 300mA) data sheet.

Additional Features

    • Low Ground Current for Longer Battery Life
    • Very Low Dropout Voltage
    • Minimum 50mA, 100mA, and 150mA Output Current (TC1054, TC1055, and TC1186, Respectively)
    • High Output Voltage Accuracy
    • Standard or Custom Output Voltages
    • Power-Saving Shutdown Mode
    • ERROR Output Can Be Used as a Low Battery Detector, or Processor Reset Generator
    • Over-Current and Over-Temperature Protection
    • Pin Compatible Upgrades for Bipolar Regulators
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number en010600
Product Name 50mA High Accuracy CMOS LDO w/ Shutdown and Error Output
Package Type SOT23; Other; ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x/2x Mode Charge Pump with PWM Control for White LED Applications - AAT3143 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
DCV010515D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010515DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 14.25 to 15.75 volts
View Details
4 suppliers
DC-DC Converters, Digital Multiphase Controllers - PXM1310CDM-G003 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-40
View Details
3 suppliers
Gates and Inverters - 74AHC04PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Input Voltage 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details