Microchip Technology, Inc. rfPIC12F675K en010384

Description
The rfPIC12F675 devices pack Microchip's powerful yet easy-to-program PICmicro® microcontroller architecture and a 315 MHz ASK/FSK RF transmitter into a 20-pin package. In addition, it features a 4 channel 10-bit Analog-to-Digital (A/D) converter, one Comparator channel, and 128 bytes of EEPROM memory. The devices offer field re-programmability, small package outline, and low external component count to fit the most space-constrained applications. Additional Features 128 bytes of EEPROM Data Memory Programmable pull-up resistors ICD support 4 oscillator selections including 4 MHz RC oscillator with programmable calibration and Power-on Reset up to 10dBm transmit output power up to 40kbps data rate
Datasheet
Description
The rfPIC12F675 devices pack Microchip's powerful yet easy-to-program PICmicro® microcontroller architecture and a 315 MHz ASK/FSK RF transmitter into a 20-pin package. In addition, it features a 4 channel 10-bit Analog-to-Digital (A/D) converter, one Comparator channel, and 128 bytes of EEPROM memory. The devices offer field re-programmability, small package outline, and low external component count to fit the most space-constrained applications. Additional Features 128 bytes of EEPROM Data Memory Programmable pull-up resistors ICD support 4 oscillator selections including 4 MHz RC oscillator with programmable calibration and Power-on Reset up to 10dBm transmit output power up to 40kbps data rate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
rfPIC12F675K - en010384 - Microchip Technology, Inc.
Chandler, AZ, United States
rfPIC12F675K
en010384
rfPIC12F675K en010384
The rfPIC12F675 devices pack Microchip's powerful yet easy-to-program PICmicro® microcontroller architecture and a 315 MHz ASK/FSK RF transmitter into a 20-pin package. In addition, it features a 4 channel 10-bit Analog-to-Digital (A/D) converter, one Comparator channel, and 128 bytes of EEPROM memory. The devices offer field re-programmability, small package outline, and low external component count to fit the most space-constrained applications. Additional Features 128 bytes of EEPROM Data Memory Programmable pull-up resistors ICD support 4 oscillator selections including 4 MHz RC oscillator with programmable calibration and Power-on Reset up to 10dBm transmit output power up to 40kbps data rate

The rfPIC12F675 devices pack Microchip's powerful yet easy-to-program PICmicro® microcontroller architecture and a 315 MHz ASK/FSK RF transmitter into a 20-pin package. In addition, it features a 4 channel 10-bit Analog-to-Digital (A/D) converter, one Comparator channel, and 128 bytes of EEPROM memory. The devices offer field re-programmability, small package outline, and low external component count to fit the most space-constrained applications.

Additional Features

    • 128 bytes of EEPROM Data Memory
    • Programmable pull-up resistors
    • ICD support
    • 4 oscillator selections including 4 MHz RC oscillator with programmable calibration and Power-on Reset
    • up to 10dBm transmit output power
    • up to 40kbps data rate
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en010384
Product Name rfPIC12F675K
Package Type SSOP; Other; ['SSOP']
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8RMCAKXUMA8 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC848BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details