Microchip Technology, Inc. dsPIC30F6013 en010333

Description
dsPIC30F General Purpose 16-bit Digital Signal Controller Please consider this device dsPIC30F6013A Additional Features Low voltage options: VDD Range: 2.5 - 5.5V
Datasheet
Description
dsPIC30F General Purpose 16-bit Digital Signal Controller Please consider this device dsPIC30F6013A Additional Features Low voltage options: VDD Range: 2.5 - 5.5V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
dsPIC30F6013 - en010333 - Microchip Technology, Inc.
Chandler, AZ, United States
dsPIC30F6013
en010333
dsPIC30F6013 en010333
dsPIC30F General Purpose 16-bit Digital Signal Controller Please consider this device dsPIC30F6013A Additional Features Low voltage options: VDD Range: 2.5 - 5.5V

dsPIC30F General Purpose 16-bit Digital Signal Controller

Please consider this device dsPIC30F6013A

Additional Features
Low voltage options: VDD Range: 2.5 - 5.5V

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en010333
Product Name dsPIC30F6013
Data Bus 16 Bit
Clock Speed 120 MHz
Features PWM
Bits 16 Bit; 32 Bit
Number 5
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C8303700000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - DS5510AJ/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details